Products/Services for Acetylene Tank Wrenches
-
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Impact Wrenches - (76 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
-
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems Tank cleaning machines wash out the internal surfaces of a storage, marine...
-
Hose Fittings - (1197 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Product News
-
Lowell Corporation
How to Use a Valve Wrench - Lowell Corporation What Is a Valve Wrench?. Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on fasteners. Wrenches come in different sizes and shapes. The type of valve wrench you need will depend on the valve or rotary fastener you use. Types of Valves. Valves are mechanical devices... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Dual End Wrench - Flexible and Reliable Serving Linemen Nationwide. Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell 's proven 151T Lineman 's wrench to ensure longer tool life. In addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench 's ratcheting socket end is a triple square providing three sizes: 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench The SureTork (R), from Lowell Corporation, can solve a big problem faced during equipment installation or repair: the improper tightening of nuts and bolts. Lowell Corporation's SureTork (R) "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's (R) "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell SureTork (R) wrench is a click-type torque handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
A Wrench Designed Specifically for Tight Spaces Lowell 's 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
(H) Use acetylene tank keys or wrenches designed to open acetylene stem type valves.
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > HANDLING COMPRESSED GASES
Certain valves are not equipped with handwheels (for example, those on acetylene tanks ) and require special wrenches for operation.
-
TIG Electrode Stickout
Also, although I haven't been welding long enough to see one, I was taught that you should always leave the valve wrench in the valve if the acetylene tank uses one (i.e. doesn't have an attached valve knob).
-
Swirl Air Acetylene Kits by TurboTorch at PlumberSurplus.com
Swirl Air Acetylene Kits normally include items such as the hose, tip, tank connection, wrench and handle.
-
Audel Multi-Craft Industrial Reference
Always use an acetylene GAUGE REGULATOR OXYGEN CYLINDER cylinder in the upright posiACETYLENE HOSE PRESSURE HOSE GAUGE tion to keep any acetone from being drawn out of the tank . .... Open the cylinder valve only 1 to 1-1/2 turns, leaving the valve wrench on the valve…
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
…welds casing sections, uptakes, stacks, baffles, and such fabricated parts as chutes, air heaters, fan stands, feeding tubes, catwalks, ladders, coal hoppers, and safety hatches to frames, using wrenches ; installs manholes, handholes, valves … leakage; repairs boilers or tanks in field by unbolting … a pneumatic chisel, riveter, and caulking hammer; and may cut out defective parts, using an acetylene torch.
-
Planning, installation and operation of airfields
…and drilling attachments universal blades Schraubendreher, carpet and carton blades, all saws, spud bars, pliers, wrench , blowtorches. .... including ammunition blasting caps, detonators and igniters, explosives and explosive body, replicas or imitations of explosives or explosive bodies, mines and other explosive military equipment, grenades of all type, gas and gas container , e.g., butane, propane, acetylene , oxygen (in large quantities…
Indicates content that may require registration and/or purchase.