Products/Services for Aci 347 Specification Concrete Formwork
-
Formwork - (152 companies)Formwork are temporary or permanent concrete forms for building structures from concrete. Basic specifications for concrete forms include height, width, and hole pattern. Face sheet, bracing, side rail, bushings, and welding are also important...
-
Concrete Blocks and Cement Blocks - (172 companies)...by organizations such as the American Concrete Institute (ACI) and the American Society for Testing and Materials (ASTM). The National Precast Concrete Association (NPCA) also provides voluntary factory certification programs. These programs are designed... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Concrete Construction and Foundation Services - (619 companies)...by concrete construction and foundation service vendors include: Structural excavation and backfill. Concrete formwork design and installation. Concrete reinforcement installation. Concrete placement and finishing. Preconstruction. Conceptual estimating...
-
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Precast Concrete Products - (199 companies)Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
-
Waterstops - (13 companies)Waterstops are static seals used between joints in concrete structures to prevent the passage of water or other fluids. Waterstops are static seals installed between joints of a concrete structures to prevent the passage of water or other fluids...
-
Asphalt Road Surfacing Materials - (63 companies)Asphalt road surfacing materials include asphalt concrete and chipseal, an asphalt layered surface coated with bituman. A road surface, or pavement, is laid on the ground and is used to provide a durable path for vehicles or foot traffic. Asphalt...
Product News
-
MarShield
High Density Concrete Blocks in Medical Facilities and particle radiation at the joints. Available in four densities (150, 220, 250, and 300 lbs./cu.ft.), MarShield 's blocks provide the level of protection needed for various medical environments while requiring half the space of mass concrete vaults. The key advantages of MarShield 's high-density blocks include: Quick and easy installation: The blocks can be installed without the need for curing time, formwork, or extensive steel reinforcement, allowing your team to complete projects faster... (read more)Browse Radiation Shielding Datasheets for MarShield -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
FORREST Technical Coatings
FIRMmarker® Road Marker Adhesive FIRMmarker (R) Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more) -
Master Bond, Inc.
Case Study EP30Med Epoxy Used in Prosthetic Device Application: Multi-channels wireless strain mapping instrument for total knee arthroplasty with 30 microcantilevers and ACIS technology. Total knee arthroplasty is a widely popular application of joint replacement. The procedure alleviates arthritic knee joint pain by capping the ends of the bones that form the joint and kneecap with metal and plastic. An invasive surgery, total knee arthroplasty addresses multiple forms of arthritic pain, including osteoarthritis (a degenerative joint disease... (read more) -
C.I. Analytics, Inc.
Organic and hydrogen chloride detection Halogenated hydrocarbons and hydro halogenated compounds are found in a wide variety of chemical, petrochemical and refinery processes. Interest in detecting the total of these types of compounds arises in monitoring ambient air for leaks, spills or personnel protection and in monitoring feed stocks for the purpose of catalyst protection. Organically bound chlorides form hydrochloric acid in the process lines. Hydrochloric acid, present as impurity, is the main cause of corrosion of pipelines,... (read more)Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
Durovac Industrial Vacuums
HEPA Industrial Vacuums for Fine Dust Fine powders like silica dust, concrete dust and cement can quickly overwhelm standard shop vacuums and create unnecessary downtime in demanding work environments. DuroVac Lifetime Series HEPA industrial vacuums are designed for fine dust recovery applications in construction, manufacturing, surface preparation and industrial housekeeping environments. Built with durable industrial components and high-efficiency filtration, LT systems help crews manage hazardous dust and maintain cleaner work... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
…addition to the specific requirements set forth in this section, the design and erection of formwork or falsework shall be in accordance with specifications , pertinent provisions of the latest edition of ACI 347 , "Recommended Practice for Concrete Formwork ," and ACI 318…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
(a) General: Shoring installations constructed in accordance with this standard must be designed in accordance with American National Standard Recommended Practice for Concrete Formwork, ANSI-(ACI 347 -78), Formwork for Concrete ACI 318-83, or with the following publications of the Scaffolding … inspect all shoring equipment prior to erection to determine that it is as specified in the shoring…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
American Concrete Institute (ACI), Guide to Formwork for Concrete , ACI - 347 -94. .... [American Institute of Steel Construction (AISC), Specification for the Design, Fabrication and Erection of Steel Safety Related…
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 12, 0.12 Sitework
Building Code Requirements for Reinforced Concrete ACI 336.149. .... Standard Specification for the Construction of End Bearing Drilled Piers A¢I 347 . .... Recommended Practice for Concrete Formwork A=I 506 .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 2, 0.02 Substructure
Building Code Requirements for Reinforced Concrete ACI 336.1-89. .... Standard Specification for the Construction of End Bearing Drilled Piers ACl 347 . .... Recommended Practice for Concrete Formwork ACl 506 .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 1, 0.01 Foundations and footings
Building Code Requirements for Reinforced Concrete ACI 336.1-89. .... Standard Specification for the Construction of End Bearing Drilled Piers ACl 347 . .... Recommended Practice for Concrete Formwork ACl 506 .
-
Design documentation: Krypton encapsulation preconceptual design
…Practice for Hot Weather Concreting" ACI-306 "Recommended Practice for Cold Weather Concreting'l ACI-308 "Recommended Practice for Curing Concrete" ACI-315 "Manual of Standard Practice for Detailing Reinforced Concrete Structures" ACI - 347 ''Reconmended Practice for Concrete Formwork " 2.1.2. .... shall be constructed to conform, w i t h i n the tolerances specified , to the required…
-
Design/Installation and Structural Integrity Assessment of the Bethel Valley Low-Level Waste Collection and Transfer System Upgrade for Building 3544 (Process ...
ACI 301-84 (Revised 1989), " Specifications for StructuraI Concrete for Bui1dingsI'. .... 117-90, "Standard Tolerances for Concrete Structures for Concrete Construction and Materials" ACI 318-89, "Building Code Requirements for Reinforced Concrete" ACI 315-80,"Details and Detailing of Concrete Reinforcement" ACI 347 -89,"Recommended Practice for Concrete Formwork " ACI 304.2…
-
DOE technical standards list. Department of Energy standards index
ACI 347 ACI 349. .... Balance Air Distribution-Hydronic Systems-Sound-Vibration-FieldSurveys for Energy Audits Aluminum Prime Windows and Sliding Glass Doors Sealant Specifications for Use with Architectural … Determining Expansive Soils Mass Concrete Cooling and Insulating Systems … Procedures for Pier Foundations Formwork for Concrete, Fifth Edition…
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
ACI 318 Recommended Practice for Concrete Formwork . .... ACI 347 . .... AISC Specification for the Design, Fabrication and Erection of Structural Steel for Buildings.
Indicates content that may require registration and/or purchase.