Products/Services for Acme Threaded Rod Couplings
-
Nuts - (1361 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...TypeInch SizeMetric Size -
Shaft Collars - (154 companies)...along or parallel to and concentric with the primary axis. Typically, acme threaded collars can withstand higher thrust loads than conventional smooth bore collars. Some shaft collars include clamping screws that are all inserted from the same... -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Lead Screws and ACME Screws - (69 companies)...in zero-backlash arrangements. ACME screws are square-topped and have a specific thread-geometry. By directly contacting the nut, ACME screws provide linear motion through direct sliding friction between the nut and the screw. For both lead screws and ACME...
-
Flexible Couplings - (464 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular... -
Threading Dies - (254 companies)Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...
-
Thread Gages - (179 companies)...and thread micrometers. The appropriate variable or fixed limit gage for an application should be selected based on internal and external thread type, specific thread designation (UNS, UNF, UNC, NPT, ACME, Buttress), part tolerances and gaging...
-
Sucker Rods - (32 companies)...reaching the rod pump. Each end of the sucker rod is threaded to allow a robust and simple connection between the rods. Rod guides, stabilizer bars, and tubing centralizers help center the rod string and keep the rod couplings off the tubing, reducing...
-
Threaded Inserts - (280 companies)Video Credit: Acme Industrial Company / CC BY-SA 4.0. Features. Threaded inserts reduce risk of cracking of installation material. A threaded insert with full thread is available in sizes ranging from M1.6 to M64+ in diameter. A threaded round...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Couplings motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications. Our coupling solutions serve a wide range of industrial drive and power transmission applications, from conveyors, pumps, compressors, and gearboxes to automated production lines and heavy-duty machinery. They are widely applied in mining, cement, steel, agriculture, food processing, packaging, construction, marine, and material handling industries... (read more)Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Acme Engineering Products
ACME Auxiliary Boiler Systems For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance shut-downs, steam turbine gland systems, etc. The Acme ABS Packages are up-to-date solutions to current problems. For maximum flexibility of operation, quick response, precise control, and avoidance... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Insaco, Inc.
Internal thread in technical ceramics.? You can't put an internal thread in technical ceramics...right?. That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. This breakthrough opens new design possibilities for engineers in: - Aerospace (high-vacuum assemblies). - Medical (compact fastening for non-metallic implants). - Energy (non-conductive couplings in harsh environments). No metal inserts... (read more)Browse Threaded Inserts Datasheets for Insaco, Inc. -
Acme Engineering Products
Auxiliary Boiler Systems from ACME For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance shut-downs, for steam turbine gland systems, etc. The Acme ABS Packages are up to date solutions to current problems. For maximum flexibility of operation, quick response, precise of control and avoidance... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products
-
A New Device for Multi-Axial Tissue Testing: Application to Combined Bending and Shear Loading of the Spine
The slide motor was connected to the Acme threaded rod through a flexible coupling which allowed for some offset of the two shafts during loading (Figure 5).
-
The patellotibiale transfixation by Läsionen of the distal knee trekking apparatus
Over the thread at the distal end of connecting rods , the height adjustment of the Patella is regulated.
-
The external patellotibiale transfixation part I: indication and technique
Over the threaded distance at the distal end of connecting rods , the height adjustment of the Patella is regulated.
-
Machine elements
… voltage 516 tooth base load capacity 515 toothed chain 595 toothed chain wheels 594 tooth head height 455 tooth clutches 406 toothed wheel materials … … tooth damages 507 gear rack 470, 490 tooth shaft … … Permissible deflection voltages for bolted joints 201 Permissible surface …
-
Dubbel
… 41 screw materials G 43 screw tension springs G 60 screw additional force G 45 … … recorders W 34 font heights F 36 stepping motors … … T 9 shrinkage disc- compound G 30 roughing grinding … … distributions C 17 push rod B 23, P 8 …
-
Dubbel
… 65 screw materials G 38 screw tension springs G 54 screw additional force G 41 … … works U 3 font heights F 34 stepping motors … … T 7 shrinkage disc- compound G 27 roughing grinding … … in connecting means push rod by composite carriers C …
-
Task collection Technical mechanism
… screw longitudinal force 961 screw spindle 725 screw winds 383 screw tension spring 625, 627 … … shear stress 863 push rod 669, 907 push rod … … welding transducers 597 welding compound 863 welding time 409 … … 804, 880, 1032 emphasis height 616 emphasis position 203 …
-
Task collection Technical mechanism
… screw longitudinal force 961 screw spindle 725 screw winds 383 screw tension spring 625, 627 … … shear stress 863 push rod 669, 907 push rod … … welding transducers 597 welding compound 863 welding time 409 … … 804, 880, 1032 emphasis height 616 Schwerpuktslage 203 oscillating …
-
Wood skills
… 402 245 heavy-duty dryers 67 maximum pressure method 407 height measure 343 hearing swells … … pest 85-pulp 390- screw 290 86, 428 88 … … 150 120-drying 64- compound 256, safeguards, protection means … … tree 72 stroke / rod lock 296 - table 422 …
-
Roloff / Matek machine elements
… factors, rolling position 156 radial bearings 150 edge and hole spacings for screws and rivets 94 Rauigkeit factor ZR 241 Rauigkeit height k of tubes 202 … … number 61 friction numbers, bolted joints 110 series A, B … … factor f2 198 round rods 15 .
Indicates content that may require registration and/or purchase.