-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Type: Acorn Nut
- Finish: Black Oxide, Zinc Plated
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
- Type: Acorn Nut
- Finish: Black Oxide
- Features: Other, Other Metal
- Material: Steel
-
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: 1/4"
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: PENCOM
Description: No Description Provided
- Size: #6
- Type: Acorn Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Fastener SuperStore, Inc.
Description: 3/8-16 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut
- Size: 3/8"
- Type: Acorn Nut
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. The end face of the screw thread is covered, increasing designability and safety. The properties and precautions of plastic screws⇒Plastic Screws
- Type: Acorn Nut
- Size: M6
- Features: Other Plastic
- Material: Plastic
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: #10
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 3/8"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 5/16"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 1/2"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: Monroe Engineering
Description: Hardened with Black Oxide Finish
- Size: 3/8"
- Type: Acorn Nut, Hex
- Finish: Black Oxide
- Material: Hardened Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Tall heavy-hex nut with a closed end. Acorn Nuts cap off the end of a stud to prevent snagging or damage to the threads.
- Size: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M6, M8
- Type: Acorn Nut
- Finish: Black Oxide
- Thread Direction: Right Hand Thread
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight:
- Type: Acorn Nut
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: 3/8"
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 1/4"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: 1/4"
- Type: Acorn Nut
- Material: Nylon, Plastic
Find Suppliers by Category Top
More Information Top
-
Chinese Tractor Maintenance/TY395 - Wikibooks, open books for an open world
Remove the three acorn nuts , washers and rubber seals on top of valve cover.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… umbrella_plant_N|1 rushlike_J|7 genus_eriophorum_N|1 bog_plant_N|12 downlike_J|1 genus_eleocharis_N|1 bulb-shaped_J|3 fine-leaved_J|1 spike_rush_N|1 aerator_N|1 cylindrical-stemmed_J|1 family_typhaceae_N|1 sparganiaceae_N|2 order_pandanales_N|1 pandanus_N|2 prop_root_N|3 reed_mace_N|2 genus_sparganium_N|1 family_cucurbitaceae_N|4 cucurbita_pepo_N|1 summer_squash_N|1 genus_cucurbita_N|1 marrow_squash_N|1 cucurbita_maxima_N|1 cucurbita_moschata_N|1 acorn -shaped_J|1 winter_squash_plant_N|1 fine-textured_J|2 … … family_proteaceae_N|1 tetramerous_J|3 order_proteales_N|1 green_dinosaur_N|1 nut -bearing_J|5 mount_bartle_frere_N|1 proteaceae_N|2 genus_protea_N|1 … … orange-colored_J|2 jackfruit_N|1 breadfruit_tree_N|1 fig_tree_N|4 moraceous_J|1 genus_ficus_N|1 common_fig_N|1 pollination_N|1 strangler_tree_N|1 epiphyte_N|4 banyan_N|2 assam_ rubber _N|1 brushwood_N|1 thick …
-
http://www.ons.gov.uk/ons/guide-method/classifications/current-standard-classifications/standard-industrial-classification/sic-2007-explanatory-notes.pdf
This class includes: gathering of wild growing materials:– mushrooms, truffles■ berries■ nuts■ balata and other rubber -like gums■ cork■ lac and resins■ balsams■ vegetable hair■ eelgrass■ acorns , horse chestnuts■ mosses and lichens■ … 01– growing of mushrooms or truffles, see 01.13– growing of berries or nuts , see 01.25– …
-
Developing a new shock‐collar design for safe and efficient use on wild wolves
Loctite adhesive (Henkel Corp-Industrial, Rocky Hill, CT) was used to secure the acorn nuts and insure they would not loosen. Butyl rubber collar material (25-cm long; Telonics, Inc.) was placed over the shock unit to add …
-
Hands-On Chemical Ecology
Arrange the acorns or nuts in a regular pattern such as rows, squares, or circles so that missing items can easily be accounted for. Wear plastic or rubber gloves to avoid contamination with human scent.
Indicates content that may require registration and/or purchase.