-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DD-D is a Shore D durometer or hardness tester used to measure the Shore hardness of materials such as hard rubber, hard resin, acrylic, glass, thermoplastic and more. This Shore D durometer uses an impact rod with a 30 ยบ conical point and 50
- Scale Range: 0 to 100 Points
- Scale Resolution: 0.5 Points
- Features: Durometer
- Mounting: Handheld or Portable
-
Supplier: Allied Electronics, Inc.
Description: Application Material: Polyurethane, RMS-64, 60-70 Durometer, Shore A Adhesive: Clear Parts — Acrylic, RMS-65 Color: Clear, Black Available by Special Order
-
Supplier: Allied Electronics, Inc.
Description: Dampening Superior Abrasion Resistance Easy "Pull Off" Application Material: Polyurethane, RMS-64, 60-70 Durometer, Shore A Adhesive: Clear Parts — Acrylic, RMS-65 Color: Clear, Black Available by Special Order
-
-
Supplier: Allied Electronics, Inc.
Description: Abrasion Resistance Easy "Pull Off" Application Material: Polyurethane, RMS-64, 60-70 Durometer, Shore A Adhesive: Clear Parts — Acrylic, RMS-65 Color: Clear, Black Available by Special Order
Find Suppliers by Category Top
More Information Top
-
Shore hardness and tensile bond strength of long-term soft denture lining materials.
A group of 7 soft lining materials, 6 silicone based (Dentusil, GC Reline Soft, GC Reline Ultrasoft, Mucopren Soft, Mucosoft, Sofreliner Tough) and 1 acrylic resin based (Durabase), were evaluated for durometer Shore A hardness and tensile bond strength to heat-polymerized …
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
Coating materials include butyl, neoprene, acrylonitriles, and fluorocarbon rubbers; vinyl and acrylic resins; and polyurethanes and polyethylenes whose durometer measurements range from 50 to 90 on the Shore A scale.
-
Pressure sensors for in vivo measurements on spinal growth plates
Two Sorbothane™ pads, 17.5 mm diameter × 6 mm thick (40 durometer , Shore OO) were placed on each side of the sensor and the resulting sandwich was placed in the acrylic well.
-
Weathering of Various Sealants in the Field — A Comparison
… the sample was taken Photographs taken Backup material (bond breaker tape, closed cell, open cell, other) Distance between joints Substrate type Sealant original color Sealant type ( acrylic , polysulfide, polyurethane, or silicone … … 1=sticky, 5=dry) Durometer hardness ( Shore A) Distance pulled to …
-
ZCFAP2003ALL
Table 5 Typical hardness values of selected plastics Rockwell Plastic material HRM HRR Durometer , Shore D Barcol Thermoplastics Acrylonitrile-butadiene-styrene Acetal Acrylic Cellulosics Polyphenylene oxide Nylon Polycarbonate High-density polyethylene Low-density polyethylene …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35522/71826585-MIT.pdf?sequence=2
Each measurement is conducted using a Shore 00 durometer gauge as shown in Figure 13-5. … as they were less than " thick due to the fact that the acrylic used was actually …
-
http://www.nasa.gov/centers/johnson/pdf/485814main_COHRlasticBrochure.pdf
440S is a 1⁄32" thick Shore A 30 durom- eter silicone solid with high-temperature silicone adhesive. 440A combines 30 durometer solid rubber with a high-adhesion acrylic adhesive for an excellent 1⁄32" thick …
-
The Effect of Aging by Thermal Cycling and Mechanical Brushing on Resilient Denture Liner Hardness and Roughness
Material and Methods: A plasticized acrylic resin (Dentuflex) and two silicone‐based (Molloplast‐B, Sofreliner MS) resilient denture liners … Pre‐ and post‐test roughness and hardness measurements were recorded using a Surfcorder SE 1700 and Shore A durometer Teclock GS‐709, respectively.
-
An in vitro analysis of a sustained release system for the treatment of denture stomatitis
… a 6- mm layer of tissue conditioner on top of a 2-mm acrylic resin disc to … A Shore A durometer mounted on a test stand was used daily for 14 days to measure material hardness in Shore A units.20 The 6-mm material thickness was dictated by instrument sensitivity.21 Adequate thickness is also consistent with previous …
-
ZCFAP2003P185
Table 5 Typical hardness values of selected plastics Rockwell Plastic material HRM HRR Durometer , Shore D Barcol Thermoplastics Acrylonitrile-butadiene-styrene Acetal Acrylic Cellulosics Polyphenylene oxide Nylon Polycarbonate High-density polyethylene Low-density polyethylene …
Indicates content that may require registration and/or purchase.