-
Supplier: Celanese Corporation
Description: Celanese has a long history of innovation in emulsion binders for durable nonwovens. The demand for differentiated nonwovens has never been higher. Celanese, through our products, technical support and industry expertise, offers the ability to meet these demands in your
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: Celanese Corporation
Description: Celanese has a long history of innovation in emulsion binders for disposable nonwovens. The demand for differentiated nonwovens has never been higher. Celanese, through our products, technical support and industry expertise, offers the ability to meet these demands in your
- Applications: Cosmetics / Personal Care, Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: Celanese Corporation
Description: Celanese offers a line of emulsions for use in high loft nonwoven applications such as fiberfill. These binders impart a number of critical requirements into the high loft depending upon your needs. For example, our HiLoft® AR-7 acrylic emulsion offers excellent
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
-
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6050 is a very soft acrylic latex emulsion provides formulations with excellent clarity and UV stability, high tack and peel, and medium shear. Rovene® 6050 also has good adhesion to low surface energy substrates and can be used to soften the hand of nonwoven coatings.
- Viscosity: 30 to 120 cps
- Material Type: Acrylics
-
Supplier: Celanese Corporation
Description: Nacrylic is a vinyl acrylic emulsion for use in both disposable and durable non-wovens. These include tabletops, embroidery backings and automotive filters.
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6020 is a carboxylated styrene acrylic copolymer emulsion recommended for textile coating applications such as boat covers, awnings, and gloss overprints for fabric. Films are very soft and have good water resistance. Markets Utilized In Nonwoven/Textile
- Viscosity: 50 to 700 cps
- Material Type: Acrylics, Styrenics
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6005 is a very soft acrylic, high molecular weight latex emulsion designed for formulation of permanent label adhesives. Its high molecular weight allows the formulation of permanent label adhesives which are high in peel and tack, yet require a minimum amount of tackifier. It
- Viscosity: 100 to 600 cps
- Material Type: Acrylics
Find Suppliers by Category Top
Featured Products Top
-
enough to provide a long service life. Not only can they be engineered with various strengths, they can also mimic the texture and appearance of woven textiles. Because nonwoven fabrics are used in such a wide range of products and apparel, it’s important for mills and manufacturers to (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Handbook of Textile Processing Chemicals
Chem. Descrip.: Vinyl acrylic emulsion polymer Uses: Coating sol’n. for textiles , nonwovens , and industrial applics., for exc.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
S/B, acrylonitrile, neoprene, acrylic latex, EVA copolymers for use in carpet backing, latex foams, adhesives, emulsions , textile coatings, nonwovens , and disps.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
S/B, acrylonitrile, neoprene, acrylic latex, EVA copolymers for use in carpet backing, latex foams, adhesives, emulsions , textile coatings, nonwovens , and disps.
-
Handbook of Adhesive Chemical and Compounding Ingredients
S/B, acrylonitrile, neoprene, acrylic latex, EVA copolymers for use in carpet backing, latex foams, adhesives, emulsions , textile coatings, nonwovens , and disps.
-
Handbook of Rheology Modifiers
S/B, acrylonitrile, neoprene, acrylic latex, EVA copolymers for use in carpet backing, latex foams, adhesives, emulsions , textile coatings, nonwovens , and disps.
-
Rohm And Haas Company Announces Acrylic Price Increases For Paint And Coatings Materials In North America
Philadelphia, PA - Rohm and Haas's Paint and Coatings Materials business announced recently that it will implement price increases for all acrylic emulsions , styrene-containing polymers, and additives … … care, traffic markings, roof coatings, textiles and high-performance nonwovens industries in North America.
-
Textile Chemicals
Jubilant Organosys Ltd., Noida, Uttar Pradesh, is a leading domestic specialty textile chemical company for emulsion polymers such as printing binders and allied chemicals (Vamulsion synthetic thickeners and binders [ acrylic and styrene-acrylic resins … … acetates), and binders for nonwovens and for flocking.
-
Handbook of Paper and Pulp Chemicals
Uses: For use in textile flocking adhesives, interlinings, and lightweight nonwovens ; binder and additive for nonwoven bonding, textile finishing/ coating, papermaking; std. self-crosslinking acrylic ; very soft; exc. wash and dry clean durability and UV resist. Properties: Emulsion ; 190 nm particle size; pH 3.0; 45 ± 0.5% solids; nonionic .
-
Vinyl Acetate (VAM)
The VeoVA based decorative paints compete with straight acrylic and vinyl acetate-butyl acrylate copolymers for use … Other uses for vinyl acetate based emulsions are in the paper, textile and nonwovens markets.
-
Semicontinuous emulsion polymerization of vinyl acetate: Effect of ethoxylation degree of nonionic emulsifiers
Commercial poly(vinyl acetate) emulsions are milky- white liquids containing 40–55% polymer solids, the balance being water … … based, cheap, and durable polymeric coatings, eliminating the expensive, toxic, odorous, and flam- mable solvents.1,2 Poly(vinyl acetate) and vinyl acetate (VAc)– acrylic copolymer latices are very … … adhesives, paint, binders for nonwovens , paper and textile additive industries, and many …
Indicates content that may require registration and/or purchase.