-
Supplier: jbj Techniques Limited
Description: The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without opening the tank or breaking into any supply lines. Manufactured with glass fibre reinforced
- Material Temperature Range: -4 to 212 F
- Features: Continuous Level, Level Gauge, Liquid, Sensor-Only, Top Mount
-
Supplier: NOSHOK, Inc.
Description: filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Convoluted diaphragm fully supported to the rated working pressure of the gauge Shipped with a certificate of calibration to ensure accuracy and quality performance
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Oil-Rite Corp.
Description: A stainless steel wire guard offers an extra level of protection for 9 oz. constant level lubricators located in exposed areas. It diverts potential blows away from the glass or acrylic reservoir. The American Petroleum Institute standard requires the use of such a protective
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion 3/16" bores, accurate to ±.0002" are permanently free of bends or crooks, will not require recalibration because of distortion Ground glass bubble
- Type: Gauge
-
Supplier: Cole-Parmer
Description: gasketing system and an optically clear, onepiece acrylic top. Single-user model has a white plastic bottom; dual-user model has clear acrylic top and bottom. Transparent transfer chamber features a vacuum gauge and a white leveling tray for transferring liquids through the
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: gasketing system and an optically clear, onepiece acrylic top. Single-user model has a white plastic bottom; dual-user model has clear acrylic top and bottom. Transparent transfer chamber features a vacuum gauge and a white leveling tray for transferring liquids through the
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded
- Features: Other
-
Supplier: Cole-Parmer
Description: These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge is furnished with spare gauge oil and rapid shut-off type, molded
- Features: Other
-
Supplier: Parco Scientific Company
Description: Plain apron tables are available in a variety of sizes, with several different top materials. Legs and aprons are constructed of solid red oak and are smoothly machined and finished with an acrylic finish. Aprons are 13/16"D x 4½"H with heavy-duty 14 gauge steel corner braces. Square
-
Supplier: Terra Universal, Inc.
Description: Each model is precisely constructed out of two types of material The fiberglass-lined models feature a one-piece molded fiberglass liner with clear acrylic inner and outer transfer chamber doors. This model has been performance tested to maintain oxygen levels as low as 0.4 ppm and
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 34.4 inch
- Main Chamber Height: 45.7 inch
-
Supplier: Labconco Corporation
Description: from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Ideal for drying, degassing, and ventilation applications Clear construction (of acrylic or polycarbonate) provides full visibility of work in progress Sturdy construction allows sustained negative pressure operation at 5" WG (29.9"Hg in vacuum antechamber) Solvent welding and chrome-plated
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: heavy-duty 14-gauge steel, painted smooth black. Optional doors are available in solid, tinted acrylic with venting (see above-left) and high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the
- Rack Height: 12 U
- Type: Rack Enclosures
-
Supplier: Curtron Products
Description: Service-Pro™ Traffic Doors separate environments, including kitchen to customer areas, stock rooms to retail areas, and more. Service-Pro™ doors reduce noise levels, which is especially important in high traffic restaurants. These doors help make both customers and employees more comfortable.
- Application: Commercial
- Type: Impact Doors
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have an acrylic
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Terra Universal, Inc.
Description: particulate cleanliness Factory leak-tested with a mass spectrometer while pressurized with Helium at 1 inch of water gauge Inlet and outlet particulate (HEPA/ULPA) filters to prevent contaminants from entering or leaving the glove box chamber LCD display that provides real time monitoring of
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 31 inch
- Main Chamber Height: 45.7 inch
-
Supplier: Gilson Company, Inc.
Description: WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within
-
Supplier: Gilson Company, Inc.
Description: WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within
-
Supplier: Gilson Company, Inc.
Description: WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within
-
Supplier: Gilson Company, Inc.
Description: WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within
Find Suppliers by Category Top
More Information Top
-
http://www.separations.eu.tosohbioscience.com/NR/rdonlyres/DD2316A4-7228-420B-908A-35E724C3369F/0/M09P18A_TIM.pdf
The equipment components (shown in Fig. 1) required to successfully pack Toyopearl resins are: a pump, a pressure gauge , a level , glasses, acrylic or PEEK or stainless steel column and a packing reservoir (optional).
-
The effect of irrigation time, root morphology and dentine thickness on tooth surface strain when using 5% sodium hypochlorite and 17% EDTA
The significant finding of 60 le reduction in TSS with every 1-mm increase in the mesio-distal width of the root at the acrylic level is expected given that the strain gauges were attached to the mesial proximal surfaces.
-
Evaluation of Factors Influencing the Marginal Bone Stability around Implants in the Treatment of Partial Edentulism
It has been shown in in vivo strain gauge measurements at the abutment level that there is no difference in load transfer between identical acrylic and metal fured partial pros these^.^^ The fact that more bone loss occurred with higher abutment …
-
Lip closing pressure in disabled children: A comparison with normal children
… three parts (Fig. 3): (I) a subminiature pressure sensor (6 mm in diameter and 0.6 mm in thick- ness; PS-2KA) which employed a strain gauge transducer and was embedded … … bowl of which was leveled with acrylic resin to form a …
-
Effects of salinity and flooding on seedlings of cabbage palm (Sabal palmetto )
Maximum water level was assessed from rings of floating powdered cork left on walls of transparent acrylic tubes (crest staff gauges ) and was recorded weekly over a 9-month period (5 May 1992 31 January 1993).
-
http://www.nat-hazards-earth-syst-sci.net/10/1229/2010/nhess-10-1229-2010.pdf
It was not possible to measure volumetric strain (εvol) of dry specimens using a double cell due to limited space between specimen and acrylic outer cell or using … … ternal devices like clip gauge or LDTs due to the large shear strain levels .
-
Grainger.com
Natural Rubber Latex, Coated Gloves, Palm/Fingers, Crinkled Coating Finish, Acrylic Lining, Black/Yellow, Cuff Knit Wrist, Gauge 10, Standards ANSI/ISEA, ANSI/ISEA Abrasion Level 3, ANSI/ISEA Cut Level 2, Resists Abrasions, Dirt and 1 Pair, Varies by: Size .
-
Honeywell - Grainger Industrial Supply
Natural Rubber Latex, Coated Gloves, Palm/Fingers, Crinkled Coating Finish, Acrylic Lining, Black/Yellow, Cuff Knit Wrist, Gauge 10, Standards ANSI/ISEA, ANSI/ISEA Abrasion Level 3, ANSI/ISEA Cut Level 2, Resists Abrasions, Dirt and 1 Pair, Varies by: Size .
-
New Tokaido line
viii) Painting: Instead of the phthalic acid paint applied to the conventional narrow- gauge passenger cars, acrylic -resin paint which has longer durability was chosen. ix) Car head … … trainaccidentally hit an obstacle on the track, though the NTLhas no level crossings.
Indicates content that may require registration and/or purchase.