-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Accuris
Description: PAINT PERFORMANCE, EXTERIOR, HIGH VISIBILITY THERMOSETTING POLYESTER, URETHANE -, AND ACRYLIC POWDER COATINGS
-
Supplier: Opti-Blast, Inc.
Description: is also excellent for powder coating removal from pultruded aluminum parts, thin fiberglass components, thin gauge metals, and of course, aircraft components. T-5 Mil Spec for optimum results where surface integrity is a must!
-
-
Supplier: Budnick Converting, Inc.
Description: tesa® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress dissipation characteristics, and its temperature and weather resistance. Due to the product's
- Thickness: 0.059 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: double-sided acrylic foam tape combines very high adhesion levels with the ability to absorb and dissipate high dynamic loads. tesa® ACXplus 7042 performs well on "hard-to-bond-materials" such as powder coatings or plastic materials. Even in combinations of such materials, this
- Thickness: 0.0216 inches
- Peel Strength / Adhesion: 13.125 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Fosroc Limited
Description: Renderoc ST 05 consists of powder and polymer components The powder is added to the liquid, the mixing ratio depends on the required consistency and use. The powder consists of a blend of cements, graded aggregates and chemical additives, with a maximum grain sizes of 0.5 mm The
-
Description: fluoropolymer resins, Flurocryl provides excellent hardness, flexibility and mar resistance in a solventborne baked enamel system, equaling or exceeding the hardness of other acrylic, polyester, or urethane coatings including powder coating alternatives. Flurocryl is
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: Esprix Technologies
Description: powder paint; Additive for cosmetics foundation; Additive for water-born paint and ink. Properties True specific gravity: Acrylic type (1.19), Acrylic/styrene type (1.05) Glass transition temperature: Acrylic type (128°C), Acrylic/styrene type (105°C) Bulk density
- Applications: Coatings / Paint, Plastics / Composites
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
-
Supplier: Esprix Technologies
Description: Crosslinked Acrylic Monodispersed Characteristics Evenly sized, crosslinked acrylic powder with a particle size range of 0.8μm to 30.0μm. Mondispersed, crosslinked structure offers both heat and solvent resistance. Applications Specialty film coating applications:
- Applications: Coatings / Paint
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 350- 9482PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low surface energy applications. It is resistant to water, thermal cycling, humidity, UV,
- Adhesive: Acrylic, Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 350- 9485PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low surface energy applications. It is resistant to water, thermal cycling, humidity, UV,
- Adhesive: Acrylic, Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 350- 9485PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low surface energy applications. It is resistant to water, thermal cycling, humidity, UV,
- Adhesive: Acrylic, Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 350- 9485PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low surface energy applications. It is resistant to water, thermal cycling, humidity, UV,
- Adhesive: Acrylic, Transfer
-
Supplier: Budnick Converting, Inc.
Description: A 2.0 mil. acrylic adhesive that provides a very high bond strength to most surfaces, including excellent bond to low surface energy plastics such as polypropylene and powder coatings.
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Supplier: Esprix Technologies
Description: Acrylic Crosslinked HG Grade Characteristics Crosslinked acrylic powder with mean particle size distribution in the range of 1μm to 90μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer
- Applications: Coatings / Paint
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
- Function: Release Agent (Anti-blocking / Anti-stick)
-
Supplier: Adams Magnetic Products Co.
Description: energy, two-sided magnet can eliminate the need for adhesives during installation. MAGBond® paint is also easy to apply, dries quickly and cleans up with soap and water. Benefits • Attracts magnets with fine metal powder • Water-based acrylic latex paint makes it easy to apply and
- Coverage: 80.00000000000001 to 100 ft²
- Cure / Dry Temperature: 68 to 86 F
- Coating Material: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
- Type: Base Coat, Paint
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquastrip AL paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from ambient to 160F to remove powder coat and acrylic coating from all metal types. Aquastrip AL is fast acting and free rinsing which accommodates further
- Temperature (As Used): 160 F
- Concentration (As Used, by Volume): 50 to 100 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Stripper (Paint, Resins), Surface Treatment
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Esprix Technologies
Description: Crosslinked Acrylic Characteristics Wide dispersed, ultra high crosslinked acrylic powder with high heat resistance. Resistant to decomposition and yellowing. Excellent solvent resistance. Applications Used in the development of high-luminance, light diffusion sheets as a light
- Applications: Coatings / Paint
- Function: Dispersing Agent / Deflocculant, Release Agent (Anti-blocking / Anti-stick)
- Form & Features: Organic Chemical / Polymer
- Features: Other
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods.
-
Supplier: ASTM International
Description: prior to forming. Powder coatings applied to the exterior surface of fence components shall be polymer material: polyester or epoxy and polyester combinations. Wet coating applied to the exterior surface of fence components shall be a two-coat paint application system (one coat
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp
- Width: 0.125 to 7 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: M&P Manufacturing USA, Inc.
Description: PPAP, mill and factory certifications and 100% first articleand lot piece inspection using the latest CMMand other measuring equipment. Complex shapes Thin or thick wall Custom colors including translucent Complete secondary precision machining Assembly Finishing including Paint (Powder and
- Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Cold Extrusion, Hot Extrusion
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
Find Suppliers by Category Top
Featured Products Top
-
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
deliver coatings and expertise for: Metal or Plastic substrates Liquid or Powder Coatings Water Base, Solvent Base and UV Cure formulas Electro-Magnetic Shielding 100% Acrylics, Urethane (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
cutting, cnc bending, TIG welding, rivet Pem, flange, extrude, Industry: PC, server canbinet,solar energy chassis,communication box, medical apparatus, ATM, gambling machine, electrical control box Surface treatment: zinc plating, anodize, powder coating, painting, e-coated, electrochemical polishing, screen printing, laser engrave (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
produce??. Health and Safety Focus: We prioritize health and safety by providing coating solutions like epoxy based or powder coatings, ensuring they meet stringent safety standards without compromising on performance????. Material (read more)
Browse Lead, Tin, and Low Melting Alloys Datasheets for MarsMetal
More Information Top
-
Acrylic Surface Coatings
23 Acrylic Powder Coatings .....................................................................................................................
-
Powder Coatings
Acrylic powder coating consists of a mixture of a glycidyl-containing acrylic resin and a hydroxyl- containing acrylic resin, or an acrylic resin containing both groups; a blocked isocyanate compound; an aliphatic dibasic acid or anhydride; and at least one tin compound.
-
Thermosetting Powder Coatings
Also supplies acrylic powder coatings for coating windshield wiper blades.
-
Powder Coatings
A Pinto with an electrostaticallysprayed acrylic powder coating was on exhibit at the Powder Coating Conference at Cincinnati .
-
Particulate Products
Acrylic powder coatings based on glycidyl methacrylate (GMA) copolymers with dodecane dicarboxylic acid (DDA) as cross-linker have excellent clarity, very good flow and excellent outdoor durability.
-
Urethane Surface Coatings
There has been some switch in recent years to acrylic powder coatings , which provide superior weathering.
-
Electrostatic charge acceptance and decay of powder coating particles
The charge carried by the No. 2 White Thermoplastic Acrylic Powder coating asa function of the amount of powder deposited isgiven in Figure 6.
-
Methyl Methacrylate
Other types of coatings that incorporate MMA are modified alkyds, acrylic powder coatings and radiation-curable formulations.
-
Eco-Efficient Chemical Processes
Composition of Acrylic Powder Coating (percent .
-
Failure Analysis of Paints and Coatings Revised Edition
Acrylic powder coatings are used for applications such as appliances because of their very good detergent resistance.
Indicates content that may require registration and/or purchase.