Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Low Noise Active Mixer 4-23 GHz. The MAMX-011023 is a low noise active mixer assembled in a lead-free 1.5 x 1.2 mm TDFN 6-lead plastic package. It is used for down frequency conversion, has an ultra wideband IF bandwidth of 8 GHz, and has the LO and RF driving the
- RF Frequency Range: 5,000 to 25,000 MHz
- LO Frequency Range: 4,000 to 23,000 MHz
- IF Frequency Range: 0 to 8,000 MHz
- LO - IF Isolation: 13 dB
-
Description: ACTIVE MULTIPLIER MIXER
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 4141-52-271879 Series: UltraCMOS Packaging: Reel Frequency: 0Hz ~ 1GHz RF Type: General Purpose Part Status: Active Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-MSOP Case: 8-TSSOP,
- RF Frequency Range: 0 to 1,000 MHz
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 068051-HFA3101BZ Packaging: Tube/Rail Frequency: 0Hz to 10GHz Noise Figure: 1.7dB Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply
- RF Frequency Range: 0 to 10,000 MHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP Product overview: AD8343ARU from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- RF Frequency Range: 0 to 2,500 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 311586-SA606DK Packaging: Tube/Rail Frequency: 150MHz Gain: 17dB Noise Figure: 6.2dB RF Type: Cellular, ASK, FSK, VHF Secondary Attributes: Up Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Active Case / Package:
- RF Frequency Range: 150 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 130029-STW82102BTR Packaging: Reel - TR Frequency: 1425MHz to 1910MHz Gain: 8dB Noise Figure: 10.5dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status:
- RF Frequency Range: 1,425 to 1,910 MHz
- Features: Other
-
Supplier: TMP Pro Distribution
Description: active electronics of a single input channel is designed onto two field-replaceable electronics modules. The power supply is a plug-in assembly that can be easily field-replaced by removing 6 screws. Special care has been taken to reduce RF interference and eliminate any Pin-1 related
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Oscillator, Mixer, Discriminator, Active Filter Cellular, PCS 10.7MHz, 455kHz 16-DMP
-
Supplier: DigiKey
Description: RF IC Oscillator, Mixer, Discriminator, Active Filter Cellular, PCS 10.7MHz, 455kHz 16-DIP
-
Supplier: Rochester Electronics
Description: 825MHz to 915MHz, SiGe High-Linearity Active Mixer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: package Potential Applications Wireless Communications For active mixer, amplifier and oscillator applications in RF Front-end
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: DC-to-2.5 GHz High IP3 Active Mixer
- Input Frequency Range: 400 to 2,400 MHz
- Output Frequency Range: 70 to 425 MHz
- Conversion Gain: 7 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: the other internal RF sources to allow automated swept measurements on frequency conversion devices to be made. The sweep can be performed with modulation enabled for swept measurements of receiver immunity characteristics. High RF Output The high RF level of the individual
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Newark, An Avnet Company
Description: Silicon Manufacturer:Analog Devices; Silicon Core Number:LTC5510IUF; Kit Application Type:RF Mixer; Application Sub Type:Wideband Active Mixer; Kit Contents:Demo Board LTC5510IUF; Product Range:- RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks 'Universal Chip' design features a 4 mil diameter bond pad that is offset from the semiconductor junction
- Applications: Mixer
- Features: Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: The CHR2411 is a monolithic multifunction in K-Band which integrates a low noise amplifier and a mixer providing an IF signal from DC to 1 MHz. All the active devices are self biased on chip. The circuit is manufactured with a standard GaAs HEMT process, 0.25µm gate length, via holes
- Input Frequency Range: 22,000 to 24,500 MHz
- Output Frequency Range: 0 to 1,000 MHz
- Conversion Gain: 23 dB
- Noise Figure: 7 dB
-
Supplier: Richardson RFPD
Description: at 77GHz, the main one is for the transmission path and the auxiliary one for the receiving mixer (s) LO signal. All the active devices are internally self biased. This chip is compatible with automatic equipment for assembly. The circuit is manufactured with the P-HEMT process :
- Input Frequency Range: 38,000 to 38,500 MHz
- Input Power: 12 dBm
- Multiplying Factor: 2X
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The SE4150L is ideal for use in GPS receivers needing dual-antenna inputs. The SE4150L includes two RF inputs with integrated antenna switching and external active-antenna current detection. A high-linearity onchip LNA is used with one of the inputs, allowing the SE4150L to be
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: differential). A fully differential internal architecture, active ground noise rejection and on-chip RF filtering ensure a very high degree of noise immunity. ReTune™ Mobile provides powerful parametric equalization for optimizing speaker characteristics. Programmable dynamic range
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: ValueTronics International, Inc.
Description: averaging. The system has very high selectivity, with resolution bandwidths as narrow as 10 Hz. High selectivity allows measurements in the presence of other signals-a key advantage when measuring LO-to-RF isolation of a mixer or the return loss of an active antenna system.
- Device Type: Generator
- Features: Other
- Generator Type: Signal
-
Supplier: TelephoneStuff.com
Description: Continuously Variable Polar Pattern Condenser Boundary Microphone with Active LED is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and
- Application: Security / Paging
-
Supplier: Rohde & Schwarz USA, Inc.
Description: characterization of active and passive RF components Fast embedding/de-embedding for impedance matching using virtual networks Mixed-mode S-parameters for balanced DUT characterization Redefined S-parameters for flexible test setup configuration Extensive analysis functions for
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: Visual Sound, Inc.
Description: Setup and Environment Scan functions automatically analyze the local RF environment, find usable frequency groups, and sets frequencies. The optional HUB 4000 Q integrates the SR 4500 into a HiQnet™ system. With the PC control software System Architect™ setting up and monitoring highly
- Features: Wireless Microphone
-
Supplier: ValueTronics International, Inc.
Description: TRL, TNA and TOM-X Specifications Frequency Range: 20 kHz-8 GHz High measurement speed: <125 μs/point Fast IEC/IEEE bus: <15 ms High frequency resolution: 10 μHz Short calibration times: <20 s Large display: active 26 cm color LCD Integral Test Set: S-Parameter Source Frequency Resolution:
- Frequency Range: 8,000,000 kHz
- Impedance: 50 Ohms
Find Suppliers by Category Top
Featured Products Top
-
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
The MM1A-0832HPSM is a versatile, broadband double balanced mixer featuring an integrated LO driver amplifier, which allows for operation with LO powers as low as -6 dBm. Unlike traditional industry solutions using discrete packages, Marki Microwave’s co-packaging utilizes optimal die technology for the amplifier and mixer functions, eliminating the need for a separate amplifier and mixer interface. (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer covering 18 to 86 GHz. It delivers low 8 (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
Marki Microwave’s first GaAs MMIC balanced harmonic mixer features excellent 18 dB conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MMH-35120H utilizes the third harmonic of the LO for mmWave frequency conversions and provides a low-cost method of LO generation. Available as wire bondable die or connectorized module. (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using (read more)
Browse RF Frequency Converters Datasheets for Qorvo -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. here today announced three new mixer chips, based on a silicon germanium (SiGe) process technology. The SMDI STM-1116, STM-2116 and SRM-3116 active transmit mixers are geared for the 800-MHz to 2.5-GHz frequency bands. The devices include on-chip radio-frequency (RF), intermediate-frequency
More Information Top
-
Microelectronics, Electromagnetics and Telecommunications
This paper proposes an active RF mixer design, wherein MOS transistors are biased in weak-inversion region.
-
Generation of low jitter single mode ultrashort optical pulse at arbitrary repetition rate
The double balanced Gilbert mixer is an ideal circuit topology for active RF mixer designs because of the good port-to-port isolations and the small chip size [1].
-
5.2 GHz high isolation SiGe BiCMOS CMFB Gilbert mixer
The double balanced Gilbert mixer is an ideal circuit topology for active RF mixer designs because of the good port-to-port isolations and the small chip size [1].
-
RF / Generators / RF Signal Generators / Software
MixNV - Active RF Mixer / RF Signal Generator .
-
RF / Oscillators
MixNV - Active RF Mixer / RF Signal Generator .
-
An ISM 2.4 GHz low power low-IF RF receiver front-end
…medical band under TSMC 0.13 m CMOS technology; it comprises a low noise amplifier (LNA) which uses an added gate–source capacitor for low power performance and a dual-converter composed of a single-balanced active RF mixer and double-balanced passive…
-
Linear Technology Launches Downconverting Mixer For 3G And WiMAX Basestations
Milipitas, CA -- The LT5557, a new high-linearity, 3.3V, downconverting active RF mixer from Linear Technology extends bandwidth capability to cover 3G and WiMAX basestation frequencies to 3.8 GHz.
-
High performance GaInP/GaAs HBT radio frequency integrated circuits at 5 GHz
The micromixer proposed by Gilbert [8] [9] is an ideal circuit topology for active RF mixer designs.
-
General purpose RFICs using 0.35 um SiGe BiCMOS technology
The micromixer proposed by Gilbert [2][3] is the ideal circuit topology for active RF mixer designs.
-
A monolithic CMOS L band DAB receiver
Then the signal is down- convertedto about 160MHzby active RF mixers and then to 1.5MHz by passive IF mixers.
Indicates content that may require registration and/or purchase.