-
Potentiometers, Rheostats, and Trimmers - Potentiometers, Variable Resistors -Trimmer PotentiometersSupplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Passive Product Category: Potentiometers, Variable Resistors -Trimmer Potentiometers Package: Box Product Status: Active
- Potentiometer Type: Digital Potentiometer
-
Potentiometers, Rheostats, and Trimmers - Potentiometers, Variable Resistors- Trimmer PotentiometersSupplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors- Trimmer Potentiometers Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Resistance (Ohms): 1 kOhms Adjustment Type: Top Adjustment Resistive Material: Cermet Mounting Type: Through
- Resistance Range: 1,000 ohms
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Mounting / Packaging: Through Hole
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±10%
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sfernice Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Series: 534 Packaging: Box Tolerance: ±5% Mounting Type: Panel Mount Product Status: Active
- Tolerance: 5 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Radwell International
Description: TRANSIENT SUPPRESSOR, 277-500V, VARIABLE RESISTOR, FOR CL CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fargo Controls, Inc.
Description: Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: ValueTronics International, Inc.
Description: each Marker band set (2 each of 5 colors) - 1 each Accessory kit (solder-in differential probes TDP4000) containing Adapter, resistor/wire - 2 each Wire assembly w/ 0.02 diameter - 10 each Wire assembly w/ 0.008 diameter - 10 each 10 Ω resistor w/ 0.02 diameter wire - 10 each 10 Ω
- Bandwidth: 4,000 MHz
- Probe Type: Differential
-
Supplier: Microchip Technology, Inc.
Description: optimized for switching applications. Additional Features High Current &>200V>100msec Used as a variable power resistor Soft start application (limit surge currents) Linear amplifier circuit Active loads above 200 volts such as DC dynamic loads for testing power supplies,
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: optimized for switching applications. Additional Features High Current &>200V>100msec Used as a variable power resistor Soft start application (limit surge currents) Linear amplifier circuit Active loads above 200 volts such as DC dynamic loads for testing power supplies,
- Features: MOSFET
-
Supplier: Cole-Parmer
Description: active mA measurement and actual primary variable readings.
|The DPI-620-IS multifunction calibrator now incorporates a fully featured HART® communicator which surpasses market leading communicators in functionality, ease of use and upgrade support. A single handheld device can now- Calibrator Style: Battery Powered
-
Supplier: Cole-Parmer
Description: active mA measurement and actual primary variable readings.
|The DPI-620-IS multifunction calibrator now incorporates a fully featured HART® communicator which surpasses market leading communicators in functionality, ease of use and upgrade support. A single handheld device can now- Calibrator Style: Battery Powered
-
Supplier: Infineon Technologies AG
Description: integrated circuit Four independent channels Output current programmable with 11 bit resolution Current range = 0 to 1.2A (typ.) with a 0.2Ohm sense resistor Resolution = 0.78125 mA/bit (typ.) with a 0.2Ohm sense resistor +/- 2% full scale error over temperature when autozero is used
-
Supplier: Renesas Electronics Corporation
Description: regulator, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr To boost battery life, the ISL6264 supports PSI_L for deeper sleep mode via automatically enabling different
- Output Voltage (Volt): 0.375 to 1.55 volts
- Input Voltage (VIN): 5 to 24 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias
- Output Current: 5 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: accuracy at IC test Simplifies module calibration Active Recirculation Reduces power dissipation Enables integration Enables HS/LS Configuration Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant current controlled solenoids like Idle Speed
-
Supplier: Infineon Technologies AG
Description: current accuracy at IC test Simplifies module calibration Active Recirculation Reduces power dissipation Enables integration Enables HS/LS Configuration Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant current controlled solenoids like
-
Supplier: Renesas Electronics Corporation
Description: patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional multi-phase buck regulator, the Rsup3/sup Technology™ has faster transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load
- Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Rockwell Automation has incorporated two more PowerFlex® variable frequency drives (VFDs) into (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
(ON), transforming the device into a variable resistor that adjusts exponentially with VIN. This ensures that each supercapacitor in a series is balanced within specified voltage and current limits. For example, applying a VIN of 2.50V results in an IOUT of 1µA. Increasing VIN by 100mV to 2.60V (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Output Current IOUT = IDS(ON), effectively configuring the device as a variable resistor that exponentially adjusts with VIN. This capability ensures that each supercapacitor in a series is balanced within its specified voltage and current limits. For instance, applying VIN = 2.70V results in (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Monolithic distributed amplifier with active control schemes for optimum gain and group-delay flatness, bandwidth, and stability
To solve this problem, an active variable resistor is proposed as the gate-line termination load.
-
Practical AVR Microcontrollers
Inside the servo motor the positional sensor is provided by a potentiometer (a rotary action variable resistor —see Appendix A).
-
A distributed amplifier with 12.5‐dB gain and 82.5‐GHz bandwidth using 0.1 μm GaAs metamorphic HEMTs
In this work, the fixed thin film resistor at the gate of CG-FET of cascode FET was replaced with active variable resistor , so that its value can be adjusted after chip fabrication as shown in Figure 1 [7].
-
A wide dynamic range continuously adjustable CMOS current mirror
Attempts have also been made to develop a CMOS adjustable current mirror by degenerating the source terminal of the mirror transistor using a variable active resistor [6], [7], where a single MOSFET biased in the triode region was used as the variable …
-
Countably Infinite Nonlinear Time-Varying Active Electrical Networks
Limb analysis is extended to the case where nonlinear time- varying active resistors , inductors, and capacitors are allowed in the network.
-
30 Arduino Projects for the Evil Genius, Second Edition > More LED Projects
We can use this to detect the position of a control knob by connecting a variable resistor acting as a potential divider to our analog pin.
-
Chaotic dynamics of a Chua’s system with voltage controllability
Fig- ure 4 shows a MOS-based variable active resistor .
-
Arduino Essentials
We should always try to select a protection resistor of a value lower than the main variable resistor; this way, the main voltage drop will be placed just in the variable resistor acting as a sensor, that is, the photocell in our …
-
Encyclopedia of Lubricants and Lubrication
A full bridge with four variable resistors acting simultaneously is equivalent to a 4/3-way valve, as shown previously in Fig. 2.
-
Non-Linear Feedback Neural Networks
In very large scale integration (VLSI) realizations, a variable resistor acting as a weight can be implemented as a cir- cuit employing two MOSFETs.
Indicates content that may require registration and/or purchase.