Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - CONVERTER TDCQFN40 W/ FIRMWARE
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - CONVERTER TDCQFN32 W/ FIRMWARE
-
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - CONVERTER TDCQFN32 32-VFQFN EXPOSED PAD
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - CONVERTER TDCQFN40 SPI, UART, PULSE, QFN40
-
Supplier: JBC Technologies, Inc.
Description: Often referred to as “mounting tapes,” double coated foam tapes, such as those available from 3M, Avery, and Tesa, are ideal for gap filling and vibration mitigation. These tapes are lower in strength and less expensive than acrylic foam tapes and are suitable for a
- Features: Double-Sided Adhesive
- Backing: Foam
- Adhesive: Transfer
-
Description: Product Specifications Liner 60# SCK Liner Side Adhesive Thickness 1.2 mils Adhesive Acrylic Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 1.2 mils Features High tack, medium peel adhesive. Bonds well to ABS, PC, LDPE, and HDPE. Conformable. 60# SCK liner
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Description: Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes
- Thickness: 0.003543307086614173 to 0.0066929133858267716 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F300 EL Automatic Tape Slitter is the ideal entry level log slitting machine for distributors & converters of adhesive and double sided adhesive tapes, PVC, dielectric & vinyl tapes, foam tapes, textiles & non-woven materials,
-
Supplier: DigiKey
Description: Heat Sink DC/DC Converter Aluminum Top Mount, Extrusion
- Thermal Resistance: 3.66 °C / W
- Mounting: Adhesive / Tape
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: Henkel Corporation - Electronics
Description: Bond-Ply 660P is a thermally conductive, electrically insulating, double sided pressure sensitive adhesive tape.The tape consists of a high performance, thermally conductive acrylic adhesive coated on both sides of a Polyimide film. Use Bond-Ply 660P in applications to
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Your benefits Thermal impedance 0.52°C-in²/W (@50 psi) High bond strength to a variety of surfaces Double-sided, pressure sensitive adhesive tape High performance, thermally conductive acrylic adhesive Can be used instead of heat-cure adhesive, screw mounting or clip
- Industry: Electronics
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2L 350 Twin-Blade Multi-Shaft Log Slitters are the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated & transfer tapes, foam tapes, polyester tapes, fabric reinforced
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 4L 400 Four Shaft Twin Blade Automatic Lathe Slitter is the ideal automatic slitting solution for high capacity converting of various adhesive and non-adhesive tapes including double coated & transfer tapes, foam tapes, polyester tapes, fabric
-
Supplier: Henkel Corporation - Electronics
Description: adhesive More cost-effective than heat-cure adhesive, screw mounting or clip mounting Applications Mount LED assembly to troffer housing Mount LED assembly to heat sink Mount heat spreader onto power converter PCB or onto motor control PCB Mount heat sink to BGA graphic
- Industry: Electronics
-
Supplier: Manufacturers Supplies Co.
Description: as the machine of choice for manufacturers & converters of self-adhesive tapes, single & double sided tapes, die cut tapes, glue dots, foams & laminated foams (open & closed cell), rubber & silicone rubber, converters in the transportation industry
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: Quantaflex Printed Electronics Inc.
Description: adhesives, foams and other materials that we use to build your custom part. But our capabilities go way deeper than that. Click through and explore how ABLE's deep expertise around materials, adhesives and machine processes unite to create the best job plan.
- Applications: Adhesives / Tape, Insulation
- Processes: Assembly, Cutting, Die Cutting, Laminating, Printing, Slitting, Specialty / Other, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Plastic
- Features: North America, Southwest US Only, United States Only
-
Supplier: Argent International, Inc.
Description: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions - for over 40 years! Our commitment to manufacture products of the highest quality has been fundamental to our success.
- Applications: Adhesives / Tape, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Rope / Cable, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire Cloth / Screen
- Processes: Assembly, Coating, Cutting, Die Cutting, Finishing, Flattening / Straightening, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Textile / Fabrics
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
-
Supplier: Boyd
Description: thermal spreading & insulation, EMI function, electrical insulation and cushioning performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Isabellenhutte USA
Description: Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting: conductive adhesive Resistor with Kelvin connection AEC-Q200 qualification RoHS 2011/65/EU compliant
- Resistance Range: 0.01 to 0.08 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Henkel Corporation - Electronics
Description: Bergquist Bond-Ply 400 is an un-reinforced, thermally conductive, pressure sensitive adhesive tape. The tape is supplied with protective topside tabs and a carrier liner. Bond-Ply 400 is designed to attain high bond strength to a variety of “low energy” surfaces, including many
- Industry: Electronics
-
Supplier: JBC Technologies, Inc.
Description: we offer both quality parts and creative solutions. Turn to JBC for: Electrical insulators Filter media Rapid testing media Skin contact tapes and foams Pharmaceutical filtration components Thermal management materials Conductive adhesives Medical device adhesives Bonding &
- Services: Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Foam Fabrication, Plastic Fabrication, Welding and Fabrication
- Industry / Application: Medical / Health Care
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Boyd
Description: with your design team to solve complex manufacturing and assembly problems that reduce your overall costs. As a precision converter, Boyd solves complicated design and performance challenges through deep material selection expertise, innovative manufacturing technologies and easy-to-integrate
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Die Cutting, Laminating, Specialty / Other
- Materials: Foam / Porous Materials, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: JBC Technologies, Inc.
Description: Flexible Materials Converting JBC Technologies is a flexible materials converter that provides innovative die-cut solutions to leading manufacturers. Customers benefit from our diverse processing capabilities that include precision die-cutting, laminating, slitting, surface treating,
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
Find Suppliers by Category Top
Featured Products Top
-
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink formulations and performed rigorous testing (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
Electronics Inc. was formed from the knowledge and processes of a successful commercial printing company, which operated for over 37 years. We are now joined at the hip with Able Industrial Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
, which operated for over 37 years. We are now joined at the hip with Able Industrial Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
the hip with Able Industrial Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
Budnick Converting Acquires Evans EVCO FOR IMMEDIATE RELEASE Columbia, IL - July 1, 2024 - Budnick Converting, Inc., a leading specialty tape and foam materials converter, announced as of July 1, 2024, the asset purchase of (read more)
Browse Converting Services Datasheets for Budnick Converting, Inc. -
cubic foot corporate facility with 25 associates. They also are a converter of foam tapes and other bonding materials. The Challenge Titan purchases large "logs" of foam tape with a self-adhesive backing and slits them into narrower widths to meet their (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
-to-skin adhesives and specialty materials are used to develop solutions like stress monitors, diagnostic strips, probe cover and conductive pads. Renewable Energy: To have sustainable and long lasting energy gadgets, we offer dielectric tapes, butyl seals (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Adhesive Tape Converters Play An Important Role In Adhesive Tape Applications
Converting specialists combine adhesive tapes with materials such as polyesters, foams and felts to develop highly specialized products. The converting process also involves cutting these custom adhesive tape products to precise specifications.
-
Protecting Adhesive Tape Systems from Static Electricity (.pdf)
Pressure-sensitive adhesive (PSA) tapes are prone to the buildup of electrostatic charges. High levels of electrostatic charges can be dangerous, and moderate levels can permanently destroy the adhesive system, fouling and jamming production processes and damaging finished products
-
Precision Die-Cutting Medical-Grade/Stick-to-Skin Adhesive Tapes from 3M, Berry Global, and DermaMed
Your specialty applications require medical-grade and stick-to-skin PSA tapes. You need a materials converter that knows how to process them. JBC can transform these unique tapes into your custom solutions.
-
Specialty Materials for Precision Die Cutting: A Manufacturer Q&A Compendium
Let's learn more about the specialty materials we die-cut every day in this vendor Q &A compilation from our Converters Corner blog featuring adhesive tapes, flexible graphite, PVC foam, and insulation.
-
Controlling Static: Alternatives to Tinsel (.pdf)
Converters of non-conductive web surfaces, such as pressure sensitive adhesive (PSA) tapes, need to be constantly vigilant in controlling static electricity. High levels of electrostatic charges can be dangerous, and moderate levels can permanently destroy an adhesive system, cause fouling
-
Glossary
Argent International, Inc., a 3M Preferred Converter, has specialized in designing, fabricating and distributing a wide variety of custom adhesive and die-cut solutions for over 40 years!. Through a wide variety of converting technologies, we offer a diversity of products, ranging from simple die
More Information Top
-
Low-cost wideband antenna arrays on glass substrate for ism band applications
2009) Budnick Converting – TapeInfo/ Adhesive Tapes Converter .
-
Double-coated adhesive tape - silicone on one side, acrylic on the other
A double-coated adhesive tape for converters and OEMs that features a silicone pressure-sensitive adhesive (PSA) on one side and an acrylic PSA on the other is being introduced by Tyco Adhesives of Norwood, Massachusetts.
-
CR4 - Thread: T. Yadav (Executive R&D)
You might be interested in: Tape Dispensers and Tape Dispensing Machines, Network Media Converters , Adhesive Tapes .
-
Handbook of Adhesives and Sealants, Second Edition > MAJOR TRENDS IN TECHNOLOGY AND MARKETS
Both elements are important to adhesive manufacturers and tape converters .
-
3M’s new silicone laminating adhesive tapes solve the problem of bonding to silicone and other hard-to-bond substrates
3M, has used its continuous innovation and creativity to develop and introduce three new lines of 3M silicone laminating adhesive tapes , giving OEMs and converters the ability to achieve high bond strengths to silicone, one of the hardest to bond surfaces because …
-
Innovative High-Speed Coating System From Dow Corning Sets New World Speed Record
The symposium, entitled "Setting New Standards," was designed to give adhesive tape and pressure sensitive label converters , coaters and laminators a preview of future high-speed production possibilities.
-
Experimental Results on a Millimeter Wave Microstrip Down-Converter (Correspondence)
wave down- con- verter was built utilizing adhesive -backed cop- per tape for the microstrip circtdt construction.
-
Guided Waves in Limit Cases of Microstrip (Correspondence)
wave down- con- verter was built utilizing adhesive -backed cop- per tape for the microstrip circtdt construction.
-
Addition‐cured silicone adhesive technology: Vinyl silicone crosslinker
To these precompounded silicone PSAs, the com- pounders and converters are given limited formu- lational flexibility in the design of adhesive tape properties.
-
Controlling Static: Alternatives to Tinsel (.pdf)
From Adchem Corporation Converters of non-conductive web surfaces, such as pressure sensitive adhesive (PSA) tapes , need to be constantly vigilant in controlling static electricity.
Indicates content that may require registration and/or purchase.