-
Supplier: Sunnen Products Company
Description: Recommendation:2.2 – 3 kW (3 – 5 HP) FEATURES & BENEFITS Remote feed permits the operator to expand the stones at any time while the hone head is running in the bore, as well as when the hone is stopped. The operator controls the amount of stone expansion and the honing pressure by braking
- Outer Diameter (OD): 10.0000054 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
-
Supplier: Sunnen Products Company
Description: and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for
- Power: 8.04132230941692 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Rottler Manufacturing
Description: tool support and rigidity. Fast hole geometry correction with minimal stock removal. Aggressive stock removal from .004 to .012 per minute. Speed - Minimize your machining times with Rottler's efficient honing system. The benefits include: Simple fixturing for a wide variety of work
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
-
Supplier: TelephoneStuff.com
Description: Adjustable tool makes short work of cutting and stripping operations. Features: - Simply dial desired wire size for fast, easy stripping - Finely honed nose cutter easily gets into tight areas - Wire gauge dial sets stripping dies to proper size, helps prevent nicked wire - Black-oxide
- Tool Type: Stripper
-
Supplier: Sunnen Products Company
Description: protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with
- Power: 29.48484846786204 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: SPECIFICATIONS Diameter Range (I.D.): 4 – 20 mm (0.15 – 0.79 in) Diameter Range (O.D.): Dependent upon workholding options Servo Spindle Motor: .75 kW (1 Hp) Servo Stroke Motor: 2,17 kW (2.9 Hp) FEATURES & BENEFITS 100 percent process control with tool overload protection One piece base
- Power: 1 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: TelephoneStuff.com
Description: Self-Adjustable tool makes short work of cutting and stripping operations. Features: - Simply dial desired wire size for fast, easy stripping - Finely honed nose cutter easily gets into tight areas - Wire gauge dial sets stripping dies to proper size, helps prevent nicked wire -
- Tool Type: Stripper
-
Supplier: Air Compressors Direct
Description: Specifically Designed For Body Shops & General Vehicle Repair •General purpose, non-reversible drill that's fast: 2,800 RPM •Excellent for drilling, honing, reaming, and hole sawing •Weighs less than 2 pounds; fits in tight spaces with ease Compact And Lightweight Planetary Gearing With Brass
- Type: Pistol Grip
- Power: Pneumatic Tools, Power Tools
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax ultrasonic tools with appropriate adapters and clamp tool
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: Precision Surfacing Solutions
Description: tilting points Dressing tool feed motion is electromechanical with infinitely variable control of feed motion speed Totally enclosed working space Stable foundation plate Adjustable slideways Cooling lubricant feed through the centre of the grinding spindle Integrated measurement
- Power: 29.484848467862 to 60.3099173206269 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools), Single Sided / Disc
- Automation: None / Manual
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
-
Supplier: Precision Surfacing Solutions
Description: advantages over traditional processes. The polishing/lapping process is fully programmable in auto or manual mode with adjustable stroke, oscillation and reciprocation producing an infinitely variable motion ensuring the work piece never follows the same path which eliminates problems
- Power: 5.36088153961128 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
Supplier: Precision Surfacing Solutions
Description: The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical reduction gearbox is
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
More Information Top
-
Using less gas and oil to get where you're going - environmentalresearchweb
The honing tool adjusts its shape based on these calculations, thereby altering the profile of the bore hole so that motions of the piston are perfectly smooth later on when the engine is running, preventing excessive friction.
-
CERAMIC ABSTRACTS
Adjusting means for honing tools .
-
ZASMHBA0002184
Each block was held securely so that it could resist torsional forces from the honing tool , but adjustment of clamping force was critical because excessive force would distort the block.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINING PROCESSES AND MACHINE TOOLS
The tool consists of several honing stones adjustable at a given radius or forced outward by springs or a wedge forced mechanically or hydraulically and is given a reciprocating (25 to 40 per min) and a rotating motion (about 300 r/min) in …
-
Metal Matrix Composites
During the use of double honing tools , a ma- chine with adjustable , variable rotary rate is suggested.
-
Development of a honing process for the combination machining of hardened axisymmetric parts
The load on the honing stones is adjusted by the stress between the honing tool and the workpiece, which is depending on the infeed and cutting velocity.
-
Of economy and operation
groger Klar visual-eye protection which secures the worker from spark and abrasive fragmentation and solid adjustable tool supports scheiben.
-
The theory of optimum currency areas, trade adjustment, and trade
Even if the marginal cost should be negative over a range--because of a certain honing of the exchange rate instrument as an adjust- ment tool at first--this cost will still rise (i.e., become less negative) as worse part- ners …
-
CERAMIC ABSTRACTS
… 4 2 5 (1931).-Excessive wear on piston rings is overcome and the time required to run in internal combustion engines is lessened when the cylinders are honed smoothly and exactly by … … usc of rotating and adjustable tools with a quick up …
-
Selected abstracts of metalworking literature January–June 1983
During honing the tool makes one pass, expansion honing the bores and using adjustable stops and expansion plates to set different expansion limits for each bore.
Indicates content that may require registration and/or purchase.