-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY
- Features: Diaphragm Valves, Regulators, Threaded
- Media: Hydraulic Fluid
-
Description: TESCOM™ 54-2000 Series pressure reducing regulator is suitable for 10,000 PSIG [690 bar] inlet and outlet hydraulic applications. Segregated and captured vent allows for convenient downstream pressure reduction adjustments. Hardened stainless steel seat and stem provide
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
-
Supplier: Barksdale Control Products
Description: Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, adjustable orifice, pressure-compensated, manually-operated hydraulic flow regulating valve (restrictive type).
- Valve Size: 0.625 to 1 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge.
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
- Features: Cartridge / Manifold Valves, Electric, Regulators, Steel, Threaded
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pressure-compensated, non-adjustable flow regulator, intended for use in fixed displacement hydraulic circuits requiring partial pump flow diversion on a priority basis.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: HAWE North America Inc.
Description: The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another
- Pressure Rating: 1,885.4901 to 7,251.885 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Manual / Hand, Regulators, Steel
- Media: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, adjustable, pressure-compensated, restrictive-type hydraulic flow regulating valve.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Features: Cartridge / Manifold Valves, Electric, Regulators, Steel, Threaded
-
Supplier: Eaton Hydraulics Group
Description: Proportional Pressure Valves Eaton’s dependable proportional pressure valves offer superior hydraulic system solutions for a variety of machinery, processing and testing applications. Complete with on-board ramp adjustment, superior moisture resistance and valve enable for
- Pressure Rating: 5,000 psi
- Media: Hydraulic Fluid
- Features: Regulators
-
Supplier: Continental Hydraulics
Description: bar) pressure. The valve is normally open passing hydraulic fluid freely from P to P1 until the control port pressure reaches the pressure setting. The valve will shift to deliver just enough flow to maintain the controlled pressure. The valve will divert flow to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3
- Controlled Pressure Range: 285 to 430 psi
- Features: Cartridge / Manifold Valves, Regulators, Spool Valves
-
Supplier: Radwell International
Description: FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, MAX FLOW = 50 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 11.4 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = B, METER OUT, MOUNT = M8, DESIGN # 20. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves, Control Valves
-
Supplier: Continental Hydraulics
Description: direct pressure regulator governor spring for fast on/off response. The pump group is complete with hydrostatic axial compensation distribution plates that improve the volumetric efficiency and reduce wear of the components. The pressure regulator adjustable load
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Allows operating a single clamp, or group of clamps, at a lower pressure than the rest of the fixture. Can be used to finely adjust the clamping force of selected components while keeping others at full pressure. Great new design can be used on pallet fixtures disconnected from a power
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 inch
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressures into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow
- Number of Ports/Ways: 2
- Pressure Rating: 232.06032 psi
- Media Temperature: 176 F
- Features: Cold Water, Hot Water, Mechanical Device, Regulators, Threaded
-
Description: 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless if the unit is spring, air or dome loaded. This reduction of
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 6.7
- Media Temperature: -40 to 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Pump Type: Hydraulic Pumps
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 9.8
- Media Temperature: -40 to 250 F
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1/2 gallon fiberglass and aluminum reservoir is
- Capacity: 0.5 gallons
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. The 1 quart fiberglass and aluminum reservoir is designed
- Capacity: 0.25 gallons
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1 gallon fiberglass and aluminum reservoir is
- Capacity: 1 gallons
-
Supplier: Mile-X Equipment, Inc.
Description: front mounted flow control valve. Cut almost any metal or other hard material - four blade speeds and infinitely adjustable blade pressure. Hydraulic fee Low voltage controls with thermal overload and E-stop for emergency stop and start situations. Enclosed guarding for step
- Cutting Capacity: 14 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mountz, Inc.
Description: use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pressure control needs aren’t one-size-fits-all. Where does simple, set-and-forget regulation make sense, and where can real-time electronic adjustment improve performance? Check out this quick video or read the article to learn how mechanical and electronic pressure regulators compare in controllability, accuracy, dynamic response, and system integration. (read more)
Browse Pressure Regulators Datasheets for Clippard -
Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
hydraulic systems in extreme environments Precise Technical Specifications: Inner diameter 25.8mm, outer diameter 35.3mm, working pressure 8.8MPa, minimum burst pressure 35.2MPa, minimum bend radius 300mm, balancing transmission efficiency and installation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
For applications where downstream pressure must remain steady but real-time electronic adjustment is not required, Clippard's mechanical regulators offer a dependable set-and-forget solution: • Smooth manual adjustment • Compact designs for easy integration • Straightforward installation and operation (read more)
Browse Pressure Regulators Datasheets for Clippard
More Information Top
-
Requirements and Measurement Methods of Catalytic Converters for Petrol Vehicles.
Adjust the hydraulic pressure regulator in the water-quenching tank so the water flow pressure is (172 ± 14) kPa.
-
Macroencapsulation of mixed waste debris at the Hanford Nuclear Reservation -- Final project report by AST Environmental Services, LLC
While the heater plate is coming up to operational temperature, the Fusion Specialist makes the appropriate adjustments on the hydraulic pressure regulators used to control the facing pressure, heating pressure, and fusing pressure.
-
Oil hydraulic system
Firm font Bosch: radial piston pump with adjustable and hydraulically drivable pressure regulator 126.
-
Acceptance test report for core sample trucks 3 and 4
ENSURE proper adjustment of the ram hydraulic pressure regulator set point.
-
Fluid Bearings Used In Rotating Tension Rings
area of the seal produces a force against the Adjust the nitrogen regulator to apply hydraulic pressure from the accumulator .
-
Automotive Mechatronics
The flat-seat-type pressure regulator is there- fore essentially an adjustable pressure limiter with a hydraulic control function.
-
Operational Issues Related to 120Ksi YS Tubing
The adjustable pressure regulator allows the operator to increase or decrease the hydraulic pressure for a particular size and grade of coiled tubing.
-
Experimental Determination of the Effect of Pressure on Fluid Loss for Linear and Crosslinked Fracturing Fluids
Pressure was maintained by an adjustable backpressure regulator that sends excess hydraulic fluid back to the pump reser- voir.
Indicates content that may require registration and/or purchase.