-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, SIZE 10, DIRECT OPERATED, SLEEVE W/ HEXAGON ADJUSTMENT, W/ PROTECTIVE CAP, 150 BAR, INTERNAL OIL SUPPLY, EXTERNAL OIL RETURN, W/O CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
- Pressure Rating: 0 to 1,015.2639 psi
- Features: Check Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: Series 530C Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a bronze body construction with NPT threaded male inlet and
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Watson McDaniel Company
Description: pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve
- Valve Size: 2 inch
- Controlled Pressure Range: 5 to 35 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
-
Supplier: Watts
Description: Series LF530C Lead Free* Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a Lead Free* brass body construction with NPT
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Atos North America
Description: REM are double stage pressure relief valves with balanced poppet and SAE flange connection, designed to operate in oil hydraulic systems. They can be directly mounted with SAE flange attachments on the pumps outlet ports and, in particular, on the PFE pumps. In standard
- Valve Size: 0.75 to 1.25 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Connection Description: Bolt Flange
-
Supplier: Atos North America
Description: AGAM are double stage pressure relief valves with balanced poppet, designed to operate in oil hydraulic systems. In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by a cap in the cover.
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
Supplier: Atos North America
Description: HMP are direct operated pressure relief valves. HM and KM are double stage pressure relief valves with balanced poppet. The pressure adjustment is operated by loosening the locking nut and turning the screw protected by cap. Optional versions with
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Media: Hydraulic Fluid
-
Supplier: General Pump
Description: Adjustable Reduced Pressure Unloader General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.375 inch
- Pressure Rating: 3,200 psi
- Controlled Pressure Range: 3,650 psi
- Number of Ports/Ways: 3
-
Supplier: General Pump
Description: Trapped Pressure Unloader, Adjustable General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.375 inch
- Pressure Rating: 3,200 psi
- Controlled Pressure Range: 3,650 psi
- Number of Ports/Ways: 3
-
Supplier: General Pump
Description: Direct Mount Control Set Unloader For EZ, 47, 60 and 63 Series Pumps, With 2.1 MM Injector General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,200 psi
- Controlled Pressure Range: 3,650 psi
- Number of Ports/Ways: 4
-
Supplier: Qualitrol Company, LLC
Description: Medium Pressure Relief Device (MPRD) is designed for over-pressure conditions on oil filled transformers, load tap changers, and other related electrical apparatus. Features Uniquely designed tip/side gasket that seals under repeated operations Up to 2 switches for alarm
- Media: Gas
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: relief valve prevents an overpressure condition when testing hydraulic components by allowing the oil to bypass the load valve at a pre-determined set pressure. Includes: Inline flow meter with reverse-flow Adjustable load valve with safety
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Atos North America
Description: HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG ae direct, three way valves; KG are double stage, three way valves; JPG are double stage, two way valves. Pressure adjustment is operated by
- Valve Size: 0.9842525 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Clippard
Description: There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Oil-Rite Corp.
Description: one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. A brass flow switch adjustable from 1 to 6
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: ensure fluid flows in only one direction. · A bypass relief valve located near the system outlet used to set system output pressure, adjustable from 30 to 100+ PSI. · A stainless steel pressure gage located near the system outlet, displaying 0-160 PSI. · A 5”
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system
- Environmental Properties: Pressure / Vacuum
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle &
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Mi-T-M Corporation
Description: adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi -
- Water Jet Pressure: 4,000 psi
- Power: 16 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls
-
Supplier: Beamex Oy Ab
Description: with an adjustable volume control providing fine-tuning of generated pressure. The PGXH can be equipped with an optional relief valve providing adjustable over pressure protection in different ranges. Standard: Carrying case. High pressure hose with
- Maximum Discharge Pressure: 0 to 10,000 psi
- Discharge Size: 0.125 inch
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Supplier: Higher Power Supplies, Inc.
Description: maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not apply to malfunctions caused by fault or negligence or improper use. Standard
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Bijur Delimon International
Description: Application A single action manual piston pump used to actuate fixed output positive displacement oil injectors. The unit can be used with series ZJB, ZMB, ZT and SJMinjectors. The pump incorporates an internal maximum pressure relief valve and a flow control valve
- Capacity: 0.264172 gallons
- Operating Pressure: 290 psi
- Features: Adjustable Volume, Integral Filter
- Application: General Purpose
-
Supplier: ASTM International
Description: Back Pressure 9.4 Blowby 9.5 Crankcase Pressure 9.6 Oil Pressure at the Oil Pump Outlet 9.7 Oil Pressure at the Engine Oil Filter 9.8 Carburetor Inlet Air Pressure 9.9 Intake Manifold Vacuum 9.10 Rocker Cover Coolant Pressure 9.11
-
Supplier: Cole-Parmer
Description: pressure transmitters, transducers, relief valves, or similar instrumentation. The rugged and reliable design of these pumps and the fine adjustment controls added to their design provides a low cost way to verify the performance of pressure instrumentation. Pumps can be
- Features: Other
-
Supplier: Prince Manufacturing Corp.
Description: must be specified with model number, see below. The PRINCE model RD-400R provides the same function as described above with the addition of a built in pressure relief for the priority port only. This relief is internally adjustable and requires a separate line to tank.
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
Find Suppliers by Category Top
Featured Products Top
-
power source. In a typical nitrogen blanketing system, the NGP nitrogen supply valve works together with the GBV nitrogen release valve and breather valve. When tank pressure rises above the set value, the nitrogen supply valve closes and excess pressure can be released. As tank pressure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
inlet pressure exceeds the set value. It differs from an over-pressure relief valve in that the over-pressure valve is only intended to open when the contained pressure is excessive, and it is not required to keep upstream pressure constant. They differ from pressure reducing regulators in that the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Cable Glands Datasheets for Conax Technologies -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Enhanced Safety Design: Features pilot-operated valves and nitrogen sealing system for safe pressure relief and refilling (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Study on visual modeling and simulation platform of hydraulic system based on bond graph
overlapped length (X=0.14CM), initial oil pressure (P=60N/CM2 ), relief valve adjustment oil pressure (P=300N/CM2 ), .
-
Grainger.com
…Type Gasoline, Shaft Size 1 In., Gauge Glycerin Filled, 0 to 600 psi, Length 28 In., Width 24 In., Height 35 In., Lubrication Pump 23 oz. of 40W Hyd Oil, Gear Case 16 oz. of 80/90W Gear Oil , Relief Valve Adjustable Pressure .
-
Development of an Engine Head Friction Tester
The system adjusts the oil temperature from 50°C to 150°C and adjusts oil pressure with a relief valve .
-
New Items Pumps - Grainger Industrial Supply
Pressure 3000 psi, Engine Brand Honda, HP 8-1/2, Engine/Motor Type Gasoline, Gauge Glycerin Filled, 0 to 4000 psi, Length 39 In., Width 28 In., Height 27 In., Lubrication Continuous Oil Bath, Relief Valve Adjustable Pressure , Features Inline Strainer with Stainless Steel…
-
Grainger.com
…1/2, Engine RPM 3450 rpm, Engine/Motor Type Electric, Voltage 200, Phase 1, Hz 60, Shaft Size 5/8 In., Gauge Glycerin Filled, 0 to 3000 psi, Length 28 In., Width 17 In., Height 35 In., Lubrication Continuous Oil Bath, Relief Valve Adjustable Pressure .
-
Application of the differential geometric feedback linearization to the speed control of forging machine
The pressure adjustment relief valve can keep the oil pressure in a constant level and the electromagnetic valve can make the oil circuit on or off and the proportional servo valve can control the speed of the slide block by adjust its…
-
Development of Small Diesel Featuring Oil-Air Cooling
Here, oil pressure is adjusted by the relief valve , while oil overflowed the relief valve is used as cooling oil.
Indicates content that may require registration and/or purchase.