-
Supplier: Fairview Microwave Inc.
Description: RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with SMA connectors and has a 3.5 degree phase
- Frequency Range: 18,000 MHz
- Insertion Loss: 4.14 dB
- Input Power: 46.98970004336019 dBm
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 7/16 DIN connectors and has a 10 degree phase
- Frequency Range: 3,800 MHz
- Input Power: 60 dBm
- Connectors: 7-16
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with SMA connectors and has a 0 degree phase adjustment.
- Frequency Range: 18,000 to 26,000 MHz
- Insertion Loss: 1.5 dB
- Input Power: 50 dBm
- Features: Other
-
-
Supplier: Fairview Microwave Inc.
Description: RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 2.92mm connectors and has a 0 degree phase
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 2.5 dB
- Input Power: 50 dBm
- Features: Other
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.42, Line voltage monitoring relay for three-phase networks. Multi-function model, for monitoring three-phase networks (380 … 415 V, with neutral). Monitoring modes: undervoltage, overvoltage, window (overvoltage + undervoltage), phase rotation, phase loss, neutral
- Changeover (CO): 2
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: DigiKey
Description: SMA ADJUSTABLE PHASE TRIMMER WIT
-
Description: Adjustable Phase Trimmer, DC to
- Features: Other
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.31 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring three-phase (380 … 415)V undervoltage, overvoltage, window mode (overvoltage + undervoltage), phase rotation and phase loss (detects phase loss error even in
- Changeover (CO): 1
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.41 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring (380 … 415)V three-phase networks, with or without neutral. Monitoring modes: window (overvoltage + undervoltage), phase rotation, phase loss , neutral loss
- Changeover (CO): 1
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.11 – Line voltage monitoring relay for single-phase networks. Multi-function model for monitoring single-phase (220 … 240)V undervoltage, overvoltage, or window mode (overvoltage + undervoltage). Voltage fault memory – selectable. Features include: Positive safety logic (make
- Changeover (CO): 1
- Maximum AC Switching Voltage: 280 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Panel Components & Systems, Inc.
Description: highly vibrating environments. The device measures phase-to-neutral or phase-to-phase voltage of the alternator and adjusts the DC voltage applied to the excitation winding until reaching the desired voltage. The unit offers low-frequency protection feature. A frequency
-
Supplier: Cole-Parmer
Description: mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on top of motor for convenient speed setting. An adjustable trimmer and I/R compensation permit refinement of speed settings to within
5%. The - Motor Speed: 20 to 280 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on top of motor for convenient speed setting. An adjustable trimmer and I/R compensation permit refinement of speed settings to within
5%.|The - Motor Speed: 20 to 350 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on top of motor for convenient speed setting. An adjustable trimmer and I/R compensation permit refinement of speed settings to within
5%. The - Motor Speed: 20 to 280 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: push-button reset, and single-turn potentiometer mounted on top of motor for convenient speec setting. An adjustable trimmer and I/R compensation permit refinement of speed to within
5%. |The TENV electric mixers operate on 115 VAC, one-phase power and include a 7-ft (3.1 - Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Visual Sound, Inc.
Description: commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low impedance microphones. A multi-turn trimmer is user adjustable for either gain or loss in order to match the facility
-
Supplier: ValueTronics International, Inc.
Description: additional phase-shift introduced by a reactive load at its output. This may shift the power supply's response curve precariously close to the unity gain crossover frequency and thereby reduce the stability margin. As a result, the power supply may, with reactive loads, exhibit instability or
- DC Output Power: 54.000000000000014 watts
Find Suppliers by Category Top
Featured Products Top
-
approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation