Products/Services for Adjustable Sensitivity Smoke Alarms
-
Smoke Detectors - (261 companies)Integrated circuits (ICs) Addressable fire protection devices Stand-alone smoke detectors include a sensor and detector circuitry. They usually contain a built-in alarm, may instead provide electrical contacts for an auxiliary alarm. Smoke detection...MarketDetector StyleTechnology -
Heat Detectors - (105 companies)...that triggers the alarm is 15 F per minute. Specifications. Selecting heat detectors requires an analysis of product specifications. Performance parameters include: operating voltage or alarm current. standby current. sensitivity. weight. size. material... -
Audible Alarms - (464 companies)...alarms include: Security. Burglary or theft. Fire alarms or fire sirens. Light sirens. Machine failure or malfunction. Medical. Process monitoring. Power distribution. Confined space or personal safety. Smoke. Structural failure. Vehicle safety... -
Fire Alarm Control Panels - (243 companies)...of the FACP's microprocessor, power supply, primary components, and wiring connections. The following fire alarm system components are typically linked to a fire alarm control panel via SLC loops, NACs, and relays: flame detectors; heat detectors; smoke... -
Precision Adjustment Screws - (20 companies)Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
-
Adjustable Speed Drives - (212 companies)Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed...
-
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Temperature Sensors - (625 companies)...as their temperature-sensing element. This coil spring is made of two different types of metals that are fastened together. These metals could include copper, steel or brass as long as one has low heat sensitivity while the other metal has high heat sensitivity. Whenever...
-
Fire Protection Services - (262 companies)Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
-
Damper Actuators - (51 companies)Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
Product News
-
Arjay Engineering
Choosing a Floating Oil Spill Alarm . Selecting the right floating oil spill alarm is crucial for timely and efficient spill detection. An ideal alarm not only identifies the presence of oil on water but also ensures that this detection leads to immediate action. 1. Responsive Time & Sensitivity: Key to Prompt Detection. The sensitivity of a floating oil spill alarm is paramount. It 's essential to choose a device that can detect low quantities of surface oil, ensuring immediate action is taken. However, balance is key, as an overly... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
All Packaging Machinery Corporation
USDA Rotary Sealer w/ Trimmer – No Smoke/Odor HBS-1/8TX. HORIZONTAL MOTORIZED SEALER FOR INSTALLATION ON EXISTING CONVEYOR. USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. Features: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Mailroom, Electronics, Jewelry, Mailroom, Parts Kits and many more!. Mounted horizontally with crank adjustable height control stand... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Alarm Sounders ratchet-adjustable mounting U-bracket (field installation required). Non-metallic corrosion-resistant design, available in Red or Black. 24 Vdc models contain a supervisory diode and four-wire terminal block. For use in alarm control panel applications. Dome guard included. M20 entries standard. Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow. 316SS Guard and External Fasteners. Field customizable legend plates available. Type 4X, IP66 enclosure, IP67. IP69K... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Electro Optical Components, Inc.
Ultrahigh Sensitivity Scientific Mini Spectrometer The EOC-SI-6500 has a tailor designed ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is much lower (3x). Detector?2048 x64 pixel back-thinned CCD, cooled down to -15 ?. Spectral range: 190-1100nm. Ultra-low noise CCD signal processing circuit with Ultra-high dynamic range, Ultra-low Etalon effect and a Quantum efficiency >90%. EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART. (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Rousseau Metal Inc.
Adjustable Workbenches Adjustable Workbenches. With manual or electronic lifting systems, adjustable workbenches provide optimum ergonomics for all users. Available in a variety of configurations and with a range of accessories, they are a durable and versatile solution. Watch > > >Why Rousseau? and Find out why we excel in our field!. Why Choose Us?. Rousseau is the leading North American designer and manufacturer of flexible and high-quality storage solutions. Innovative products and processes. Innovation runs... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
JEOL USA, Inc.
ESR spectrometer - 30% improvement in sensitivity JES-X3 Series. ESR. Recently, it has been widely accepted that even relatively few unpaired electrons in a sample can affect the function of the material, so lower detection limits (higher sensitivity) is required of ESR measurements. The ESR spectrometer JES-X3 series has an improved a low-noise Gunn oscillator providing a 30% improvement in sensitivity compared to previous models. (read more)Browse ESR/EPR Spectrometers Datasheets for JEOL USA, Inc. -
JEOL USA, Inc.
High-Sensitivity, Fiber-Coupling CMOS Camera ?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts during in-situ dynamic observation studies. ?The SightSKY TM camera system offers integration with JEOL 's FEMTUS TM Integrated Analysis Platform, providing user-friendly operation and data acquisition. (read more)Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
New York Blower Company (The)
Vaneaxial Adjustable Pitch Fans The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems. . Design Features: Volume - 120,000 CFM (203,000 m3/hr). Pressures - to 20" WG (4,980 Pa). Temperatures - to 120 F... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Arjay Engineering
Oil Sump Alarms in Wastewater Management The Role of Oil Sump Alarms in Industrial Wastewater Management. Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this process by detecting oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate. Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities. The alarm is triggered when... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Modern Linear Incorporated
Adjustable Positioning Guide (APG) Modern Linear is pleased to announce the Adjustable Positioning Guide (APG). The APG can be used in a variety of applications including: research, instrumentation and lab equipment. The APG can be used to hold and adjust the position of gates, dampers, inspection and measuring systems and other assemblies that need to change position for operation. This product will be available in 3 sizes, with lengths up to 48 inches. More information along with specifications will be coming soon. Please give... (read more)Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
-
Injury and Violence Prevention
The National Smoke Detector Project recommended measures to reduce nuisance alarms , including adjusting the installation location, switching to the photoelectric type of detector, and decreasing sensitivity through routine maintenance and replacement after 10 years.
Indicates content that may require registration and/or purchase.