-
Supplier: FIPA Inc.
Description: Vacuum adjustment of consumer loads, such as suction cups in handling systems Automatic compensation of fluctuations in vacuum supply Highly precise, continuous vacuum adjustment via a rotary knob with locking mechanism Suitable for conducting leakage tests for
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 to 0.5 inch
- Controlled Pressure Range: -14.5 to 0 psi
-
Supplier: Equilibar, LLC.
Description: Perfect for individually controlling branch lines in a house vacuum system Electronically adjustable vacuum pressure Is installed between your vacuum pump and your process Does not allow air into your vacuum system Gauge vacuum, absolute, and vacuum
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: ControlAir LLC
Description: The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe
- Valve Size: 0.25 inch
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
- Controlled Pressure Range: -14.5036839357197 to 0.1885478911643561 psi
-
-
Supplier: Equilibar, LLC.
Description: individually controlling branch lines in a house vacuum system Manually adjustable or electronically adjustable models Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or
- Port Size / OD: 0.25 to 1 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: FIPA Inc.
Description: Setting a constant vacuum level when handling workpieces with varying porosities or leakage Suitable as safety valve if dry-running rotary vane pumps are to run continuously at maximum vacuum Control of vacuum through automatic venting when a preset vacuum level is
- Valve Size: 0.25 to 1 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 to 1 inch
- Controlled Pressure Range: -14.5 to 0 psi
-
Supplier: IMI Norgren
Description: environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes
- Ultimate Operating Vacuum: 0 to 635.4903993286937 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Description: TESCOM™ DV Series is a compact, lightweight diaphragm regulator and offers vacuum control up to 0.1% accuracy. Optional constant bleed feature allows for pressure adjustment in both directions. Ideal for use in instrumentation testing and calibration equipment.
- Valve Size: 0.25 inch
- Flow (Cv): 0.25
- Media Temperature: -15 to 165 F
- Port Size: 0.25 inch
-
Supplier: PumpWorks Inc. (The)
Description: Complete vacuum system for evaporation Continuously adjustable vacuum regulator or controller Inlet and Outlet liquid traps Anti-bumping/ foaming feature Automatic Self-Cleaning purge at shutdown
- Ultimate Operating Vacuum: 2.0257663260773 torr
- Pumping Speed: 1.2 CFM
-
Supplier: Air Logic
Description: The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Port Size: 0.0625 to 0.125 inch
-
Supplier: VACUUBRAND, Inc.
Description: lab work. The PTFE diaphragm and valves are rugged and provide good chemical resistance. (See our ME 1C pump if working with less aggressive reagents.) An optional manual regulator valve with dial gauge enables variable fine adjustment of the pumping speed and ultimate vacuum.
- Ultimate Operating Vacuum: 75.0283824473074 torr
- Pumping Speed: 0.4116 to 0.4998 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.0536088153961128 HP
-
Supplier: VACUUBRAND, Inc.
Description: work. The PTFE diaphragm and valves are rugged and provide good chemical resistance. (See our ME 1C pump if working with less aggressive reagents.) An optional manual regulator valve with dial gauge enables variable fine adjustment of the pumping speed and ultimate vacuum.
- Ultimate Operating Vacuum: 75.0283824473074 torr
- Pumping Speed: 0.4116 to 0.4998 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.0536088153961128 HP
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge.
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: Radwell International
Description: PRECISION VACUUM REGULATOR, 0-30" HG W/KNOB, 1/8-27 PORTS, 1/8" NPT PORTS, VACUUM OPERATION, TWENTY TURN HYSTERESIS FREE ADJUSTMENT, FOUR ADJUSTING STYLES. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 27
- Media: Air
- Features: Regulator (general)
-
Supplier: Cole-Parmer
Description: • Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on inlet and condenser/catchpot on outlet to protect the pump and the air in the pump environment.
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on inlet and condenser/catchpot on outlet to protect the pump and the air in the pump environment.
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • The most economical rotary vane oil pump available. • Centrifugal force holds woven linen vanes against finely polished cast-iron body interior for a vacuum-tight seal—the self-adjusting vanes automatically compensate for wear. Pumps include separate vacuum and pressure gauges,
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Complete oil-free vacuum system for rotary evaporators • Self-cleaning purge extends diaphragm life • Integral vacuum regulator • Complete system includes inlet and outlet separators • Boiling point below 100
C—ideal for stripping volatile solvents This two-stage - Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through the use of an aspirator tube which adjusts
- Pressure Rating: 150 psi
- Features: Regulators
- Media: Water
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through the use of an aspirator
- Pressure Rating: 150 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Kelly Pneumatics, Inc.
Description: The Precision Pressure Regulator, is a single-turn, high accuracy pressure regulator for air and gases. The regulator incorporates two internal proportional valves, offering significant improvements over other mechanical pressure regulators. The Precision Pressure
- Pressure Rating: 160 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media: Air
-
Supplier: Kelly Pneumatics, Inc.
Description: valves gives a smooth and accurate output pressure, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or bleed orifice discreet component systems.
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Description: Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid controls
- Port Flange & Seal Type: ANSI ASA
- Type: Gate Valve
- Vacuum / Pressure Range: High Vacuum (<10-3,>10-8 torr)
- Valve Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Vacuum regulators are mechanically adjustable and compensate for possible pressure variations from vacuum generators. If the input pressure is higher than necessary, this can be reduced to a specific output level with the help of a pressure-reduction valve. Gauges measure
-
Description: Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid controls
- Type: Gate Valve
- Port Flange & Seal Type: ISO
- ISO Port Flange Size: NW 100, NW 160, NW 50, NW 63, NW 80
- Valve Actuation: Pneumatic
-
Supplier: ALLDOS Inc.
Description: be supplied with chlorine gas with one multiple dosing regulator. Versions: The vacuum regulator is optionally available with a standard manometer or a manometer with min-contact. For the installation on header lines, we offer a vacuum regulator with annexed liquid
-
Supplier: Ralston Instruments, Inc.
Description: adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Because pressure is controlled at the device under test, the nitrogen
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Because pressure is controlled at the device under test, the nitrogen
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: DME Company
Description: Floor Level Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift
- Load Capacity: 800 lbs
- Maximum Dimension / Diameter: 5.833333333333333 ft
- Length: 4.833333333333333 ft
- Tilt Angle: 45 degrees
-
Supplier: DME Company
Description: Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: DME Company
Description: The Premier Ground Entry Gaylord Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 5.583333333333333 ft
- Length: 4.25 ft
- Tilt Angle: 45 degrees
-
Supplier: Oil-Rite Corp.
Description: reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A stainless steel vacuum gage located at the pump suction inlet. A vacuum switch located near the pump inlet to monitor pump suction. (2) stainless
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
. According to ASTM member Dan Wispinski, laboratory manager at InnoTech Alberta, the new standard is the first to describe the use of the new vacuum ultraviolet (VUV) detector in gas chromatography analysis. Specifically, the standard will soon be published as D8071: Test Method (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
.5 Regulator adjusted pressure (MPaG) 0.1 ~ 0 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd.
More Information Top
-
Closed Loop Maximum Dilution Limit Control using In-Cylinder Ionization Signal
An adjustable vacuum regulator for the EGR valve is included in the set-up and controlled by the rapid prototyping system to actuate the pneumatic EGR valve.
Indicates content that may require registration and/or purchase.