Products/Services for Advansys SCSI Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
SCSI Adapters and SCSI Controllers - (67 companies)...adapters and SCIS controllers. Bus and Interface Types. Choices for bus or interface type for SCSI adapters and SCSI controllers include ISA or EISA, MCA, PCI, PC/104 (PC/104-Plus, EBX, ETX), parallel interface, PCMCI Type I card, PCMCIA Type II card... -
SCSI Converters - (8 companies)...referred to as daisy-chaining. The controller exists on an add-on adapter card that communicates with a PC through the ISA or PCI expansion slots, physically on the mainboard. When the SCSI controller is on the circuit board, the SCSI units... -
SCSI Switches - (7 companies)SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol... -
SCSI Extenders - (8 companies)An SCSI Extender is a device (a stand alone module or a card) used to extend the distance at which peripheral devices may be placed from the host computer. Description. SCSI extenders are stand-alone modules or cards used to extend the distance... -
SCSI Terminations - (40 companies)SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI...
-
SCSI Products - (119 companies)SCSI products is a general search form that covers small computer systems interface (SCSI) products such as SCSI host adapters and controllers, converters, terminators, and switches. More detailed search forms are available for individual areas...
-
SCSI Cables - (158 companies)How to Select SCSI Cables. SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks. SCSI stands for small computer system interface, a set of standards...
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
-
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
Product News
-
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more) -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Micro SIM Card Sockets Product Series -. Micro SIM card PCB mount socket. Features & Benefits -. Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism. High quality, high reliability. Target Market -. Embedded Boards, Vending Machine, Industrial Cell Phone (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
CFast Card Connectors CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management equipment markets. If you are unable to locate the product you are looking for, please contact us... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
AviationGrade Compliance CFexpress Card Connectors REGO 's CFexpress card host connectors are engineered for superior performance and durability, ideal for not only modern electronic applications, but also featuring your products by optimizing PCB space, allowing for more compact designs. The multiple card locking mechanisms bring sufficient options for secure connections asked relatively, even under challenging environments in industrial shock and vibration. [Three available options]. Push-Push. Manual. with Lock. [Target Markets... (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
Printed Circuit Board Card Guides A new assortment of durable Nylon card guides used to mount circuit boards are among the latest circuit board mounting devices available from Keystone Electronics Corp. Engineered to secure printed circuit boards (PCB 's) in their desired locations, Keystone 's Card Guides are available in either vertical or horizontal mounting configuration. Both style guides have a funnel entrance design that helps to guide the board into place. Horizontal card guides snap fit in place without any additional... (read more)Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more)
-
Help me fix my burner please! - Techist - All Things Tech
Description : AdvanSys SCSI Card Driver .
-
Phew!Please help me ! I was tired of looking for driver of PCMCIA SCSI adapter.
It had drivers for AdvanSys SCSI PCI card , not for the PCMCIA SCSI (laptop .
-
The invisible card - Free Drivers Download | Request and Support Forums
I have Windows 98, and it did not detect (or install driver for) my AdvanSys PCI Scsi card (sold to me as an Iomega JazJet PCI card) that was supposed to go with my Zip 100 Scsi External drive.
-
need driver for advansys abp-510 - Free Drivers Download | Request and Support Forums
… 1 and burned the ISO's to 3 cd's. however the system I am trying to install linux on only has a SCSI drive attached to a ISA advansys ABP-510 scsi controller card , after figuring out how … … need to include additional drivers .
-
DRIVER NEEDED: Mustek MFS 12000 SP (Windows 2000 Server) [SCSI] - Free Drivers Download | Request and Support Forums
The AdvanSys PCI Ultra SCSI Bus Host is initially displayed on start up, but I can't enter the BIOS even when pressing Ctrl + A. There are several drivers listed for the SCSI card on following the Device Manager route for Windows 2000 pro, but non match the number 2930U found on the card.
-
[RESOLVED] SCSI/Raid Controller Drivers for Windows 2000
I got a new Smart&Friendly 12X CD-Rw Drive, but I can't burn anything cause it needs the SCSI /Raid Host Controller drivers . The company that makes the SCSI card is Advansys .
-
DRIVER NEEDED: Mustek MFS 12000 SP (Windows 2000 Server) [SCSI] - Free Drivers Download | Request and Support Forums
The AdvanSys PCI Ultra SCSI Bus Host is initially displayed on start up, but I can't enter the BIOS even when pressing Ctrl + A. There are several drivers listed for the SCSI card on following the Device Manager route for Windows 2000 pro, but non match the number 2930U found on the card.
-
DRIVER NEEDED: iwill asc 3030 (Windows 2003 Server) - Free Drivers Download | Request and Support Forums
: Pls find the drivers for pci scsi card on that card mf is side-2930c ver1.1 Iwill. : On the chip Advansys ASC 3030 .
-
Win2000 boot problem
The system hangs at driver mup.sys . My harddisk is a IBM 13.5Gb disk and my CDR is a philips CDD2600 on a advansys ABP5140 SCSI card .
-
CR4 - Thread: APB 3925
I use Advansys SCSI host adaptor APB-3925, Anyone can send me right linkfor XP driver for this PCI card .
Indicates content that may require registration and/or purchase.