Products/Services for Ae Piston Rings
-
Piston Rings - (115 companies)Description Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Piston ring seals are very important for the efficient performance of combustion engines... -
O-rings - (749 companies)...be reciprocating (like a piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-rings provide a better seal than tapered threads used alone. A boss seal is also an O-ring, however it does not fit the standard... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared... -
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances... -
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
-
Retaining Rings and Snap Rings - (279 companies)Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
-
Solid Elastomeric Rings - (117 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
-
Rolled Rings - (41 companies)Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
-
Back-up Rings - (117 companies)Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE High-Performance Piston Guide Rings PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment efficiency, reduce maintenance needs, and ensure long-term operational reliability. Reliable Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures... (read more)Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
FAULHABER MICROMO
Absolute Encoder, series AES-4096 In combination with the high power BX4 Series 4-Pole brushless DC servomotors from FAULHABER the high resolution Absolute Encoders Series AES-4096 can be used for precision commutation and optimized position and speed control. Using revolutionary single chip magnetic encoder technology, the encoders help to reduce torque ripple, provide for higher motor efficiency and reduced electrical noise. The single turn absolute angular position information is available after power-on, an important... (read more)Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
Beswick Engineering Co., Inc.
High Pressure Piston Regulator- Two Stages Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Niimi Ceramics Co., Ltd.
Ceramic Piston for Valveless Piston Metering Pumps Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? >= 99.5%) suitable for medical device applications. Learn more. (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Pistons and Plungers Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Niimi Ceramics Co., Ltd.
Ceramic Pistons for Metering Pumps Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? >= 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision, reliability, and customization. Learn more. (read more) -
Atlas Copco Industrial Technique AB
Piston Air Motor PZB Efficiency and durability in a small motor housing. The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs... (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Fountyl Technologies Pte. Ltd.
Ceramic Pistons for Battery Manufacturing As battery manufacturing and precision fluid systems continue evolving, components increasingly require ultra-tight tolerances, chemical resistance, and long-term wear performance. Conventional metal solutions often struggle under aggressive media and continuous operation environments. Our Precision Ceramic Pistons are engineered for high-accuracy metering and dispensing applications. Manufactured using high-purity ceramic materials, 1700 C sintering, and advanced precision machining... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Insaco, Inc.
Piston and Sleeve Assemblies In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. Piston/Sleeve Assemblies. These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ", pumping is possible without use of flexible seals... (read more)
-
Experimental investigation of wear characteristics on TiCN-coated AISI 410 steel
L.L Ting, A review of present information on piston ring tri- bology, AE Paper 852355, 1985 4.
-
University of Huddersfield Repository
Pontoppidan and co-workers [115-120] have investigated AE monitoring of the piston ring -pack and cylinder liner interface.
-
SOURCE IDENTIFICATION USING ACOUSTIC EMISSION ON LARGE BORE
CYLINDER LINERS
The results are applied to identification of AE events associated with piston ring / cylinder liner interaction on an in-service power generation engine.
-
Coatings tribology drivers for high density plasma technologies
AE Goetze GmbH: ‘ Piston ring manual’; 1995, Burscheid, AE Goetze GmbH.
-
Identification of Diesel Engine Cycle Events using Measured Surface Vibration (Engine Technology (Part 1 of 3))
Using the knowledge of the engine timing and duration of events within the diesel cycle, the technique was used to identify acoustic emission ( AE ) events associated with piston ring /cylinder liner interaction.
-
Identification of Diesel Engine Cycle Events using Measured Surface Vibration
Using the knowledge of the engine timing and duration of events within the diesel cycle, the technique was used to identify acoustic emission ( AE ) events associated with piston ring /cylinder liner interaction.
-
Modeling of Ring Twist For an IC Engine
Graham, N.A. and Munro, R. “Investigation of Analysis of Oil Consumption and Blowby in Relation to Piston and Ring Features,” AE Symposium , Paper No 28, 1981 .
-
82 Effects of Piston Ring Gap Positions on the Oil Consumption Rate and Thermal Load of Piston
If the top ring gap moves away, Ae piston temperature decreases.
-
Fracture Mechanics of Ceramics
Figure 5 shows a fractured specimen (Figure 5 (a)), and the maximum biaxial stress and AE behavior during Piston -on- Ring test (Figure 5 (b)).
-
Measurement of lubricant flow in a gasoline engine
The Hydra is based on a General Motors/ Vauxhall 2.0 L, 4-cylinder production engine and uses the production piston ( AE Reference 24024) and ring pack (AE Reference R23490) from the design intro- duced into service in 1988 [7].
Indicates content that may require registration and/or purchase.