-
Supplier: Newark, An Avnet Company
Description: FREEZE SPRAY CIRCUIT REFRIGERANT 10-OZ AEROSOL CAN PURE HFC-134A NON-FLAMMABALE CHILLS TO -60F
-
Supplier: Allied Electronics, Inc.
Description: All-Way Spray can be sprayed in any direction without the risk of dispensing a liquid spray that can freeze or damage sensitive surfaces. Safe on Plastics Nonflammable XtraSafe, Xtra Cleaning Strength Ozone Safe Filtered to 0.2 microns 100% Ultra Pure HFC-134A Leaves No Residue
-
Supplier: RS Components, Ltd.
Description: 400 ml Aerosol Freeze Spray
- Type: Freeze Sprays / Circuit Chillers, Surface Treatment
- Features: Other
-
-
Supplier: Ellsworth Adhesives
Description: generate component-shattering thermal shock. 10 oz Aerosol.
- Type: Freeze Sprays / Circuit Chillers
-
Supplier: Ellsworth Adhesives
Description: -45 ºC in seconds. Does not leave residues or generate component-shattering thermal shock. 10 oz Aerosol.
- Type: Freeze Sprays / Circuit Chillers
-
Supplier: DME Company
Description: Wide Temperature Range Grease Colorless. Odorless. Non-toxic. FDA dielectric. Contains PTFE. Will not freeze, melt, gum up. Compatible with other lubricants. No silicones. Will not wash out. USDA listed H 1. Repels water. Will not separate, run or fall out. Thixotropic properties provide
- Features: Aerosol / Spray, Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: Aervoe Industries Incorporated
Description: All purpose, solvent-based, reduces wear, for soft or hard metals
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Grinding Fluid, Lubricant, Metal Cutting
- Type: Fluid / Oil
-
Supplier: Aervoe Industries Incorporated
Description: Inc. tool life up to 200%, reduces breakage & friction, carries heat away
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.88 specific gravity
- Features: Aerosol / Spray, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid, Lubricant, Metal Cutting, Specialty
- Type: Fluid / Oil
-
Supplier: Sanchem, Inc.
Description: recommended by connector manufacturers for trouble-free joint connections. When nuts, mounting bolts, and cotter keys are coated with NO-OX-ID "A-Special", they will never rust or freeze assuring you easy, trouble-free removal. NO-OX-ID "A-Special" should be used wherever the formation of a
- Features: Aerosol / Spray, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
Find Suppliers by Category Top
More Information Top
-
Envi-Ro-Tech Aerosol Freeze Spray, 10oz. (Sold per Each)
• Envi-Ro-Tech Aerosol Freeze Spray , 10oz.
-
Potential for pre‐release diet supplements to increase the sexual performance and longevity of male Queensland fruit flies
As soon as intromission was observed, pairs were rap- idly chilled with aerosol freezing spray (containing 1,1 dif- luoroethane; Dick Smith Electronics/Electrolube, Australia) and the male’s aedeagus was severed with a pair of fine scis- sors to prevent further sexual activity …
-
Osmotic and ionic concentration of the egg capsule fluid of Crepidula fornicata in relation to embryonic development
In this work, modiWcations of the method consisted in freezing the sample with an aerosol freezing spray (RS Components) and using a refrigerator to lower the temperature of the bath containing absolute alco- hol instead of solid carbon dioxide.
-
A simple device for optimal tissue preparation for Mohs micrographic surgery
Freez- ing with liquid nitrogen is considerably faster than using traditional aerosol freezing sprays or the cryostat- mcnmted 'heat sink".
-
THE PHYCOBILIN SIGNATURES OF CHLOROPLASTS FROM THREE DINOFLAGELLATE SPECIES: A MICROANALYTICAL STUDY OF DINOPHYSIS CAUDATA, D. FORTII, AND D. ACUMINATA (DINOPH...
Cells were filtered onto 3.0-m-pore Cyclopore filters, frozen to about Ϫ60Њ C with aerosol freezing spray , allowed to thaw, and subsequently examined for absorbance spectra.
-
ZCP2011MSTP1477
In this example, the coolant was a hand-held aerosol freeze spray of 1,1,1,2 Tetrafluoroethane capable of chilling to minus 52oC.
-
Age-dependence of octopaminergic modulation of flight muscle in the locust
At the end of the incubation period the muscle block was pinned to a Plasticene support using minuten pins, and then frozen using an aerosol freezing spray (see Evans 1984).
-
A large-stroke shape memory alloy spring actuator using double-coil configuration
Before the tensile test, all specimens are cooled down to below the martensite finish temperature using an instant freezing aerosol spray (NABAKEM, SF-1013 NPP) which can cool the surface temperature of materials to −50 °C.
-
A High Performance Passive Muffler Valve
Condensate Freeze Valve inside muffler was sprayed with water then with CRC Freeze Spray ( aerosol coolant).
-
Semiconductor Material and Device Characterization 3rd Edition Complete Document
… vinyl floor Walking across synthetic carpet Arising from foam cushion Picking up polyethylene bag Sliding styrene box on carpet Removing mylar tape from PC board Shrinkable film on PC board Triggering vacuum solder remover Aerosol circuit freeze spray 12 kV 35 18 …
Indicates content that may require registration and/or purchase.