Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ecolink, Inc.
Description: Description VG-151 Adhesive Remover is a blend of organic solvents formulated to remove tough aerospace soils. The product works effectively removing glue, tar, grease, corrosion inhibiting compounds (CIC) and various aviation fluids. This unique material pours like a liquid, and
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Accuris
Description: ADHESIVE BONDED AEROSPACE STRUCTURE REPAIR
-
Supplier: Accuris
Description: Aerospace Series Non-Metallic Meterials Structural Adhesive Systems Paste Adhesive Technical Specification
-
-
Supplier: Accuris
Description: Aerospace Series Structural Adhesive Systems Adhesive Film Technical Specification Edition P1
-
Supplier: Accuris
Description: Aerospace series - Nonmetallic materials - Structural adhesive systems - Paste adhesive - Technical specification
-
Supplier: Powell Electronics, Inc.
Description: 3M Roloc Aerospace Adhesive Removal Di
-
Supplier: Total Plastics, Inc.
Description: Total Plastics offers an extensive range of Permabond® cyanoacrylate (instant) adhesives. Permabond®’s adhesives are approved for use in a wide variety of industries including aerospace, automotive, medical device manufacture, defense (Mil-Spec), plumbing & sprinkler systems,
- Chemical System: Cyanoacrylate
- Features: Room Temperature Curing
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EA 9380 AERO ● Low temp curing two-part adhesive ● Meter mixable ● High strength, toughness and high temp resistance ● Prebond humidity resistant
- Industry: Aerospace
- Cure / Technology: Two Component System
-
Supplier: Epoxies Etc...
Description: 10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55°C to 150°C). A unique and popular feature of the 10-3785 is its’ ability to cure at temperatures as low as 93°C (200° F) and provide
- Use Temperature: -67 to 302 F
- Dielectric Strength: 374.9999999999994 kV/in
- Industry: Aerospace, Electronics, OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Electrical Insulating / Dielectric, Gel, Single Component System, Thermosetting / Crosslinking
-
Supplier: Epoxies Etc...
Description: 10-3013 is a medium viscosity, high molecular weight, instant setting cyanoacrylate adhesive. This newly engineered adhesive is low in odor, water clear, and bonds all major industrial substrates. 10-3013 is one component and therefore does not require any weighing or mixing of a
- Applied Thickness / Gap Fill: 0.00393701 inch
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic
- Industry: OEM / Industrial
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Use Temperature: 50 to 90 F
- Industry: Aerospace, Automotive
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Laminating / Composites, Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 8644 is manufactured from thin polyester film with acrylic pressure sensitive adhesive on one side and silicone pressure sensitive adhesive on the other. The acrylic adhesive side is protected with a 50# siliconized paper liner and the silicone adhesive is protected
- Thickness: 0.004448818897637795 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces while offering high strength. Applications: Used in aerospace and
- Thickness: 0.007519685039370079 to 0.01 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
-
Description: First true contact adhesive in aerosol form. It has exceptional resistance to plasticizing oils. Bonds rubber and supported vinyls better than many typical bulk neoprene contact adhesives. It has exceptional resistance to plasticizing oils. Bonds rubber and supported vinyls better than
- Use Temperature: 200 F
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other, Solvent Based (Volatile Organic)
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive 1838 is a rigid, two-part epoxy. 4:5 mix ratio, 60 minute work life and handling strength in 8 hours. 3M™ Scotch-Weld™ Epoxy Adhesive 1838 adhesive cures at room temperature with high shear strength and excellent environmental resistance.
- Viscosity: 6,000 to 1,000,000 cP
- Thermal Conductivity: 0.2007652368 to 0.2924941812 W/m-K
- Tensile Strength (Break): 4,290 psi
- Elongation: 2 to 7 %
-
Supplier: ACCRAbond, Inc.
Description: leading manufacturer and supplier of adhesives and sealants for aerospace, military, defense, and general industry applications since 1972.
- Chemical System: Epoxy (EP)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2926 is manufactured from a thin aluminum foil, laminated to a high-temperature glass tape withhigh-temperature silicone pressure sensitive adhesive on one side. Its adhesive, a high-temperature silicone, allows the product to withstand continuous temperatures of up to 260°C
- Thickness: 0.007007874015748031 to 0.010984251968503937 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Description: 3M™ Repositionable Spray Adhesive 75 is an adhesive that provides tape-like bonds on many lightweight materials. It adheres in seconds, yet has an extra-long tack range that allows you to lift and reposition materials. Excellent for production line work where parts are held in place
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other, Solvent Based (Volatile Organic)
- Substrate Compatibility: Paper / Paperboard, Textiles / Fabrics
-
Supplier: ASTM International
Description: 1.1 This guide is intended to assist design engineers, manufacturing/industrial engineers, and production managers in selecting the best-fit adhesive/sealant or bonding/sealing process. The guide takes into account environmental pollution prevention and occupational health and safety factors
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 200 F
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Chemical System: Epoxy (EP)
- Features: Specialty / Other
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 180 F
- Industry: Aerospace, Marine
- Chemical System: Epoxy (EP)
- Features: Other, Specialty / Other
-
Supplier: Epoxies Etc...
Description: 50-3122 is a one component (no mixing is necessary) epoxy adhesive with a unique combination of physical properties. This adhesive provides both high shear and high peel strengths. It is also able to maintain exceptionally strong bonds over a wide temperature range of -60 to +205°C.
- Viscosity: 165,000 cP
- Use Temperature: -76 to 401 F
- Thermal Conductivity: 1.442279 W/m-K
- Tensile Strength (Break): 9,500 psi
-
Supplier: ACCRAbond, Inc.
Description: As a laminating resin, INSTAbond® A856FR has use in certain structural composite laminate applications. The mix ratio of INSTAbond® A856FR resin to hardener is 100:42 by weight and 2:1 by volume. ACCRAbond™ is a leading manufacturer and supplier of adhesives and sealants for aerospace,
- Chemical System: Epoxy (EP)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Can-Do National Tape
Description: Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9461P is a 1.0 mil, 100 high temperature acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. The 3MTM Adhesive Transfer Tapes with 3MTM High Temperature Acrylic Adhesive 100
- Width: 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA E-120HP is a high-viscosity, non-sag aerospace grade epoxy adhesive. Once fully cured it offers superior thermal shock resistance, excellent mechanical and electrical properties, and is able to withstand exposure to a wide variety of solvents and chemicals. 200 mL
- Viscosity: 2,000 to 61,000 cP
- Tensile Strength (Break): 5,900 psi
- Elongation: 10 %
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA E-120HP is a high-viscosity, non-sag aerospace grade epoxy adhesive. Once fully cured it offers superior thermal shock resistance, excellent mechanical and electrical properties, and is able to withstand exposure to a wide variety of solvents and chemicals. 50 mL
- Viscosity: 2,000 to 61,000 cP
- Tensile Strength (Break): 5,900 psi
- Elongation: 10 %
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes,
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -80 to 400 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Gap Filling Sealant / FIP Gasket, Liquid, Other, Specialty / Other, Thermosetting / Crosslinking, Two Component System, Unfilled
-
Description: The industrial window is wide, the operating time is 120min, and the bonding strength after curing is high. It is a high-viscosity industrial-grade epoxy adhesive with long service life. Once mixed, the two-component epoxy resin cures at room temperature to form a tough, amber-colored contact
- Chemical System: Epoxy (EP)
- Features: Room Temperature Curing
- Cure / Technology: Two Component System
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A solvent-based polymer specially developed for temporary bonding applications. STAYSTIK 336T thermoplastic adhesive paste is a low-modulus polymer specially developed for temporary bonding applications, most typically associated with GaAs and silicon wafer thinning. It can
- Industry: Aerospace, Electronics, Medical / Food (Sanitary / FDA), Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Master Bond, Inc.
Description: Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an
- Viscosity: 400 to 420 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
- Features: Liquid, Other, Single Component System, Thermosetting / Crosslinking
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Ultrabond® 750 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal with excellent environmental resistance. Prevents material escaping through a crimped seal. With Ultrabond 750 a low powered UV lamp
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Thermosetting / Crosslinking, UV / Radiation Cured (EB, Light)
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical,
- Viscosity: 3,000 to 4,000 cP
- Use Temperature: 617 F
- Thermal Conductivity: 3.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 58.888888888888886 µin/in-F
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
Find Suppliers by Category Top
Featured Products Top
-
For years, Beacon Adhesives has been providing our Adhesives to the military for specific applications. These products have been tested to comply with appropriate ASTMs and qualify based on a company or governments MIL-SPEC. They may also be spec’d into a drawing for a part or whole (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
adhesives Epoxylite® Hi-Temp adhesives for aerospace and aviation Specialty adhesive primers Depending on your individual requirements, we offer different search and selection functions to help you find the appropriate material. The listed products (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
suitable for use in harsh environments, CHT’s silicone adhesives will bond, seal and protect in traditional glazing applications and in the manufacture of equipment and components used in aerospace, aviation and automotive, electronics and other general industrial applications. (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
This ASTM E-595 low outgassing rated product is designed for bonding applications where low stress is critical and is appropriate for use in vacuum environments. It can be utilized in the aerospace, electronic, opto-electronic, and specialty OEM industries. MasterSil 323S-LO offers (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Metal finishing for aerospace components requires meticulous processes to ensure the removal of contaminants and the highest quality results, including corrosion resistance for improved performance and longevity. What is Passivation? (read more)
Browse Corrosion Protection Services Datasheets for Able Electropolishing Company, Inc. -
and metal bonding to interior electronics and honeycombing, we provide durable, high-performance solutions for every aerospace need. Our expert Engineering Sales Representatives are ready to help you find the best adhesive solution for your application. Click to learn more. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
AOHT-LO is a one component epoxy for a variety of bonding and sealing applications in the aerospace, electronic, electro-optic and OEM industries. This system fully passes ASTM E595 testing for NASA low outgassing and is well suited for vacuum environments. As a toughened epoxy, Supreme 12AOHT (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
, seal and protect in traditional glazing applications, aid in efficient heat transfer, and benefit the manufacture of equipment and components used in aerospace, aviation and automotive together with other general industrial applications. Download this technical guide to learn about the different types of silicone adhesives and their properties to help in your material selection process. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
Conduct Research Top
-
Challenges and Solutions in the UV Adhesives Industry: A Comprehensive Analysis
In recent times, UV adhesives have emerged as a critical component in a myriad of applications. From electronics to medical devices, automotive to aerospace, these adhesives are lauded for their fast-curing times, superior bond strength, and environmental resistance. However, as with any innovative
-
Industrial Adhesive Application for the Aerospace Industry
Deepmaterial is a China industrial adhesive manufacturer specializing in (supplying) adhesives for the aerospace industry. We have been manufacturing high quality adhesives for over 10 years. From metal, wood, and foam to cardboard, plastic, and glass, our industrial adhesives have been developed
-
Overcoming Challenges: Troubleshooting Common Issues with UV Cure Silicone Adhesive
UV cure silicone adhesive is a type of adhesive that cures or hardens when exposed to ultraviolet (UV) light. It is commonly used in various industries such as electronics, automotive, medical, and aerospace. This adhesive offers several advantages over traditional adhesives, including fast curing
-
Aerospace Solutions with Adhesive Tape
Aerospace is one of the most innovative and rapidly developing industries in the world today. The quest for greater aircraft fuel efficiency, safety, and performance has driven demand for a new generation of manufacturing components and processes. Aerospace engineers are faced with new challenges
-
Structural Adhesives - Aerospace Product Selector Guide
Film adhesives are pre-catalyzed adhesives offered in sheet form for metal, composite bonding, and honeycomb applications. Film adhesives are offered in defined areal weights in roll or sheet form.
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
In the dynamic and demanding worlds of aerospace, automotive, and electronics, the need for advanced materials is ever-present. One such material that has gained significant attention in recent years is high-temperature heat-resistant pressure-sensitive adhesives (HT PSAs). These innovative
-
What is the strongest metal adhesive?
An adhesive is a material that bonds two surfaces together. Adhesives are commonly used in various industries, including automotive, aerospace, and construction. Adhesives are used to bond metal surfaces together. There are three main types of metal adhesives: acrylics, epoxy, and urethane. Acrylic
-
Is Epoxy Stronger than Adhesive?
Epoxy is a term that covers a wide range of thermosetting polymer materials used in a wide range of industries today. They are adhesives, coatings, primers, sealants, and encapsulants with superior mechanical, electrical, and thermal properties. Epoxy products are typically two-part systems
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
… curing agent; monomer in unsat. and sat. polyester resins; ester derivs. as intermediates in prod. of polyimides, lubricants, plasti- cizers; intermediate for alkyd, PU resins, polypyrrones; end-uses incl. electronic transfer molding compds., wire coatings, aerospace adhe- sives , advanced structure composites, UV …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
… curing agent; monomer in unsat. and sat. polyester resins; ester derivs. as intermediates in prod. of polyimides, lubricants, plasti- cizers; intermediate for alkyd, PU resins, polypyrrones; end-uses incl. electronic transfer molding compds., wire coatings, aerospace adhe- sives , advanced structure composites, UV …
-
Handbook of Adhesives and Sealants, Second Edition > MAJOR TRENDS IN TECHNOLOGY AND MARKETS
The early aerospace adhesives were primarily based on epoxy resin chemistry.
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20120506/offline/sampe_journal_20120506.pdf
Lines include Frekote Mold Releases, Hysol Aerospace Adhesives , Alodine Conversion Coatings and Turco Surface Treatments.
-
Adhesive Bonding Products for Aerospace Applications from Master Bond Inc
Our line of aerospace adhesive products consists of epoxies, polyurethanes, silicones and polysulfide adhesives.
-
Carbon Nanotube Enhanced Aerospace Composite Materials
Owing to their properties, epoxy polymers can find application as fiber reinforced pipe and com- posites, tooling and molding compounds, construction, electrical and aerospace adhesives , electrical castings and laminates, chemical resistant solids, tank linings, flooring, etc. (Irfan 1998; Harper 2000).
-
Design and Analysis of Structural Joints with Composite Materials
Typical Aerospace Adhesive Properties (Standard Cure, Dry Condition, Room Temperature).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4415/1/Maria_del_Mar_Salinas-Ruiz_Thesis_2009.pdf
In particular, structural aerospace adhesives .
Indicates content that may require registration and/or purchase.