-
Supplier: Accuris
Description: Aerospace Series Nuts, Elliptical Clinch, Self-Locking Design Standard
-
Supplier: Accuris
Description: Aerospace Series Nuts, Elliptical Clinch, Self-Locking Installation and Removal Procedure
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins,
- Features: Distorted-Thread Locknuts, Interfering Threadnuts
- Type: Locknut, Self-Clinching Nut
-
-
Supplier: Accuris
Description: Aerospace Series Clinch-Nuts, Blind, Self-Locking, with Counterbore, in Corrosion Resisting Steel, MoS2 Lubricated Classification: 600 MPa (at Ambient Temperature) /315 Degrees C
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides minimum design, hole preparation, installation and removal requirements for AS3272, AS3273, MA3274, and MA3275 serrated shank self-locking clinch nuts. This standard is applicable when specified on engineering drawings or in procurement
-
Supplier: Accuris
Description: Aerospace Series Nuts, Elliptical Clinch, Self-Locking, MJ Threads, in Heat Resisting Steel FE-PA2601 (A286), MoS2 Coated Classification: 900 MPa (at Ambient Temperature) / 425 Degrees C
-
Supplier: PennEngineering®
Description: remains flush on one side, and the fastener is permanently locked in place. Extra strength and support in assembly is obtained by the threads of the floating nut extending fully into the retainer shank (a unique PEM feature). A self-locking version of the fastener is also offered. Thread
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Installation Method: Threaded Hole
-
Supplier: PennEngineering®
Description: remains flush on one side, and the fastener is permanently locked in place. Extra strength and support in assembly is obtained by the threads of the floating nut extending fully into the retainer shank (a unique PEM feature). A self-locking version of the fastener is also offered. Thread
- Fastener Standards: ASME / ANSI
- Metric: M5
- Installation Method: Threaded Hole
-
Supplier: PennEngineering®
Description: remains flush on one side, and the fastener is permanently locked in place. Extra strength and support in assembly is obtained by the threads of the floating nut extending fully into the retainer shank (a unique PEM feature). A self-locking version of the fastener is also offered. Thread
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Installation Method: Threaded Hole
-
Supplier: PennEngineering®
Description: in a self-clinching design. Install permanently into sheets as thin as .025" using standard tooling for applications from aerospace electronics to heavy equipment. Ideal for mounting, spacing, or stacking applications Installs permanently in sheets as thin as .025” / 0.63mm Available in steel
- Size: #10, #4, #6, #8, 1/4", 5/16", M3, M4, M5, M6, M8
- Material: Hardened Steel
- Type: Locknut, Self-Clinching Nut
- Features: Vibration Dampening
-
Supplier: AENOR
Description: Aerospace series - Nuts, elliptical clinch, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated, Classification: 900 MPa (at ambient temperature)/ 425 °C (Endorsed by AENOR in April of 2012.)
-
Supplier: bisco industries
Description: Clinch Nuts
- Size: #8
- Features: Other
- Type: Self-Clinching Nut
-
Supplier: TFC Ltd.
Description: Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class 2B-MIL-S-7742 Use in: SC
- Type: Self-Clinching Nut
- Material: Stainless Steel, Steel
- Finish: Zinc Plated
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the
- Size: 1/4"
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: M3
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal, reusable, slotted self-locking clinch nut.
- Finish: Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Standards: ISO
- Type: Locknut, Self-Clinching Nut
- Size: M8
-
Supplier: TFC Ltd.
Description: SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742 Use in: Materials with Rockwell Hardness B-70 or less
- Features: Other
- Type: Self-Clinching Nut
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Material: Aluminum
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These fasteners are designed for permanent installation into stainless steel sheets as thin as 0.030 inches (0.8 mm). Machined from a specialty stainless steel, these fasteners are heat-treated to create fasteners that are higher on the Rockwell Hardness scale than most 300 Series Stainless Steels.
- Size: #10
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Self-Clinching Nut
-
Supplier: PENCOM
Description: No Description Provided
- Size: M5
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
-
Supplier: TFC Ltd.
Description: SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils, moisture and corrosive environments. Materials: SCFB - Heat-treated Carbon Steel SCFBS - 300 Series
- Type: Self-Clinching Nut
- Material: Steel
- Finish: Zinc Plated