Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Plastics Manufacturing Co.
Description: This rigid foam core material satisfies fire, smoke and toxicity (FST), and heat release requirements for aerospace applications. Used in conjunction with other materials, FST-3800 foam core helps improve aesthetics and reduces costs while meeting fire safety
- Features: Core Material, Other, Stock Shape (Bar, Sheet, etc.)
- Form / Shape: Film / Sheet
-
Supplier: General Plastics Manufacturing Co.
Description: The LAST-A-FOAM® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing
- Bulk Density: 25 lbs/ft³
- Tensile Strength: 1,133 to 1,254 psi
- Thermal Conductivity: 0.41400000000000003 BTU-in/hr-ft²-F
- Features: Aerospace, Core Material, Flame Retardant, Plastic / Polymer, Stock Shape (Bar, Sheet, etc.), Tooling / Modeling
-
Supplier: Zotefoams, Inc.
Description: in the foam and a consistency of cell structure and density allows Zotefoams to offer the world’s lightest cross-linked foams. Plastazote® foams are available in: a range of densities from 15kg/m3 to 115kg/m3 a variety of attractive colours Metallocene grades for easier
- Bulk Density: 7.1783 lbs/ft³
- Features: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Electrically Conductive, Flame Retardant, Marine, Medical, Other, Packaging / Casing, Plastic / Polymer
- Type: Closed Cellular, Rigid
- Applications: EMI / RFI Shielding
-
-
Supplier: ERG Materials & Aerospace Corporation
Description: entirety of the material. Duocel® copper foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Structural / Composites
- Features: Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, Electrically Conductive, Industrial OEM, Marine, Metal Foam, Other, Reticular, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: material, or to break up resonance or change shock pulse frequencies. LAST-A-FOAM® high-density flexible foams can withstand temperatures up to 160˚F and reduced temperatures, although at subzero the foam can become significantly firmer. General Plastics flexible foam
- Bulk Density: 10 lbs/ft³
- Features: Aerospace, Core Material, Flexible, Medical, Plastic / Polymer, Resin Infusion / Molding, Stock Shape (Bar, Sheet, etc.)
- Form / Shape: Board / Block, Film / Sheet
- Type: Open Cellular
-
Supplier: ERG Materials & Aerospace Corporation
Description: therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam,
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: ERG Materials & Aerospace Corporation
Description: open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Structural / Composites
- Features: Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Ceramic Foam, Core Material, Electrically Conductive, Industrial OEM, Marine, Other, Reticular, Stock Shape (Bar, Sheet, etc.)
- Form / Shape: Board / Block, Fabricated Shapes, Film / Sheet, Rod / Bar Stock
-
Supplier: General Plastics Manufacturing Co.
Description: Manufacturers in the aerospace industry rely on our flexible WSF-1010 self-skinning foam series (also known as integral skin foam) for aircraft interiors. This durable, flame-retardant aerospace polyurethane foam meets FAR 25.853 standards. It is used extensively
- Tensile Strength: 102.8 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ERG Materials & Aerospace Corporation
Description: consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Structural / Composites
- Features: Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Ceramic Foam, Core Material, Electrically Conductive, Industrial OEM, Marine, Medical, Other, Reticular, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Zotefoams, Inc.
Description: PVDF (polyvinylidene fluoride) High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:
- Use Temperature: 320 F
- Features: Aerospace, Architectural / Construction, Automotive / Transportation, Chemical / Fuel Resistant, Core Material, Electrical Insulation / Dielectric, Flame Retardant, Fluoropolymer, Medical, Packaging / Casing, Plastic / Polymer, Sealing / Gasketing, Thermal Insulation
- Type: Closed Cellular
- Form / Shape: Fabricated Shapes
-
Supplier: ASTM International
Description: sandwich core materials during product process design and optimization, manufacturing process control, after manufacture inspection, and in service inspection. 1.3 This practice has utility for testing of polymer matrix composites and sandwich core materials containing but not limited
-
Supplier: ASTM International
Description: thermoplastic), poly(phenylene sulfide), or polysulfone matrices; and alumina, aramid, boron, carbon, glass, quartz, or silicon carbide fibers. Typical as-fabricated geometries include uniaxial, cross ply and angle ply laminates; as well as honeycomb and foam core sandwich materials
-
Supplier: ThermoDyne
Description: Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional
- Features: Core Material, Thermal Insulation
-
Supplier: ThermoDyne
Description: Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional
- Features: Core Material, Thermal Insulation
-
Supplier: ThermoDyne
Description: Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional
- Features: Core Material, Thermal Insulation
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® EF 562SFR AERO is an expanding foam core splicing adhesive supplied as a film for core splicing and closeout of honeycomb panels. Fire retardant structural adhesive. May be cured at 250F (121C) or 350F (177C).
- Industry: Aerospace
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Description: of the product during cure enables also excellent gap-filling properties, filling of mismatched areas, core splicing or reinforcing honeycomb cores.
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Flexible / Dampening, Other
-
Supplier: Stockwell Elastomerics, Inc.
Description: components. If your firm is producing equipment for technology-driven markets, such as analytical instrumentation, medical diagnostics, ruggedized devices for information technology, telecommunications, industrial controls or aerospace - we believe we can add value. Core Competence The
- Services Offered: Design Assistance, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Foam / Sponge, Rubber
- Features: North America, Northeast US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
Find Suppliers by Category Top
Featured Products Top
-
FST/OSU Aerospace Foam LAST-A-FOAM® FR-3800 FST The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
. Because our time-tested foams for boats do not absorb water, General Plastics’ marine polyurethane products do not rot, warp, bow or delaminate. Our HDU marine-grade foam serves as core material for building transoms, hulls and bulkheads. It also provides an enduring, cost-effective choice (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
core of top performance. Its excellent strength-to-weight ratio and material properties make it superb in recreational applications. LAST-A-FOAM® serves as structural core material in portable dance floors and in sports flooring used above ice rinks. Their light weight, coupled with their ability (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Antenna spacer material RF lens Aerospace Components Automotive Components High temperature core material Core material for resin-transfer molding (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
fields. Our specially engineered LAST-A-FOAM® Performance Core Series and X-ray Transparent Core Series have a strong track record of use with medical imaging equipment. The high-density foam material is lightweight yet strong, while providing a homogeneous background that is transparent to X (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
GENERAL PLASTICS’ POLYURETHANE FOAM FILLS KEY ROLE IN GROUND TEST OF WORLD’S LARGEST SOLID ROCKET MOTOR (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Core Distinctions: Choosing the Right Foam for Critical Composite Core Applications
General Plastics' chemistry laboratory manager, Joel Meyer, Ph.D., offers additional insights into foam core selection specifically for aerospace and nuclear applications.
-
How General Plastics' Tooling Foam Empowered Creation and Test of Prototype Missile Aeroshell Cover at Mach 4+ Speed
Applied Aerospace Structures Corp. looked to General Plastics' Multi-Use Core Series for it's fine-cell structure, stability, and easy-to-machine benefits. Already familiar with its physical properties and advantages, AASC selected the 30-pound density of this rigid polyurethane foam to mold tools
-
Interview with General Plastics President & CEO, Dr. Mitchell Johnson
General Plastics Manufacturing company is a Tacoma, Washington state-based manufacturer of composite core and custom moulded parts for aerospace, automotive and other markets. In the run up JEC World, Inside Composites caught up with the company's President and CEO, Dr. Mitchell Johnson to discuss
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics
More Information Top
-
Self-healing sandwich structures incorporating an interfacial layer with vascular network
The core was constructed of Rohacell 71, a typical high-density aerospace composite foam core material, with thickness 12.7 mm.
-
Lightweight Materials: Understanding the Basics
This explains why many commercial applications use foam cores while aerospace applications use the higher-performance but more expensive honeycombs.
-
ZLMUB2012P385
This explains why many commercial applications use foam cores while aerospace applications use the higher-performance but more expensive honeycombs.
-
http://www.ndt.net/article/ewgae2012/content/papers/34_Ono.pdf
Aluminum or No- max honeycomb core is widely used in aerospace applications and foam core is common in less demanding design.
-
Americam Society of Composites: 29th Technical Conference
3D Fiber Reinforced Foam Cores (3DFRFC) represent a new class of core material designed to replace standard foam core in future aerospace structures.
-
Lightweight, Durable Composite Foam Structures for Aerospace
• Foam Core Materials For Aerospace Applications - An Interview With Blake Juhl .
-
Polymethacrylimide Foam for Damage Tolerant Structures for Better Damage Visibility in Aerospace Components
• Foam Core Materials For Aerospace Applications - An Interview With Blake Juhl .
-
Plate Structures
Honeycomb core are widely used in aerospace applications, while foam core are found in civil engineering.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28868/60425095-MIT.pdf?sequence=2
Thus, commercialization of foam /honeycomb core tubes in aerospace applications is not viable in short times.
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20130708/offline/sampe_journal_20130708.pdf
Compared to Rohacell WF, a high temperature foam core used in high performance aerospace applications, the mois- ture absorption of the tested aramid foam is considerably .
Indicates content that may require registration and/or purchase.