-
Supplier: Accuris
Description: Aerospace Rod Scraper Gland Design Standard
-
Supplier: Accuris
Description: (R) Aerospace Rod Scraper Gland Design Standard
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) defines gland details for rod diameters from 1/4 to 15-1/2 in. inclusive corresponding to AS568 O-Ring Dash No. sizes -108/-111, -206/-222, -325/-349 and -425/-460. The gland details herein provide more space than MS33675 and sufficient to fit more
-
-
Supplier: Accuris
Description: Aerospace; rods, circular section, of polytetrafluorethylene (PTFE); dimensions, masses
-
Supplier: Accuris
Description: Aerospace; rods, hollow section, of polytetrafluorethylene (PTFE); dimensions, masses
-
Supplier: Rhenium Alloys, Inc.
Description: Pure Rhenium Rod (99.99% pure), offers high ductility and strength, designed for various applications such as satellite positioning nozzles, aerospace propulsion components and other demanding parts that must withstand extreme thermal shock, high temperature and stress applications.
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type, Rhenium / Rhenium Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Pexco
Description: resistance Applications Seals and gaskets Aerospace Cryogenic systems Food processing Marine application Valves and other components
- Overall Width / O.D.: 0.25 to 6 inch
- Overall Length: 72 to 144 inch
- Tensile Strength (Break): 5,300 psi
- Elongation: 30 %
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are
- Diameter: 0.063 to 1.35 inch
- Density: 5.720000000000001 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.1 µm/m-C
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are
- Diameter: 0.06 to 0.5 inch
- Density: 3.92 g/cc
- Thermal Conductivity: 30 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are
- Diameter: 0.011 to 1.35 inch
- Density: 3.92 g/cc
- Thermal Conductivity: 30 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are
- Diameter: 0.072 to 0.264 inch
- Density: 6.02 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.3 µm/m-C
-
Description: Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Wear Parts / Tooling
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, MRO (Repair / Resurfacing), Resistance Alloy / Heating
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Metal Matrix Composite, Refractory / Reactive (UNS R)
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Rhenium / Rhenium Alloy, Vacuum Arc Melted
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served • Aerospace • Military •
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace • Military •
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Vacuum Arc Melted
- Processing, Temper & Finish: Powdered Metal (Compacted)
- Type: Refractory / Reactive (UNS R)
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties over a
- Overall Width / O.D.: 0.5 to 4 inch
- Tensile Strength (Break): 17,000 psi
- Elongation: 3 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve bearing performance.
- Features: Self-lubricating
-
Supplier: Interstate Plastics, Inc.
Description: PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced stainless steel in
- Overall Width / O.D.: 0.5 to 4 inch
- Tensile Strength (Break): 14,500 to 16,000 psi
- Elongation: 40 %
- Industry: Aerospace, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer
- Overall Width / O.D.: 0.125 to 6 inch
- Tensile Strength (Break): 8,500 to 9,500 psi
- Elongation: 30 %
- Chemical System: Acetal, Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications,
- Overall Width / O.D.: 0.125 to 2 inch
- Tensile Strength (Break): 3,350 psi
- Elongation: 300 to 600 %
- Industry: Automotive, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.02 to 0.69 inch
- Overall Length: 0.5 to 24 inch
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Shape / Form: Bar Stock, Fabricated Parts / Shapes, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.02 to 1.75 inch
- Overall Length: 0.5 to 24 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Resistance Alloy / Heating
- Shape / Form: Bar Stock, Fabricated Parts / Shapes, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature
- Overall Width / OD: 0.025 to 7 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Description: What is beryllium oxide ceramic rod? Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point, low thermal expansion, and excellent electrical and thermal conductivity. Properties of beryllium
- Thermal Conductivity: 240 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Rod Stock
-
Supplier: Ed Fagan, Inc.
Description: Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than
- Overall Width / OD: 0.06 to 6 inch
- Overall Length: 8 to 12 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.187 inch
- Overall Length: 72 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Shape / Form: Bar Stock, Fabricated Parts / Shapes, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: A.H. Systems Inc.
Description: The A.H.Systems' H-Field Rod Antenna operates efficiently over the frequency range of 1 MHz to 10 MHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable measurements.
- Primary Frequency Range: 1 to 10 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 2.875 inch
- Overall Width: 0.437 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.875 to 2.875 inch
- Overall Width: 0.5 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.25 to 0.75 inch
- Outside Diameter: 0.806 to 1.775 inch
- Overall Width: 0.375 to 0.875 inch
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 69 is used for gas tungsten arc and gas metal arc welding of Inconel Alloy 722 and Inconel X-750. Typical applications for filler metal 69 include gas turbine and aircraft parts such as turbine blades, vanes, discs and springs.
- Diameter / Thickness: 0.02 to 0.125 inch
- Tensile Strength (UTS): 125,000 psi
- Yield Strength: 90,000 psi
- Elongation: 5 %
-
Supplier: General Plastics Manufacturing Co.
Description: Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly
- Applications: Acoustics / Sound Proofing, Aerospace
- Features & Approvals: Flame Retardant
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Standards and Technical Documents - Aerospace series - O-ring grooves - Dimensions -- ISO 23748:2016Supplier: CSA Group
Description: ISO 23748:2016 specifies the dimensions of grooves for use with O-rings for aerospace in static sealing applications: - radial sealing: rod or bore mounted O-rings; - axial sealing: internal or external pressure source.
Find Suppliers by Category Top
Featured Products Top
-
) 100% traceable production under ISO quality management Serving critical industries including chemical, food and beverage, aerospace, automotive, electronics and semiconductors, mechanical engineering, and oil and gas Get in Touch Contact Dechengwang today to discuss your PTFE rod dimension and material requirements, or visit our website for free samples and full specifications. (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
deformation and maintain accuracy. In more extreme environments, such as aerospace or radiation-related applications, quartz materials continue to maintain structural stability, further expanding their applicability. By (read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
challenge—until now. Our breakthrough technology enables engineers and designers to create durable, high-performance threaded components with unmatched precision, opening new frontiers in aerospace, medical, and advanced manufacturing applications. The Future of High (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
High-purity BeO crucible with excellent thermal conductivity, electrical insulation, and high-temperature stability for demanding applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
ATHLETE: Lunar cargo unloading from a high deck
Reference [11] is a downloadable catalog of high-strength steel aerospace rod ends.
-
SPACE Conferences & Exposition > ATHLETE: Trading Complexity for Mass in Roving Vehicles (AIAA 2013-5382)
The running gear is composed of 6-strut (e.g. kinematically determinant) linkages made of compressive tubes of 7075 Aluminum with steel aerospace rod end uniball/clevis, plus "CSF"-model harmonic drives.
-
An empirical study to evaluate machine tool production readiness and performance
Fig. 5 The circular push rod aerospace part .
Indicates content that may require registration and/or purchase.