-
Supplier: Accuris
Description: Aerospace series - Aluminium alloy AL-W42201 - Filler metal for welding - Rod
-
Supplier: Accuris
Description: Aerospace series - Titanium TI-W99001 - Filler metal for welding - Wire and rod
-
Supplier: Accuris
Description: Aerospace; filler metals for welding steels; filler rods and filler wire; dimensions, masses
-
-
Supplier: Accuris
Description: Aerospace Series - Titanium TI-W99001 - Filler Metal for Welding - Wire and Rod
-
Supplier: Universal Wire Works Inc.
Description: Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld metal is provided. As with all titanium alloys the affinity of hot weld metal for oxygen, nitrogen, and
- Diameter / Thickness: 0.03 to 0.125 inch
- Tensile Strength (UTS): 130,000 psi
- Yield Strength: 120,000 psi
- Elongation: 10 %
-
Supplier: AENOR
Description: Aerospace series - Titanium TI-W99001 - Filler metal for welding - Wire and rod.
-
Supplier: AENOR
Description: Aerospace series - Aluminium alloy AL-W46431 - Filler metal for welding - Wire and rod.
-
Supplier: AENOR
Description: Aerospace series - Steel FE-WM1002 (X13Cr13) - Filler metal for welding - Wire and rod.
-
Supplier: AENOR
Description: Aerospace series - Heat resisting alloy NI-WH0001 (NiCr20) - Filler metal for welding - Wire and rod.
-
Supplier: Economy Spring & Stamping
Description: When it comes to producing tiny, intricate parts for medical, aerospace and other demanding applications, conventional machining often comes with constraints. Finding a manufacturer that can efficiently produce well-defined features isn’t easy. By adding a laser cutting head to our multi-tool
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: The addition of rhenium to molybdenum improves plasticity and weldability and decreases brittleness for certain temperature ranges. It is used throughout the aerospace and electronics industries for applications such as nuclear reactors, semiconductors, electrical contacts, filaments and
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
-
Supplier: United Performance Metals
Description: good corrosion resistance characteristics. 17-4 stainless steels provide toughness in both base metals and welds. Common Applications of 17-4 Stainless Steel Aerospace applications Chemical processing equipment Oil and petroleum refining equipment Food processing equipment General
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.029 to 0.3 inch
- Tensile Strength (UTS, Break): 160,000 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: development activities both in conventional and new materials areas. The two joining processes diffusion bonding and laser welding are considered in this literature review, since these processes are capable of joining a wide range of materials of interest in the aerospace industry, as
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 5 %
- Specifications: AMS, UNS
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components, Bearings, Bushings,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 0.5 to 12 inch
- Overall Thickness: 0.5 to 12 inch
Find Suppliers by Category Top
Featured Products Top
-
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
structural applications in industries ranging from automotive and aerospace to medical and marine. If you’re still unsure which tubing is best for your application, as a point of reference, though seamless tubing can be substituted for welded tubing, welded tubing can never be substituted for (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
coarse depending on the spec-requirements. The technique also aids in achieving tight tolerances and even correcting dimensional problems that may arise in structural applications, shafts, threaded rods, fasteners, and the like. Passivation Passivation of stainless steel (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Euronorm Standard List: Aerospace Series
…stock EN 4313 2005 Aerospace series - Aluminium alloy AL-P6013-T6 - Sheet and strip - 0,5 mm EN 4324 2001 Aerospace series - Aluminium alloy AL-W42201 - Filler metal for welding - Rod EN 4341 2001 Aerospace series - Aluminium alloy AL…
Indicates content that may require registration and/or purchase.