-
Supplier: Accuris
Description: HANDBOOK FOR CONCRETE AND CEMENT SPECIFICATIONS FOR METERS FOR AUTOMATIC INDICATION OF MOISTURE IN FINE AGGREGATE
-
Supplier: Accuris
Description: HANDBOOK FOR CONCRETE AND CEMENT STANDARD TEST METHOD FOR DETERMINATION OF MOISTURE IN FINE AGGREGATE FOR CONCRETE BY MEANS OF A CALCIUM-CARBIDE GAS PRESSURE METER
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: concrete production. Sensors of PCE Instruments help meet those criteriathroughhighly accurate moisture measurement. The production of concrete is subject to, e.g. large fluctuations caused by varying moisture contents of the raw and auxiliary materials (sands, aggregates). A
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.035 ±%
- Operating Temperature: -4 to 176 F
- Variables Measured: Moisture Content, Temperature
-
-
Supplier: ASTM International
Description: environment for moisture, humidity and temperature conditions. 1.6 This guide may not be suitable for areas that have surface applied moisture migration systems, curing compounds or coatings that cannot be removed or cleaned off sufficiently to allow the moisture to move upwards
-
Supplier: Gilson Company, Inc.
Description: Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not require
-
Supplier: Gilson Company, Inc.
Description: moisture loss during transport. Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates,
-
Supplier: Gilson Company, Inc.
Description: Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not require
-
Supplier: Gilson Company, Inc.
Description: moisture loss during transport. Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates,
Find Suppliers by Category Top
More Information Top
-
Chapter 8: Factors Influencing Concrete Workability
The widespread use of aggregate moisture meters , particularly in sand, has greatly im- proved the quality control of concrete throughout the industry.
-
ASTM MNL49 - User’s Guide to ASTM Specification C94/C94M on Ready-Mixed Concrete
The metered batch water does not include aggregate moisture , retained wash water, and admixture water, which are all a part of total mixing water.
-
Ready-Mixed Concrete
[24] "Evaluation of Electric Meters for Deter- mining Moisture Content of Fine Aggre- gate ," Technical Report No. 6-476, March, 1958, U. S. Army Engineer Waterways Ex- periment Station, Corps of Engrs., Vicks- burg, Miss: [25] "Control of Mixing Water in …
-
Measuring Materials
The metered batch water does not include aggregate moisture , retained wash water, and admixture water, which are all a part of total mixing water.
Indicates content that may require registration and/or purchase.