Products/Services for Ahu Fan Belts
-
V-Belts and V-Ribbed Belts - (373 companies)Last revised: February 5, 2025 V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations... -
Fans and Blowers (industrial) - (1541 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts... -
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
HVAC Fans and Blowers - (343 companies)...drive options: direct drive and belt drive. Video Credit: Global Industrial. Styles. There are two styles and three classes for HVAC fans and blowers. The two styles are forced draft and induced draft. Forced draft refers to the movement of air under... -
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Abrasive Belts - (334 companies)Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. Abrasive belts consist of abrasive grains applied to a backing made of cloth, film, foam and sponge, paper, or other material...
-
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
Product News
-
Rosenberg USA
ECFanGrid™ Improves Airflow, Efficiency In AHUs Rosenberg 's new ECFanGrid TM is a highly efficient, cost-effective alternative to single large radial fans for air handling units. Consisting of a series of electronically commutated (EC) backward curved fans operating in parallel to form a perfectly matched unit, the ECFanGrid is easier to install, provides higher volume and more uniform airflow with less low-frequency noise and built-in redundancy for greater reliability. The Rosenberg ECFanGrid is ideally suited for the use in retrofit... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Company (The)
Junior Fan Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more) -
New York Blower Company (The)
Vaneaxial Fans New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation. DESIGN FEATURES. . CAPACITIES - to 100,000 CFM. . PRESSURES - to 5" WG. . TEMPERATURES - to 200 F. . 10 DIRECT-DRIVE SIZES 18"- 60". . 13 BELT-DRIVE SIZES - 12"- 60". . MOUNTING - five mounting positions (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Understanding V-Belt Drives The latest installment of the New York Knower blog is here!. From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hartzell Air Movement
Ring Fans from Hartzell The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Company (The)
Industrial Duct Fans The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Vaneaxial Adjustable Pitch Fans The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems. . Design Features: Volume - 120,000 CFM (203,000 m3/hr). Pressures - to 20" WG (4,980 Pa). Temperatures - to 120 F... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Single Width Fans New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil (R) wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams. DESIGN FEATURES. . CAPACITIES - to 200,000 CFM. . PRESSURES... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
-
IMCOM-Southeast Region: Fort Gordon Retuning Workshop
• Of the three fan belts on AHU #3, one was missing, one was very loose, and the other was doing all of the work.
-
CR4 - Thread: VFD Driven Air Handling Units In Health Care
AHUs with Plug fan driven with VFD and AHUs with belt driven (conventional type), How power saving is possible in a hospital.
-
Ventilation Systems Operating Experience Review for Fusion Applications
valve adjustment and PM, including examination of lubrication sumps, adding lubricant, valve seal cleaning and/or replacement fan blade balancing, fan blade cleaning and inspection for blade material integrity AHU liner integrity inspection fan vibration tests drive belt inspection duct cleaning instrument calibration …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8746/48064448-MIT.pdf?sequence=2
* Fan-power analysis at 100% speed was used in AHU -A and B to detect the slipping fan belt .
-
Tiger Team assessment of the Pinellas Plant
An unlabeled air handling unit and AHU -113 had "noisy" bearings and loose fan belts .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61611/704682506-MIT.pdf?sequence=2
The major components ofthe AHUs include recirculated air, exhaust air, and outdoor air dampers; cooling and heating coils with control valves; and supply and return fans with variable frequency belt drives (VFDs).
Indicates content that may require registration and/or purchase.