-
Supplier: FLSmidth
Description: employed to raise filtration efficiency. Each bag has a five (5) inch (125 mm) diameter (48) to furnish a maximum air-to-cloth ratio of ten (10) to one (1), with capacities through 12000 SCFM (340 cmm). The four (4) compressor intake
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
-
Supplier: Scientific Dust Collectors
Description: technology, we are able to clean both bags and cartridges better than the competitors. Because of this, Scientific Dust Collectors can operate at higher air-to-cloth ratios using less filters and provide longer filter life. Scientific Dust
- Construction: Bag Filter, Cartridge Filter
-
Supplier: Ducon Environmental Systems
Description: state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum air-to-cloth ratios, longer
- Efficiency: 99.9 %
- Features: Bag-type Units (Baghouse), Dry, Stationary
- Filter Cleaning: Pulse-jet, Reverse Air
-
-
Supplier: GE ENERGY Air Filtration
Description: Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing dust collection systems that
- Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up
- Type: Bag
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: GE ENERGY Air Filtration
Description: allows for simple, easy installation and maintenance Fits most standard tubesheet designs Benefits: Requires less compressed air pressure to pulse clean Operates across a wide range of temperatures and applications Increases filtration area 2-3 times Dramatically reduces
- Type: Bag
- Application / Industry: Biopharmaceutical, Food and Beverage, Power Generation
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Scientific Dust Collectors
Description: features allow the collector to operate at higher air-to-cloth ratios, lower pressure drops, and provide longer filter life. This design also has all the same benefits and features as our top bag access designs. The only difference is that the
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Filter Cleaning: Pulse-jet
-
Supplier: Scientific Dust Collectors
Description: inlet so that the heavier dust falls out of the air stream. These features allow the collector to operate at higher air-to-cloth ratios, lower pressure drops, and provide longer filter life.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Scientific Dust Collectors
Description: features allow the collector to operate at higher air-to-cloth ratios, lower pressure drops, and provide longer filter life. This special design uses horizontal bags that are accessed from the clean side of the unit. This is a specialty application
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: N.R. Murphy Ltd.
Description: space requirement. Quiet operation. Minimum maintenance. Easy access. Painted construction. Electric shaking - standard. Heavy duty construction. Alternate filter media and/or air to cloth ratios are available. Options: Booster fan. Rotary air lock.
- Airflow: 6,000 to 65,000 SCFM
- Features: Bag-type Units (Baghouse), Dry, Stationary
-
Supplier: VAC-U-MAX
Description: area (air-to-cloth ratio of 2.1 to 1 based on 500 CFM. Accessible for maintenance or inspection from two convenient hinged side access doors with captive hardware. Continuous pulse filter cleaning with adjustable timing. Includes two off-line cleaning cycles
- Airflow: 750 SCFM
- Vacuum Pressure: 10 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 1 µm
Find Suppliers by Category Top
Featured Products Top
-
Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum air-to-cloth ratios, longer bag life and higher particulate removal efficiencies. Ducon baghouses deliver under 0.005 gr/dscf particulate emission levels. (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum air-to-cloth ratios, longer bag life and higher particulate removal efficiencies. (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
traditional paper filters. ?? 3. Cost-Effectiveness and Environmental Friendliness High Cost-Performance Ratio: Compared to traditional (read more)
Browse Filter Media Datasheets for Harbory Filtration -
energy, experiencing reliability issues, or operating with improperly sized or controlled equipment all without knowing where to start or how to fix it. This webinar provides a practical, real-world look at how compressed air audits deliver clarity through a structured, data-driven approach (read more)
Browse Compressed Air Filters Datasheets for Rogers Machinery Company, Inc. -
Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum air-to-cloth ratios, longer bag life and higher particulate removal efficiencies. Ducon baghouses deliver under 0.005 gr/dscf particulate emission levels. (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements. Here's a step-by-step guide: Identify the Particle Size to be Removed (Micron Rating): Crucial First Step: Determine (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Benefits of Camfil dust collector filter cartridges: Highest air-to-cloth ratio Quality tested Available in many types of media Low, stable pressure drop Patented technology High cleaning efficiency Last longer than competitive filters (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. All materials used in manufacturing comply (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Evaporation and drying technology developments
The dryer will operate more economical- higher air - to - cloth ratio single filter bag reverse blow system ensur- ing an even flow of fines from the filter low pressure differential pressure across the bag filter (therefore lower energy con- sumption) reduced emission …
-
Development and application of performance and cost models for the externally-fired combined cycle. Task 1, Volume 2. Topical report, June 1995
Performance Assumptions: Superficial gas velocity in combustor: Gas residence time in combustor: Combustor refractory thicknes: Calcium to sulfur ratio for FGD: Air to cloth ratio : No. of filter bags /comp.: Generator efficiency: Centrigual fan efficiency: Electric motor efficiency: FGD SO2 removal efficiency …
-
DEMONSTRATION OF A FULL-SCALE RETROFIT OF THE ADVANCED HYBRID PARTICULATE COLLECTOR TECHNOLOGY
There are three different types of information that could be garnered from the data; velocity pressure, air - to - cloth ratio , and filter bag drag.
-
Federal Register > Thursday, February 11, 1999 > [64 FR 6946] National Emission Standards for Hazardous Air Pollutants for Source Categories; National Emission...
This median level of control is represented by a well designed and operated pulse-jet fabric filter using fiberglass bags with an air to cloth ratio of about 6.0.
-
Federal Register > Monday, March 31, 1997 > [62 FR 15228] National Emission Standards for Hazardous Air Pollutants for Source Categories; Wool Fiberglass Manuf...
Control cost estimates assume the addition of pulse jet baghouses with polyester filter bags , an air - to - cloth ratio of 0.9 actual cubic meters per minute per square meter (3 acfm/ft2), and a pressure drop of 20 cm (8 in.) of …
-
SOx-NOx-Rox Box{trademark} flue gas clean-up demonstration. Final report
Number of BagdCompartment Bag Size Filtration AredBag Air - to - Cloth Ratio Pulse-Jet Cleaning Type .
-
Federal Register > Tuesday, April 20, 2004 > [69 FR 21198] National Emission Standards for Hazardous Air Pollutants: Proposed Standards for Hazardous Air Pollu...
… the combustor or emission control equipment, and operator training, as well as design and operating parameters that directly affect performance of the emission control device (e.g., air to cloth ratio and bag type for a fabric filter ; use of a power …
-
Identification of hazards in non-nuclear power plants. Volume II. Phase II
filter bags permitting a higher air - to - cloth ratio .
-
The collection of milk powders with a reverse bag filter.
The experimental work showed that the properties of the cloth used in the bag filter are important factors in determining the air to cloth ratio and the corresponding pressure drop and collection efficiency.
-
Federal Register > Thursday, September 20, 2007 > [72 FR 53814] Revision of Source Category Lists for Standards Under Sections 112(c) and 112(k) of the Clean A...
An upgrade of existing baghouses (e.g., increasing bag filtering area to lower the air - to - cloth ratio ) would result ‡in expensive retrofit costs for a very marginal improvement in PM control.
Indicates content that may require registration and/or purchase.