-
Supplier: Central Air Compressor Co.
Description: Accessories for the Simplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads, spring isolators,
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic
- Horse Power: 0.33 to 5 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders Magnetic
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
-
Supplier: FS-Curtis
Description: alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and thermal overload
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Mounted on heavy gauge metal base 120 gallon air receiver available on 25-30 HP Factory oil filled Duplex Duplex compressors are ideal when
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: air quality while reducing maintenance needs. Industry-leading five-year bumper-to-bumper warranty available - talk with your FS-Curtis representative for more details. Air-cooled aftercooler Magnetic motor starter (Simplex) Alternator panel (Duplex) Dual control (10-15HP
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Rolair Systems
Description: Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Compressors Direct
Description: much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a extremely
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 68.4 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Chicago Pneumatic and Pneumatech
Description: savings to insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,208 to 1,378 SCFM
- Horse Power: 340 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI Quiet Compressor Air System •A piston air compressor with the noise level of a rotary screw Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 22 CFM @ 175 PSI Quiet Compressor Air System •A piston air compressor with the noise level of a rotary screw Compact Design •Ideal for work environments where space is a premium 7.5-HP
- Flow Capacity: 25.3 to 22.3 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc
- Flow Capacity: 7.5 SCFM
- Power Source: Gasoline
- Features: Integral Filter
- Lubrication Style: Lubricated
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,024 to 1,241 SCFM
- Horse Power: 270 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Power Products Limited
Description: Attractively packaged units ready for service include: Swan rugged Oil-less Reciprocating Air Compressor Pump Motor and drive to your voltage specification Full Voltage Magnetic Motor Starter Air Cooled Aftercooler w/ Condensate Separator & Drain Air
-
Description: At Johnson Controls, we design our Frick® Starter Control Solutions specifically for forced air evaporators and evaporative condensers. Available in both standard and custom engineered solutions, Frick® Starter Controls are manufactured for handling ambient conditions, including
- Single Phase Power: 75 HP
- NEMA Size: 3, 4
- Standard Rating: NEMA Rated
-
Supplier: Ingersoll Rand Air Compressors
Description: PET Reciprocating Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of
-
Supplier: Kaeser Compressors, Inc.
Description: package. Can be built: With any rotary screw compressor of any size To meet any code requirement anywhere in the world Optional features: Dual redundant control systems Motor starter panels Pulse jet filters Execution in stainless steel, carbon steel, duplex stainless steel
- Compressor Technology: Rotary Screw
-
Supplier: Innovative Technology
Description: Definite Purpose Starters are electrically operated switching devices specifically designed for the heating, ventilation, air conditioning and refrigeration (HVAC) industry. They are controlled by automatic thermostat control or manual pushbutton interfaces. They are also used in
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast
-
Supplier: WorldWide Electric Corporation
Description: Cushioned, isolated coil Reinforced thermoset polyester housing Large terminals for easy wiring Power termination options (screw terminals or lug terminals with quick connects) Applications Air conditioning and heating Ventilating and refrigeration Food and beverage industries Pump and
- Continuous Current: 40 amps
- Control Voltage (Separate Control): 208 to 240 volts
- Features: Motor Contactor Only
-
Supplier: Time Mark Corporation
Description: The Model 271 3-Stage Alternator is designed to control the motor starters in a stage pumping or compressor system. Its purpose is to ensure that only the required motors are used, and that each motor receives the same average amount of run time. Motors are
-
Supplier: Kaeser Compressors, Inc.
Description: and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 27 to 283 SCFM
- Horse Power: 10 to 30 HP
- Gases Handled: Air / Plant Air
-
Supplier: Infineon Technologies AG
Description: EVAL-IMI111T-046 is a starter kit for iMOTION™ IMI111T-046H IPMs targeting inverterized motor control systems, like fans, pumps and compressors. The IMI111T-046H offers full 3-phase inverter functionality with motor controller, gate driver and IGBT-based power stage in a
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: SAE International
Description: means of a standard production air starter motor. In addition, a new air hybrid vehicle driving cycle simulation programme has been developed and applied to analyse the charging and discharging processes during a typical London Bus route. The analysis shows that with the
Find Suppliers by Category Top
Featured Products Top
-
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
. Major soda manufacturers, as well as some motor oil companies, depend on the 200 employee facility to turn out a high volume of quality products. Targeted air lines play an important role in keeping the Hot Springs facility’s production line moving. As the pallets of plastic resin (read more)
Browse Nozzles Datasheets for Vortec -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Typical Applications: Automotive: Starters, transmissions, alternators, A/C compressors. Industrial (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid M
5.1.4 Load side of main disconnect switch (SALW-DS-6002M)to line side of air compressor motor starter (SALW-DS-6004M).
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid N
Load side of main disconnect switch (SALW-DS-6002N) to the line side of the air compressor motor starter (SALW-DS-6004N).
-
Test Report for Acceptance Test Procedure for Pumping Instrumentation and Control Skid P
5.1.4 Load side of main disconnect switch (SALW-DS-6002P)to the line side of the air compressor motor starter (SALW-DS-6004P).
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid R
5.1.4 Load side of main disconnect switch (DS-6002R) to the line side of the air compressor motor starter (DS-6004R).
-
Test Report for Acceptance Test Procedure for Pumping Instrumentation and Control Skid Q
5.1.4 Load side ofmain disconnect switch (SALW-DS-6002Q) to the line side of the air compressor motor starter (SALW-DS-6004Q).
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid V
5.1.4 Load side of main disconnect switch (DS-6002V) to the line side of the air compressor motor starter (DS-6004V).
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid U
5.1.4 Load side ofmain disconnect switch (DS-6002U) to the line side ofthe air compressor motor starter (DS-6004U).
-
Testing of Diesel Electric Generating Sets for Nuclear Service
The air compres- sor motor starter was deactivated throughout the test, and only one diesel electric generating set was tested.
-
Acceptance Test Report for 241-U compressed air system
INSTALL A NON-RESETTABLE HOUR METER ON THE INSTRUMENT AIR COMPRESSOR MOTOR STARTER TO SHOW TOTAL COMBINED HOURS THE COMPRESSOR HAS BEEN RUNNING, BOTH LOADED AND UNLOADED.
-
Test Report for Acceptance Test Procedure for Pumping Instrumentation and Control Skid N
5.1.4 Load side of main disconnect switch (SALW-DS-6002N) to the line side of the air compressor motor starter (SALW-DS-6004N).
Indicates content that may require registration and/or purchase.