Products/Services for Air Compressor Poppet Valves
-
Check Valves - (1955 companies)...and union connections. In terms of media, check valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour...Valve TypeSevere Service RatedBack Flow Preventer Assembly -
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both... -
Gas Valves - (538 companies)...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater... -
Ball Valves - (2118 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves... -
Control Valves - (1648 companies)...the metal conductor. The moveable "T" acts as the actuator of the valve. Solenoid valves can be arranged such that power to the solenoid either opens or closes the valve. One application of solenoid valves is to supply the air to systems like... -
Pressure Relief Valves - (1009 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
-
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas...
-
Industrial Valves - (3059 companies)...conductor. The moveable "T" acts as the actuator of the valve. Solenoid valves can be arranged such that power to the solenoid either opens or closes the valve. One application of solenoid valves is to supply the air to systems like pneumatic valve...
-
Air Compressors - (1121 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
Product News
-
DFT Inc.
DFTs PDC Check Valve for Reciprocating Compressors DFT (R) 's model PDC (R) Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video -DFT PDC vs Piston Check. Designed with a pulse-damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Find out more about the PDC (R) features and download the Cut Sheet - Click here... (read more)Browse Check Valves Datasheets for DFT Inc. -
GGB
GGB Bearing for Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Industrial Coatings Datasheets for GGB -
GGB
Bearings for use in Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Rogers Machinery Company, Inc.
Distiller Upgrades Oil-Free Air Compressor Laird & Company has been pioneering and perfecting Applejack brandy for 325 years. Laird & Company produces eight expressions of their iconic apple distillate, as well as a ready-to drink cocktail. In particular, their internationally known "Applejack " has earned the reputation as a quality product produced by a quality company using quality equipment to do so. In the interest of supporting facility uptime and Laird & Company 's personnel productivity, it was time for an upgrade. (read more)Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
Kaeser Compressors, Inc.
Heavy-duty, Low-Emissions Mobile Air Compressors Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser 's M30 Utility Mobilair TM portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been optimized for low noise and emission levels. The tough, dependable M30 Utility features a durable, powder-coated steel cabinet and is perfectly suited for construction, demolition, and other heavy-duty uses. Standard features include... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Festo Corporation
Custom Air Valves Festo Corporation manufactures custom air valves to match your specifications. (read more)Browse Air Valves Datasheets for Festo Corporation -
Clippard
Custom Air Valves product may be close, but not be exactly what you need. We have the ability and capacity to give you what you want. Our Engineering Department has designed tens of thousands of special variations, modifications or completely special valves, cylinders, fittings and assemblies. If you don't see what you need in our standard catalog, we hope that you will give Clippard a chance to provide solutions to your unique needs!... (read more)Browse Air Valves Datasheets for Clippard -
Kaeser Compressors, Inc.
M59PE MOBILAIR® Compressor for operations in high heat conditions. The high capacity cold-start battery ensures starts in cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control (R) Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and the operating/service history alerts alerts your service team to any required service. For more information, visit... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
AMETEK Spectro Scientific
Compressor oil analysis Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
The Engines of Pratt & Whitney: A Technical History: As Told by the Engineers Who Made the History > Four More Turbojets
Fig. 13 J52 non-afterburning engine—note the area around the fourth stage of the low compressor where there are poppet valves for air bleed in the Hound Dog engine (courtesy of Pratt & Whitney Archives).
-
Free-piston diesel engine dynamics and control
4.1 Control variables The basic control variables that are available are the signals to the injector (common rail), exhaust valves and piston compressor delivery valves (both hydrauli- cally actuated poppet valves), and in/out valves at the air cushion (electrehydraulic cartridge valves).
-
Development and Testing of a Novel Direct Mixture Injection System for a Two Stroke SI Engine
The blast of compressed air that comes from the compressor when the timing valve opens takes the fuel into the cylinder through the poppet valve.
-
Development of a Novel Uniflow-Scavenged Two-Stroke GDI Engine
Significant improvements in fuel efficiency and emissions are obtained by uniflow scavenging where the combustion products are purged by air supplied from a separate compressor introduced into the cylinder through … … near BC and exhausted through poppet valves located in the cylinder …
-
Energy Matters Newsletter, May/June 2000
How- ever, a compressor with modulation fol- lowed by unloading controls uses a throttle, turn, or poppet valve to modulate airflow to match plant air requirements.
-
Papers
Are two compressors at the newer testing facility the one fur the gas and the air that electrically driven become provided the bomb itself beaitzt a control that consists of simple poppet valves .
-
Engineering Plastics Handbook > Preface
… for nonstick cooking pans and pots; wire enamel; friction and wear-resistant, high-speed bobbins and rotary compressor vanes; automotive transmission components … … car suspension bushings; aircraft air return valves , engine shrouds, thermal insulating … … and equipment, precision-machined poppets , and seats and spools …
-
CDI CONTROL DEVICES Pneumatic System Components - Pneumatics - Grainger Industrial Supply
• Check Valve , In Line, Inlet 1/4 FNPT In, Outlet 1/4 FNPT In, Brass, Hold Back Pressure 400 … … F, Vertical or Horizontal Mounting, Stainless Steel Spring Material, Disc Positive Seating Flouropolymer, For Maximum Air Flow, PTFE Poppet , For Air Compressor Discharge Piping .
-
CDI CONTROL DEVICES Pneumatics - Grainger Industrial Supply
• Check Valve , In Line, Inlet 3/8 FNPT In, Outlet 3/8 FNPT In, Brass, Hold Back Pressure 400 … … F, Vertical or Horizontal Mounting, Stainless Steel Spring Material, Disc Positive Seating Flouropolymer, For Maximum Air Flow, PTFE Poppet , For Air Compressor Discharge Piping .
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… pumps ; pump controls; fans; fan assemblies; blowers; blower assemblies; air compressors ; fan couplings; heater cores … … filter receiver dryers; thermostats; air filters; air cleaners and … … lift cylinders; counterweights; mufflers; valve plates; supporting brackets; buckets … … non-returnable check valves; poppet valves; control valves; drain …
Indicates content that may require registration and/or purchase.