-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Heads are connected in parallel for higher capacity • Pump includes gauges, regulators, and valves If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Weiss Technik North America, Inc.
Description: extraction 2-inch by 6-inch cable slot 4-inch stainless steel access port with plug Diaphragm and frame assembly, shaker to chamber interface Dual air circulation system with solid stainless steel jack shafts Nichrome wire heating elements with fail safe fusible link Solid state heat
- Temperature Control: Cooling
- Features: Windows
Find Suppliers by Category Top
Featured Products Top
-
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
complete compressed air system management for industrial production plants by tying compressors, blowers, or vacuum units together into a secure Sigma Network. With its unique 3Dadvanced Control, it continuously analyzes (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil barrier Insulators designed to protect against direct exposure to live parts (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
converter to convert the switching range into the units used by their equipment or project documentation. Mechanical and Fluid-Side Construction Pressure is applied through a female G1/4 connection conforming to ISO 228. The internal diaphragm responds (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Switch X-100K: Sanitary Type (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
TBS300 and TBS400 air switches. Basic Construction 1/4" quick connect electrical terminals/li> Silicone diaphragm material Durable (read more)
Browse Air Switches Datasheets for Tecmark Corporation
More Information Top
-
An Automatic Capture-Detection, Time-Logging Instrumentation System for Boll Weevil Pheromone Traps
The pressure switch used for controlling the compressor to maintain stored air pressure in a range of 207 to 345 kPa (30 to 50 psi) was a diaphragm -activated switch of the type commonly used on water pump systems.
-
Grainger.com
• Pressure Switch , Air Compressor and Water Pump, Standard Action, Factory On/Off Set 125 to 175 PSI, Pressure Range 35 to 200 PSI, Adjustable Differential, Differential Pressure … PSI, Port Type 1-Port 1/4 In NPS (Female), Diaphragm Actuation Type, Single/Three Phase…
-
Grainger.com
• Pressure Switch , Air Compressor and Water Pump, Standard Action, Factory On/Off Set 125 to 175 PSI, Pressure Range 35 to 200 PSI, Adjustable Differential, Differential Pressure … PSI, Port Type 1-Port 1/4 In NPS (Female), Diaphragm Actuation Type, Single/Three Phase…
-
SQUARE D products - Grainger Industrial Supply
• Pressure Switch , Air Compressor , Standard Action, Factory On/Off Set 80 to 100 PSI, Pressure Range 20 to 100 PSI, Fixed Differential, Differential Pressure 20 PSI … Type 1-Port 1/4 In NPS (Female), 1/4 In Compression Unloader, Diaphragm Actuation Type, Manual Switch…
-
ACOFE.com (Air Cooled Oil Free Engine)
…L Bellows Length M Electronic Switch , (FET) n number of cells or diaphragms OD Outside Diameter, (OD=2R) P Pressure Pi Initial Pressure PWM … Limit SSCCHE Single Stage Compressor /Combustor Hybrid Engine t … Thickness V Volume VA Air volume per meter of…
-
100-N technical manual. Volume 2A: Systems descriptions
…half of -bhe HP A d LP compression cylinders through i n l e t valves which close f o r the compression stroke when loaded. is attained in the a i r receiver, a pressure switch on the compressor is actuated. .... Pressure switch actuation opens the unloader solenoid which allows unloading air pressure to,.build up against. the diaphragm of the i n l e t valve.
-
Fault-Diagnosis Applications
1: AC motor, 2: air compressor , 3: pressure -relief valve, 4: air filter with water trap, 5: air storage (accumulator), 6: 4/3 proportional valve, electrical solenoid actuation, spring return, 7: double-rod cylinder; 8: diaphragm drive with spring return. .... The valves are either proportional-acting valves or switching valves.
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
Some manufactures use a trapped air system, similar to the bubbler, but without the compressor . .... Numerous other level sensing methods have seen limited use, such as diaphragm switches , reed switches, probes, pressure transducers, and ultrasonic transducers.
-
CR4 - Thread: Compressed Air Pressure
In that case, any restriction in your air line, or other users could lower the available line pressure , just before and just after the compressor cycles back on. .... The spring on the pressure switch could have weakened over time, or the diaphragm inside the switch may have stiffened up, causing it to cut back on at a lower pressure.
-
CONDOR USA, INC Pressure Switch,DPST,100/125psi,1/4"FNPT - Pressure and Vacuum Switches - 3EYP3|11GAXX - Grainger Industrial Supply
This pressure switch is designed for use with air compressors . .... It features an actuation-type diaphragm .
Indicates content that may require registration and/or purchase.