-
Supplier: Associated Spring
Description: Associated Spring backers are custom designed to restrict reed movement. You will find Associated Spring backers and related components in automotive air conditioners, residential air conditioners, air and gas compressors, refrigeration compressors, 2-cycle
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Centurion II The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.5 to 49 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE
- Flow Capacity: 17 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!,
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR
- Flow Capacity: 15.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Power Products Limited
Description: PTFE/carbon graphite compression rings PTFE composite guide rings Deep-finned aluminum alloy cylinders with plated bores for long life Large airfoil-type fan for efficient cooling Permanently sealed main ball bearings High efficiency reed valves Single piece connecting rods Inlet
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 15 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Associated Spring
Description: Refrigeration +/- Associated Spring provides valve plates, flapper valves, reed valves, assemblies and additional compressor components found in automotive air conditioners, residential air conditioners, air and gas compressors,
-
Supplier: Sunstone Engineering
Description: The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with any air compressor that can deliver 60psi or more, and includes a
- Process Capability: Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control® Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
pressure drop and enhances flow efficiency, making it the ideal choice for operations where space and performance are critical. DFT's PDC® Check Valve: Built for Pulsation Control For air (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
CR4 - Thread: Reed valve design
I am trying to incorporate a reed valve into a compressor ( air engine) design.
-
Development and Testing of a Novel Direct Mixture Injection System for a Two Stroke SI Engine
The main components of the mixture injection system are the small displacement reciprocating compressor with a reed valve for air inlet, a special timing valve at the outlet to initiate air injection, a poppet valve type injector to inject air fuel mixture …
-
Design and Simulation of Two-Stroke Engines
Actually there is a considerable body of literature on reed valves when used in air and refrigeration compressors as automatic valves and the technical paper by MacClaren [6.6] will open the door to further references from that source.
-
CR4 - Thread: Back flow in a compressor / pump
If you were considering a positive displacement pump, the pump usually discarges through some sort of check valve ( reed valve , for example, in an air compressor ).
-
OPTIMISATION OF THE SCAVENGING AND INJECTION PROCESSES OF AN AIR-ASSISTED DIRECT FUEL INJECTION 50 CC. 2-STROKE S.I. ENGINE BY MEANS OF MODELLING
The airflow circuit is then connected to the induction valve reed and the air & fuel circuit is connected to the fuel compressor .
-
Stress Measurement Techniques for Quantification of Stresses using X Ray Diffraction
Compressor valve ( reed ) samples selected for study under scope of this paper are used in automobile air conditioners where it is required meet various metallurgical properties like hardness, chemical composition and optimum level of residual stress level at critical locations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49972/36944391-MIT.pdf?sequence=2
Gysling [6] implemented a passive control scheme using tip air injection actuated by pressure-sensitive reed valves on Paduano's apparatus and was able to extend the compressor operating range by 10%.
-
CR4 - Thread: Non-Return ‘Pea’ Type Valve
simple reed valves would also work & could be obtained from materials to withstand the conditions such valves are used for air conditioner compressors , the trubulence could be could be accounted for through proper shaping of the out let side.
-
Proceedings of the FISITA 2012 World Automotive Congress
Firstly, a reed valve is installed close to the intake port and allows the air to be introduced into the cylinder in both normal firing mode and compressor mode.
-
Shopping In Generators & Air Compressors - Big Bruin
… Cast-Iron Air Compressor - IPA1882054 Industrial Air 1.9-HP 20-Gallon (Belt Drive) Dual-Voltage Cast-Iron Air Compressor - IPA1882054 - Cast Iron, Twin … … body Aluminum head & valve plate and automotive style … … Durable Swedish stainless steel reed valves Rated: 0/10 0 …
Indicates content that may require registration and/or purchase.