Products/Services for Air Curtain Burners

  • Burners-Image
    Burners - (270 companies)
    Burners are heating devices that use air supplied specifically for the combustion of a fuel gas. They consist of a head that distributes and directs the flame, a body where gases are passed to the head, and a valve assembly where the ...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1541 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders...
  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control...
  • Incinerators-Image
    Incinerators - (70 companies)
    ...incinerators. crematory incinerators. air curtain incinerators. Applications. The ash from a trash incinerator takes up less space than compacted waste. A waste incinerator or garbage incinerator can vary widely in terms of size and application...
  •  
    Curtain Walls - (125 companies)
    Curtain walls are lightweight exterior cladding systems that attach to a building or structure, usually from floor to floor, to provide a fa cade. They modify the exterior appearance, but do not carry the dead load of the building or structure...
  •  
    Curtain Coaters - (20 companies)
    Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
  •  
    Light Curtain Controllers - (50 companies)
    Light curtain controllers send stop signals to machines that are guarded by light curtains, photoelectric transmitters that project an array of synchronized, parallel infrared light beams to a receiver. When an opaque object interrupts one or more...
  •  
    Nozzles - (664 companies)
    ...nozzles reduce the flow area, increasing the fluid speed and breaking the media into droplets. Pneumatic or air-assisted nozzles use the flow of compressed air to force fluid through the nozzle. The shear force of motive flow breaks the media...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Air Curtains - (37 companies)
    Air curtains create downward air turbulence at building accessways to limit the exchange of air, dust, and insects between environments. An air curtain, sometimes called an air door, slows air and airborne contaminants from moving between...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire