-
Supplier: Griffin Pump & Equipment, Inc.
Description: level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance
- Maximum Discharge Flow: 1,680 GPM
- Power Source: Gasoline / Diesel Engine
- Features: Self-Priming Pump, Trash Pumps, Utility Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance
- Maximum Discharge Flow: 2,420 GPM
- Power Source: Gasoline / Diesel Engine
- Features: Self-Priming Pump, Trash Pumps, Utility Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance
- Maximum Discharge Flow: 760 GPM
- Power Source: Gasoline / Diesel Engine
- Features: Self-Priming Pump, Trash Pumps, Utility Pumps
-
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply.
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm).
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps, Wastewater
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
application-specific gas, oil-cooler, and air-dryer designs. Product Range BL series: copper- or nickel-brazed units for refrigeration, heat pumps, heating, and general cooling All-stainless fusion-bonded: copper (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
-speed dispersers, driven by a 15 HP motor and capable of speeds from 500 to 3,540 rpm, ensuring rapid powder incorporation and efficient deagglomeration. Vacuum mixing up to 29.5” Hg minimizes air entrapment and enhances finished product quality. The stainless steel type 304 vacuum hood (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers. Less Product Waste Drastically Reduce/Eliminate Batch Mixing Changeover Time Space Saving Design SERVO driven Base Product & Additive dosing with recipe saving & recall (read more)
Browse Datasheets for Prosys -
dirt and debris to adhere to surfaces, and then air blasts the contaminants away using ultra-efficient blower driven air. With Paxton’s patented design, you’re able to increase performance while reducing maintenance, all while eliminating the need for water all together. To learn (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
process. The PrevEx analyzer collects the sample using an air aspirator, driven by compressed air. There is no pump or blower; instead microprocessor control guarantees constant sample flow and pressure through the sample train, assuring the highest level of accuracy. The PrevEx is free of poisoning (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Federal Register > Thursday, February 13, 2014 > [79 FR 8679] Foreign-Trade Zone 87-Lake Charles, Louisiana, Notification of Proposed Production Activity, LEEV...
… gas turbines and related parts; marine/diesel engines and related parts; hydrojet engines; turbine jets; fuel/cooling/ballast/macerator/hydraulic/bilge/sump/hydraulic/jet pumps and related parts; air /liquid compressors; turbochargers; winches … … machinery; evaporative air coolers; trash compactors; pressure/scupper/check/relief/gate/valves; roller bearings … … thereof (e.g., z- drives , shafts, gearboxes, clutches); pulleys …
-
Bookshelf and Unified Agenda > Public Laws (Environmental Acts) > [FDBKF2010061609521182063 ] CLEAN WATER ACT (CWA)
… ‘‘discharge’’ includes, but is not limited to, any spilling, leaking, pumping , pouring, emitting, emptying or … … a discharge of rubbish, trash , garbage, or other such … … discharged overboard; (ii) an air emission resulting from the … … vessel propulsion system, motor driven equipment, or incinerator; or …
-
Dubbel
… with organic heating carriers; part 3: solar collectors; terms; Sicherheitstechnische requirements; test of the standstill temperature; part 4: Best. of efficiency, heat capacity and pressure drop part 1, DIN 4759 … … 2: integration of heat pumps with electrically driven compressors into divalent operated … … socket EN 226: (1987) - DIN 4794 part 1-3, 5, 7: Stationary warm air producer; with and …
-
States > Texas > State > Register > 2007 > [TexReg 2007-0615is] 06/15/2007
… VIOLATED: 30 TAC §297.11 and the Code, §11.121, by failing to obtain a permit from the commission authorizing the appro- priation of state water prior to pumping state water from a … … REGIONAL OFFICE: 2301 Gravel Drive , Fort Worth, Texas 76118 … … §116.110(a) and THSC, §382.085(b) and §382.0518(a), by failing to obtain autho- rization prior to construction and operation of a facility which emits air contaminants in the state … … Areas, Inc. ("RC&D")--Unauthorized Trash Dump Clean-Up; ENFORCE …
-
States > Texas > State > Register > 2008 > [TexReg 2008-1212is] 12/12/2008
2) COMPANY: ConocoPhillips Pipe Line Company; DOCKET NUMBER: 2008-1349- AIR -E; IDENTIFIER: RN100213495; LOCA- TION: Springlake, Lamb County; TYPE OF FACILITY: petroleum pump station; RULE VIOLATED: 30 TAC §106.512(2)(C)(iii) and §122.143(4), FOP Number O-2751 … … air emis- sions; PENALTY: $8,241; Supplemental Environmental Project (SEP) offset amount of $3,296 applied to Texas Association of Resource Conservation and Development Areas, Inc. ("RC&D") - Unauthorized Trash Dump Clean-Up; ENFORCEMENT … … REGIONAL OFFICE: 3918 Canyon Drive , Amarillo, Texas 79109-4933 …
-
Federal Motor Carrier Safety Administration - 49 CFR - Part 325 - Compliance with Interstate Motor Carrier Noise Emission Standards.
Examples of such equipment include cranes, asphalt spreaders, liquid or slurry pumps , auxiliary air compressors, welders, and trash compactors. (c) If the motor vehicle's engine radiator fan drive is equipped with a clutch or similar device …
-
States > Maryland > State > Regulations > Title 11 - Department of Transportation > Subtitle 14 - Motor Vehicle Administration - Vehicle Inspections > [COMAR 1...
3) All auxiliary equipment such as cranes, asphalt spreaders, liquid or slurry pumps , auxiliary air compressors, welders or trash compactors, which are installed on the motor vehicle and which are designed to operate under normal conditions when the vehicle is operating at … 4) If the motor vehicle engine radiator fan drive is equipped with a clutch or similar device …
-
States > New York > State > Regulations > Title 6 - Department of Environmental Conservation > Chapter IV - Quality Services > Subchapter E - Noise > [6 NYCRR ...
Examples of such equipment include cranes, asphalt spreaders, liquid or slurry pumps , auxiliary air compressors, welders and trash compactors. (c) If the motor vehicle's engine radiator fan drive is equipped with a clutch or similar device …
-
Biosolids Engineering and Management
In some locations, high humidity intake air causes icing problems to develop at the air release valve and muffler on an air - driven diaphragm pump . The overall construction of some diaphragm pumps, the common “ trash pump,” is such that abrasion …
-
Operational and Environmental Consequences of Large Industrial Cooling Water Systems
… estimates, 399 behaviour, 395 factors, 392, 393 fish populations aspects, 397 population-level impact, 396 trawling, 398 regulations Europe, 403–404 USA, 404–405 seasonality, 394–395 strategies filter screens, 406–407 trash rack, 406 survival of … … protection technologies behavioral barriers air bubble curtains, 381 electric … fish pumps , 376 louvers/angled bar racks, 375–376 modular inclined screen, 374–375 engineering and biological considerations direct application … flow reduction reduced pump operation, 382 variable frequency drives , 382 Fouling barnacles, in industrial systems AFS system …
Indicates content that may require registration and/or purchase.