Products/Services for Air Horn Foot Switches

  • Foot Switches-Image
    Foot Switches - (181 companies)
    Last revised: February 24, 2025 Foot switches are switches that are foot actuated by a pedal or air bulb (bellows). Foot switches are available in many configurations including:  ...
  • Air Compressors-Image
    Air Compressors - (1121 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
  • Acoustic Horns-Image
    Acoustic Horns - (31 companies)
    ...for acoustic horns include fundamental frequency, output power level, materials of construction, weight, length, air consumption, and shape. Fundamental frequency, the predominant frequency in a complex waveform, provides the sound with its strongest...
  •  
    Air Switches - (14 companies)
    Air switches or air-actuated switches are electromechanical devices that use air pressure supplied from an actuator to activate a mechanical switch. They are commonly used where electrical isolation is required such as a hot tub or garbage disposal...
  • Check Valves-Image
    Check Valves - (1955 companies)
    ...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive...
  •  
    Air Cylinders - (643 companies)
    ...for air cylinders include non-rotating, double end rod, telescoping, position feedback and magnetic switch.  No-rotating devices have multiple rods or a key feature to prevent the plunger from rotating. With double end rods, the rod extends out of both...
  •  
    Air Valves - (793 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    ...are designed for testing and instrument calibration. Diaphragm pumps - displacement pumps that use a rubber disk to alternate air or fluid. The diaphragm is actuated by the pressures or vacuums created during the pump cycle. Diaphragm hand pumps and foot...
  •  
    Antennas - (1286 companies)
    The reflector may consist of a solid dish, open grid, or a plane. Several variations exist such as corner, parabolic, dish, plane or patch, front fed parabolic, Cassegrain (rear fed parabolic), and spherical reflectors. Image credit: DirecTV. Horn...
  •  
    Horn Antennas - (73 companies)
    Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...

Product News



Product Announcements
Linemaster Switch Corporation
Linemaster Switch Corporation
Linemaster Switch Corporation
Schmersal Inc.