-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Radwell International
Description: VACUUM GENERATOR, 0.95 MM NOZZLE, G1/8", PLUG, 2-8 BAR OPERATING PRESSURE, 0-1 BAR PRESSURE MEASURING RANGE, -0.9-0 BAR SETTING RANGE THRESHOLD VALUE, PNP, AIR SAVING, EJECT PULSE, IP65, (162528). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air -
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Synrad, Inc.
Description: duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled. Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point mounting
- Laser Type: Carbon Dioxide Lasers
-
Supplier: DCM Tech Inc.
Description: pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide
- Rotary Speed: 200 to 2,330 rpm
- Power: 20 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: DCM Tech Inc.
Description: pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: Cessna Aircraft Company
Description: Landing gear control and indicators Cabin altitude and differential pressure indicator Cabin pressurization system controller Cabin rate of climb Cabin bleed air source selection control Manual pressurization control Microphone selector switch Copilot's AHRS and ADC reversion switches
-
Supplier: FX PCB Co., Ltd.
Description: result, they continue to be utilized in a variety of sophisticated electronic devices, including: Smartphone Intelligent wearable technology Relays used in the automotive and electricity industries Digital cameras Copiers and printers Vending machines Medical devices (hearing aids, pulse
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
pressure to become cheaper and, at the same time, more reliable and productive. In addition, the highest demands are placed on the quality of the compressed air. Compliance with the increasingly strict hygiene regulations is essential to ensure the utmost safety in terms of food quality and thus (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
varying airflow conditions. This makes them ideal for enclosures or ducted applications in which the opening or closing of vents could significantly impact pressures within the system. Constant airflow models maintain the same airflow at varying pressure, such as in air filtration systems (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ideal for applications in which the opening or closing of vents could significantly impact pressures within a system. Constant airflow models maintain the same airflow at varying pressure. In filtered applications, for example, the new blowers will detect changes in air flow resistance and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
pressure to become cheaper and, at the same time, more reliable and productive. In addition, the highest demands are placed on the quality of the compressed air. Compliance with the increasingly strict hygiene regulations is essential to ensure the utmost safety in terms of food quality and thus reduce (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
filters maintain a steady pressure drop that lasts through the lifetime of the filter. Independent lab tests demonstrate that Camfil filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil APC's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers and a similar airflow/pressure mix, but system energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Two Models of High Frequency Chest Compression Therapy: Interaction of Jacket Pressure and Mouth Airflow
JFM has inputs: the pressure from air - pulse generator (Pd) and the volume change of the jacket during respiration.
-
Aspiration lung disorders in bovines: A case report and review
Positive pressure air pulses are applied to the chest wall by means of an air pulse generator producing a pressure of 50 cm water at a frequency of just over 500 Hz delivered by a pneumonic, inflatable vest.
-
New Setting Technique for Gravel Pack Packers Increases Operational Safety and Reduces Costs
During an equipment rig-up in a completion operation, the pressure - pulse generator ( air -gun) is made up onto the top of the tubing string.
-
Demonstrated Communication
The pressurized reservoirs are attached to an air pressure system via a pulse generator .
-
Analysis of elastic properties of a spherical shell using a semiconductor laser autodyne
For this reason, it is expedient to use another parameter for estimating the internal pressure irrespective of the air pulse generator power and the distance between the generator and the object.
-
Controlling the variability of air-pulses to determine the thresholds of laryngeal-pharyngeal reflexes using a novel device
In summary, the experimental assembly consisted of a tube conducting the air-pulses from an air - pulse generator to a pressure sensor through a 3-way stopcock (Baxter International Inc., Deerfield, IL, USA).
-
Treatment of Menière’s Disease
& The Meniett Device (Medtronic Xomed, Jacksonville, Florida, USA) is a handheld air pressure generator which delivers brief pulses of pressure to the inner ear.
-
Generation of ionization waves and streamers in gases at elevated pressure
Each setup comprised a gas-discharge chamber filled with air at atmospheric pressure , a pulse generator , and a recording system.
-
Runaway electrons and x-rays from a corona discharge in atmospheric pressure air
The characteristics of a corona discharge in atmospheric pressure air are studied using pulsed power generators that produce voltage pulses of different durations, polarities and shapes.
-
Energy distribution of runaway electrons generated by a nanosecond discharge in atmospheric-pressure air
EXPERIMENTAL EQUIPMENT AND DIAGNOSTIC TECHNIQUES The experiments were performed using diodes filled with atmospheric- pressure air and supplied from pulsed nanosecond generators .
Indicates content that may require registration and/or purchase.