Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: ControlAir LLC
Description: The Type 700 is designed for applications that require high flow capacity and accurate process control. A poppet valve which is balanced by utilizing a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
Supplier: OMEGA Engineering, Inc.
Description: controlled by a pilot valve. This allows for greater accuracy and eliminates many of the problems associated with conventional regulators using range springs and diaphragms.
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 inch
-
Supplier: ControlAir LLC
Description: The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.5 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: Festo Corporation
Description: To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without
- Pressure Rating: 14.50377 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 174.04524 psi
- Media: Air, Compressed Air
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: However, the adjustment is ±0.2Mpa at maximum. Available to control air pressure accurately by sensibility 0.1%F.S., repeatability ±0.1%F.S. Superior in relief, pressure, flow sensitivities. Particularly, minimum relief pressure (relief sensitivity) as low as
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Description: TESCOM™ DA Series absolute pressure reducing regulator designed with an elastomeric diaphragm, provides accuracy to +/- 0.1 PSIG [0.007 bar]. This regulator may be used to reduce pressure from a supply source up to 4500 PSIG [310 bar] into a vacuum environment.
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 4,500 psi
- Media Temperature: -15 to 165 F
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: RS Components, Ltd.
Description: 1/4" NPT DIAPHRAGM MODEL MP MINI PRECISI
- Pressure Rating: 304.57917 psi
- Media: Air
- Features: Regulator (general), Threaded
-
Description: TESCOM™ DH-16 low pressure, high flow regulator is designed for application with flows from 5-200 SCFM [141-5663 SLPM]. Gylon® diaphragm ensures gas purity and integrity Welded Sanitary, tubing or VCR® connections are standard offering. Ideal for use in nitrogen purging or
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 5
- Pressure Rating: 300 psi
- Media Temperature: -20 to 165 F
-
Description: TESCOM™ 44-4600 Series is a extremely sensitive high purity single stage regulator for specialty, flammable and industrial gases for low pressure and sub-atmospheric pressure control. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal
- Valve Size: 0.25 inch
- Flow (Cv): 0.24
- Pressure Rating: 120 psi
- Media Temperature: -40 to 165 F
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ 26-2500 Series has a Cv=5.0 for high flow backpressure applications. Large Gylon® diaphragm provides excellent sensitivity and minimal crack to reseat pressure differential. Ideal for use in pump discharge pressure control applications.
- Valve Size: 0.5 to 1 inch
- Flow (Cv): 5
- Pressure Rating: 200 psi
- Media Temperature: -20 to 165 F
-
Supplier: Precision Polymer Engineering Ltd.
Description: Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves Solenoids Actuators Air regulators Pumps Our engineers
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range: 0.4~0.5,
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, MINI, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
-
Description: 2. Diaphragm 3. Diaphragm plate 4. Spring 5. Down diaphragm castings 6. Actuator stem 7. Yoke 8. Adjust nut 9. Travel indicator (b)Reverse-acting Pneumatic Diaphragm Actuator(PZMB) reverse acting diaphragm pneumatic actuator 1. Up diaphragm castings 2.
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, PNEUMATIC, SERIES NL4-RGS, DIAPHRAGM-TYPE REGULATOR, 0.5-16 BAR, G 1/2 PORT, 9500 L/MIN QN, MECHANICAL ACTIVATION, SINGLE PRESSURE SUPPLY, MEDIUM - NEUTRAL GASES/COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
- Valve Type: Diaphragm Valves
- Actuation: Pneumatic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of
- Body Material: Stainless Steel
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Watson McDaniel Company
Description: Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location.
- Valve Size: 6 inch
- Pressure Rating: 300 psi
- Port Size: 6 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: Equilibar, LLC.
Description: Polyimide, SS316 Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy The ZF Series Back Pressure Regulator ( BPR) extends Equilibar’s low flow performance down to effective zero flow while maintaining a very stable
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: BARTEC
Description: This upstream connecting pressure reducer is a diaphragm pressure regulator with secondary venting for lowering the pressure of externally supplied compressed air. The settings are made by means of a handwheel. The set reduced pressure can be read on
-
Supplier: BARTEC
Description: This upstream connection pressure reducer is a diaphragm pressure regulator with secondary venting for lowering the pressure of externally supplied compressed air. The settings are made by means of a handwheel. The set reduced pressure can be read on
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: Carlisle
Description: Name: Gemini 1/2" Wall Mount Pump Part Number: 818210 low pulse Family: Diaphragm Pumps Type: 818831 Max Output Pressure: 7 GPM (26.5 lpm) low pulse Ratio: 1:1 Wetted Materials: Acetal, Teflon Air In: 20 - 100 psi (1 - 6.9 bar) Fluid Out: 20 - 100 psi (1 - 6.9 bar) Flow Curve:
- Maximum Discharge Flow: 1.2 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
maximum of 500 psig. The Outlet Range: Maximum outlet range (0-30) psig. The large valve to sensing area ratio and frcitionless design of Beswick's diaphragm style regulators make them especially well suited for low pressure regulation, such as 1/2 psig (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
JR1300 Series Single Stage Regulator Low to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
An air and refrigeration machine oil console fire
Replacement of damaged valve positioners, air pressure regulators , diaphragm , bonnet gasket, gland packing of control valve PIC-1003.
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Hot Water Heaters
The water heater shall be of glass-lined design and include a powered gas burner with electronic flame safeguard, intermittent ignition, main and pilot automatic gas valves, redundant solenoid gas valve, gas pressure regulator , diaphragm air switch for proof of blower operation…
-
SUPERVISION STRATEGIES FOR IMPROVED RELIABILITY OF BUS ROUTES
Air system-vehicle system that includes compressor, air pipe and tubing, control cyclinders, shift cyclinders, air tanks, air governors, air gauges, safety valve, door inter- locks, brake valves, quick release valves, brake diaphragms , air pressure regulator valve, air Line shut-off valve…
-
Automation of cellophane production
Lateral movement of the film causes the air flow to be in- tercepted and, so, alters the air pressure on the regulator diaphragm .
-
An Analysis of Automatic Closed-Loop Control of Rotary Drive Engines
The regulator supplies air pressure to a diaphragm , which mechanically positions the engine throttle.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > LIQUID R...
An air-operated diaphragm pump typically consists of a single-chambered, spring-return diaphragm ; an air - pressure regulator ; a solenoid valve; a gauge; a muffler; and a timer (see Figure 21.12).
-
Biosolids Engineering and Management
The basic pump package consists of a single-chambered, spring return diaphragm pump, an air pressure regulator , a solenoid valve, a gauge, a muffler, and an electronic transistorized timer.
-
Mg induced Ca deficiency under alkaline conditions
A diaphragm regulator then reduced the air pressure such that the aeration rate remained at 10.0 mL s−1 per pot.
-
Effect of pH on Na induced Ca deficiency
A diaphragm regulator then reduced the air pressure such that the aeration rate remained at 10.0 mL s−1 per pot.
-
Control of nutrient solutions for studies at high pH
A diaphragm regulator then reduced the air pressure such that the aeration rate remained 10.0 mL s−1 per pot.
Indicates content that may require registration and/or purchase.