-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: safe dry-running max. size of solids 2,4 mm Connections: Suction/discharge side: 1/2" NPT female Air inlet: 1/4" NPT female Air outlet with silencer - optional: 1/4" NPT female versions in Acetal conductive (AC), stainless steel 316 Ti (S) and aluminium
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: IMI Norgren
Description: AA Series silencers have excellent noise reducing characteristics with minimal resistance to air flow. AA Series silencers are one third smaller than comparable products, providing considerable space savings. The large surface of the felt element resists contamination far more
- Noise Attenuation: 58 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.125 inch
- Outlet Size: 0.39 inch
-
Supplier: IMI Norgren
Description: The ST Series Silencers are designed with a straight through flow path that eliminates clogging by allowing the contaminants to pass directly through the silencer. Each silencer is tuned in proportion to its exhaust flow to minimize noise. As air passes through the
- Noise Attenuation: 82 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 1.99 inch
- Outlet Size: 1.99 inch
-
-
Supplier: Clark Solutions
Description: pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal quad
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 17.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Certex UK
Description: Holmatro Compact Air Pump – AHS 1400 FS Features & benefits: Lightweight Ideal for pulling, pressing Safe: when the air pressure is lost, the oil pressure is maintained Low-noise: built-in silencer Stops automatically when the maximum pressure is reached Standard supplied
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
-
Supplier: IMI Norgren
Description: The FA-51 Series silencers offer remarkable noise reduction for high volume exhaust applications without causing back pressure. These silencers are ideal for quieting large air valves that must exhaust quickly to maintain high cycle rates. Vaccon uses the FA-51 silencers
- Noise Attenuation: 72 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.25 inch
- Design: Absorptive
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with
- Flow Capacity: 2.6 SCFM
- Horse Power: 1.5 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Busch Vacuum Solutions
Description: The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service
- Ultimate Operating Vacuum: 15 torr
- Pumping Speed: 50 to 140 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 7.5 HP
-
Supplier: Radwell International
Description: VACUUM PUMP, PICLASSIC SI32, 1/4 IN NPTF AIR CONNECTION, 3/4 IN NPTF PORTS, W/GAUGE AND SILENCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IMI Norgren
Description: The VP00 Fastvac Min Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], and dirt tolerant. The VP00s use minimal compressed air and include a silencer for quiet operation. Lightweight and compact, they easily mount close to
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0029058925499999997 to 0.1241608635 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: Air / Pneumatic
-
Description: Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4 to 902.9 cfm) and an ultimate vacuum of 0.1 mbar abs. Flange motor, bearings on both sides of the rotor,
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: Air / Pneumatic
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Centurion II The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction,
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.5 to 49 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: FS-Curtis
Description: alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and thermal overload
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available
-
Supplier: FS-Curtis
Description: to plastic Value-Minded Industrial Design - Robust Performance At A Lower Cost. Provides higher pressures and longer life than single-stage pumps Follows the same world-class quality design standards as other FS-Curtis products Slow turning pump increases pump life Robust design
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: more corrosion-resistant and less likely to break Slow-turning pump increases pump life Rugged parts and construction for industrial performance Quality Components - Built for 100% continuous duty. Industry-leading stainless-steel valve assemblies for increased airflow and reliability
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled
- Flow Capacity: 7.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and coolants
- Mechanical: Rotary Screw
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Air Compressors Direct
Description: valve protects you in case of overload •0-200 pounds in 5 lb. graduations for accurate air delivery •Air-cooled aftercooler for longer pump life Totally Enclosed Steel Belt Guard •Protects during transport & use
- Flow Capacity: 6.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: FIPA Inc.
Description: Electronic air-saving function reduces operating costs by up to 90 % with dense workpieces Pressure regulation energy-saving function at a constant 50.76 psi reduces operating costs by up to 50 % with porous workpieces - Energy saving increases along with the difference between supply
- Venturi: Venturi Air Jet
-
Supplier: Rogers Machinery Company, Inc.
Description: CONFIGURATIONS AVAILABLE FACTORY OIL FILLED Duplex Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: maximum compression. Features include: NEMA Premium Motor: High-Efficiency NEMA framed motors included and are compatible with Variable Speed Drives. Oil-Free Compression: No contaminants released into the discharge air or process. Providing peace of mind and worry-free maintenance.
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Rogers Machinery Company, Inc.
Description: PLASTIC Value-Minded Industrial Design - Robust Performance At A Lower Cost. PROVIDES HIGHER PRESSURES AND LONGER LIFE THAN SINGLE-STAGE PUMPS FOLLOWS THE SAME WORLD-CLASS QUALITY DESIGN STANDARDS AS OTHER FS-CURTIS PRODUCTS SLOW TURNING PUMP INCREASES PUMP LIFE ROBUST DESIGN
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Air Compressors Direct
Description: filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 95-125 PSI Operating Pressure •Puts out 5.1 CFM @ 90 PSI •Easy to transport with wheels & handles Built-In
- Flow Capacity: 5.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
Find Suppliers by Category Top
More Information Top
-
Advances in Multimedia, Software Engineering and Computing Vol.1
However, the oil discharge control system of the new test-bed is composed of air pump , silencer , reversing valve, etc.
-
Assessment of Cr tolerance and accumulation in selected plant species
The solution was aerated with small plastic tubes and a Silencer aquarium air pump (Penn-Plax, Inc., Taiwan, R.O.C.).
-
Plant systems/components modularization study. Final report. [PWR]
Condenser air removal pumps , silencers , and related piping .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
For the large, rotary lobe air compressors and vacuum pumps , silencers dampen pulsations in the air stream.
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
Weight of muffler (lbs) Starting air requirements (cfm) Weight of air silencer (lbs) Transfer pump capacity (gpm) Time required to fill day tank from storage tank (minutes) No. of cylinder and Bhp/cyc Generator capacity (kw) .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
…components exposed internally and externally to air, including filter/strainers, radiators, aftercoolers, aspirators, flow indicators, fuel heaters, fuel oil day tanks, immersion heaters, injectors, lube oil coolers (channel), lube oil coolers (shell), oil sumps, pipe, silencers , pump , turbochargers, air receivers, expansion joints, lubricators…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1785 - Safety Evaluation ...
…cover, filters, heaters shell, strainers, and recirculation standby pump, (6) standby circulating coolant pump, (7) main bearing oil booster regulators body/bonnet, (8) air supply regulators to jacking gear body/bonnet, (9) pre lube oil pump , (10) air exhaust silencer , (11) air intake silencer…
-
Springer Handbook of Automation
Alternator Suspension Steering Starting engine Inj. pump Clutch Battery Gearbox Engine Catalyst silencer Air cond. compress.
Indicates content that may require registration and/or purchase.