Products/Services for Air Shields Incubators

  • Incubators-Image
    Incubators - (261 companies)
    Incubators are used in biological experiments to allow the growth of organisms in optimal conditions of temperature, carbon dioxide, and humidity. Types of Incubators Incubators are generally supplied in one of three configurations: air jacket...
    Jacket Type
    Carbon Dioxide Sensor Type
    Local Interface
  • Air Heaters-Image
    Air Heaters - (380 companies)
    Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders...
  • HVAC Fans and Blowers-Image
    HVAC Fans and Blowers - (343 companies)
    HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
  • Material Handling and Pneumatic Conveying Blowers-Image
    Material Handling and Pneumatic Conveying Blowers - (86 companies)
    Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location...
  •  
    Magnetic Shielding - (65 companies)
    ...photomultiplier tubes (PMTs) that are exposed to magnetic fields. These shields should be sized to allow an air gap between the shield and the base of the photomultiplier tube. Specify a range in a unit of measure such as inches. Image Credit: Magnetic...
  •  
    Way Covers and Shields - (27 companies)
    Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Spray Shields - (13 companies)
    Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
  •  
    Face Shields - (307 companies)
    Face shields are safety devices designed to protect the face from debris or other hazards. Face guards and face shields must provide protection from hazards but also ensure that an operator 's visibility and mobility are not hindered. Face shields...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire