-
Supplier: Vecoplan, LLC
Description: Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube. Benefits in brief: Very low drive capacity required in
- Volume of Material Transported: 500.2910127314813 ft³/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Belt Technologies, Inc.
Description: for Vacuum Conveyor Belts Coatings and surface treatments for perforated metal conveyor belts are also available. Our engineers will help you determine the right coating and PureSteel®product requirements for your system. Vacuum Conveyor Belt Engineering
- Features and Options: Vacuum Holding
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
-
Supplier: Dorner Manufacturing Corp.
Description: Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min)
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Forbo Siegling, LLC.
Description: Side flexing and spiral belts, Pitch 50 mm (1.97 in)Belts for medium to heavy-duty food and non-food applications Design characteristics Suitable for both straight and radius conveying 57 % open area for excellent air circulation and drainage Stainless steel hinge pins for high
-
Supplier: International Thermal Systems LLC.
Description: oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of
- Operating Temperature: 500 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
-
Supplier: International Thermal Systems LLC.
Description: Core Wash Drying Ovens work with minimum heat absorption. The purpose of the Core Wash Drying Oven is to dry core wash coating applied to sand cores. The process will eliminate the space and time required for the ambient air drying of sand cores. Proper air circulation and exhaust
- Operating Temperature: 400 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
- Features: Other
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Flat Belt End Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount
- Maximum Load: 998.865 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: International Thermal Systems LLC.
Description: HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
Synchronous belts Conveyor belts Hangzhou Chinabase Machinery has been engaged in power transmission parts manufacturing since establishment in 1992. Chinabase Machinery is a group of manufacturing (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
transmission and reliable motion control, they support a wide range of industrial drive systems, with matching timing belts, flanges, pulley bars, and customized components for complete transmission solutions. (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
band sealing system with bag top trimmer and lower carry belt system is also available with a variable speed lower support conveyor. Models are available without a lower conveyor which can support products weighing one pound or more dependent on bag material. Trimming is done after sealing to ensure (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
A major factor leading people to the Slipstick is the difficulty of overcoming the product loss on a belt conveyor. As opposed to the belt conveyor, a Slipstick's pan supports the product with minimum product loss. (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
these environments by combining advanced engineering, automation?ready design, and performance-focused features to support high?volume, high?velocity operations. As facilities process hundreds or even thousands of orders per hour, the need for conveyors that maintain speed, accuracy, and reliability has (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Includes lower carry belts and an interfaced variable-speed conveyor (6" wide × 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Specialty Stainless Steels / Cromgard Application of Cromgard in the Ethanol / Biofuels Industry by Crompion International
Cromgard Specialty Stainless Further Lowers Costs on Air - Supported Belt Conveyors .
-
Performance of Cromgard Specialty Stainless Steel in the Sugar Beet Industry
The integration of Cromgard C12 in the design of air - supported belt conveyors not only increases equipment life but also reduces costs associated with installation.
-
Application of Stainless Steel Options in the Sugarcane Industry
The use of Cromgard C12 in air - supported belt conveyors not only increases equipment life but also reduces installation costs.
-
Experimental research on air film formation behavior of air cushion belt conveyor with stable load
Air cushion belt conveyor uses air support to replace the roller support in traditional roller conveyors.
-
Polymer process engineering 1997
… be mainly overcome by use of high A variation on the "parison manipulation" theme is a machine which was developed ant patented by an Italian manufacturer, whereby the parison is extruded horizontally onto s conveyor belt , support air is used to maintain …
-
An innovative sugar mill. Construction and first two years of operation at Komati.
Aspects considered include: design criteria; product and process specification (cane throughput, sugar production, cane offloading, sand and rock removal equipment, air - supported rubber belt conveyors , cane preparation, the diffuser, dewatering mills, juice heaters, clarification, evaporation, crystallization, the centrifugals, the drier, energy conservation …
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Among these are elevating belt conveyors having walled and cleated belts, curved belt conveyors , air - supported , wire mesh belting, enclosed and folded belts, to name some.
-
Overview: spiral freezers.
Aspects considered include: spiral freezer design; three different variants of spiral freezer (systems with a drum, self-stacking/self- supporting systems and stage-to-stage systems) with conveyor belts ; air flow management systems; major suppliers of spiral freezers in the market.
-
Technology Toolbox | High-tech material handling Sheila Kennedy, contributing editor, explores cranes, drum movers, walkers, lift carts and air conveyors | P...
With about 1 mm of lift, the totally enclosed, air - supported conveyor system provides high-speed operation without friction and a stable belt path to minimize turbulence, spillage and dust emission.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > Guidance Documents > [FDBKF20031...
Work done by these miners includes building and maintaining air stoppings, installing supplemental roof supports , cleaning coal spills around or under conveyor haulage belts , moving supplies, maintaining electrical installations, and conducting hazard inspections.
Indicates content that may require registration and/or purchase.