Products/Services for Airbag Impact Sensors

  • Shock and Impact Sensors-Image
    Shock and Impact Sensors - (68 companies)
    Shock and impact sensors are used to detect and record shock or impact to a product or package. Shock sensors represent a subtype of inertial sensors, which includes accelerometers and vibration sensors. In fact, accelerometers can be and often...
  •  
    Safety Airbags - (10 companies)
    Airbags are vehicle safety devices that deploy when an impact is detected to protect the occupants of the vehicle. Airbags are safety restraint devices, they utilize an accelerometer or impact sensors on a vehicle to deploy during an impact...
  • Pressure Sensors-Image
    Pressure Sensors - (1184 companies)
    Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
  • Accelerometers-Image
    Accelerometers - (338 companies)
    ...accelerometer. Accelerometers can be constructed in various forms using different technological means. For specific types of accelerometers, please see the 'Sensor Types' section below. Applications. Accelerometers are used in a wide range of applications...
  • Pressure Gauges-Image
    Pressure Gauges - (1162 companies)
    ...of other variables such as temperature. Types of Pressure Gauges. Differential pressure is measured by reading the difference between the inputs of two or more pressure levels. The sensor must have two separate pressure ports; the higher of the two...
  •  
    Impact Hammers - (57 companies)
    Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being...
  •  
    Impact Wrenches - (76 companies)
    Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
  •  
    Gas Sensors - (602 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  •  
    Impact Extrusion Services - (21 companies)
    Impact extrusion services produce components by using a die and high-impact pressure. Rams force small amounts of materials through dies, often in tubular or specially-shaped cross-sections. Because very significant material deformation occurs...
  •  
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Exsenco, LLC
ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd