-
Description: Describes the minimum safety requirements to be met by containers used to transport cargo by civil transport aircraft under normal pressure equalization during climb and descent and under emergency pressure equalization in the event of a sudden depressurization.
-
Supplier: CSA Group
Description: Describes the minimum safety requirements to be met by containers used to transport cargo by civil transport aircraft under normal pressure equalization during climb and descent and under emergency pressure equalization in the event of a sudden depressurization.
-
Supplier: Accuris
Description: Aircraft - Certified Aircraft Container for Air Cargo - Specification and Testing
-
-
Description: Aircraft -- Certified aircraft container for air cargo -- Specification and testing
-
Supplier: Accuris
Description: Air Cargo Equipment - Certified Aircraft Container for Air Cargo - Specification and Testing
-
Description: Gives the requirements for a gantry capable of raising from the ground, transporting and stacking two high: corner fitting equipped air/surface intermodal containers per ISO 1496/7, surface container, equipped with 8 corner fittings per ISO 1161 and various pieces of outsize
-
Supplier: SAE International
Description: Air cargo containers are used to load freight on various types of aircrafts to expedite their handling. Fuel cost is the largest contributor to the total cost of ownership of an air cargo container. Therefore, a better fuel economy could be achieved by reducing the
-
Supplier: Accuris
Description: Air Cargo Equipment - Wide Body Aircraft Lower Deck Container/ Pallet Loader - Functional Requirements
-
Supplier: Accuris
Description: Air Cargo Equipment - Wide Body Aircraft Main Deck Container/Pallet Loader - Functional Requirements
-
Supplier: SAE International
Description: physically be loaded and latched on aircraft main deck cargo systems. Base size A and M containers can, but are not allowed on aircraft main decks, which do not accept non-certified units. Accordingly, all containers covered by this document are to be
-
Description: ISO 4118:2005 specifies the requirements for lower-deck containers in large-capacity aircraft which do not require airworthiness certification when loaded under the conditions of compartment restraint and/or, where applicable according to aircraft type, ISO 8097 (NAS 3610)
-
Supplier: CSA Group
Description: ISO 10327:2014 covers the minimum design and operational testing requirements for general purpose, base-restrained containers exclusively intended for the main or upper deck cargo compartments of main line civil transport aircraft, capable of being used by either airlines or
-
Supplier: CSA Group
Description: International Standard are intended to be used to contain and restrain unitized cargo for loading into either of the following aircraft main deck cargo compartments: a) Class B aircraft cargo compartments according to CS-25, CCAR-25, JAS Part 3 or 14CFR Part 25
-
Supplier: CSA Group
Description: approved Weight and Balance Manual, ISO 8097 or ISO 21100 equivalent base plate restraint for these containers. Aircraft Weight and Balance Manuals require non-certified containers be constructed then loaded in such a manner that neither the container nor its contents can
-
Supplier: SAE International
Description: This ARP covers the fundamental prerequisites for the aircraft cargo compartment and the onboard cargo handling and restraining system. The cargo system and compartment considers primarily 96-in (2.44 m) wide, multiple bottom configuration ULDs. The cargo system
-
Supplier: SAE International
Description: Manufacturers/designers of all aircraft equipped with a pallet/container capability have provided a means of linking the ground loaders/elevators with the aircraft sill for the smoother transfer of pallets and containers into or out of the aircraft holds. Use of
-
Supplier: ATR
Description: modules of ATR size as feeders for large integrators (FedEx, UPS, DHL, etc.). Ageing cargo fleet in this category. Excellent ATR characteristics allowing LD3 containers and 88” width pallet accommodation with Large Cargo Door. Growing availability of ATR a/c on the 2nd hand
-
Supplier: Airbus Group
Description: airlines with a highly efficient all-cargo solution to replace services of passenger and cargo “combi” aircraft. Since entering service in 2010, the A330-200F has demonstrated its attractiveness as a flexible, reliable and profitable freighter for the cargo operators,
-
Supplier: Airbus Group
Description: entertainment systems. The A320 Family’s wide fuselage also offers unmatched cargo capability for operators. Its four members are the only single-aisle aircraft offering containerised cargo, with the A321 capable of carrying up to 10 standard LD3-46W containers in the
-
Supplier: Airbus Group
Description: modern avionics, the flight deck is compatible with night vision goggles. In daytime operations, pilot visibility benefits from green-tinted upper glass panes. Easy, simple, versatile As with all aircraft in Airbus Helicopters’ Super Puma family, the AS332 C1e is recognized for its remarkable
-
Supplier: American Casting & Manufacturing Corp.
Description: A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model C1 is C-TPAT Compliant and ISO 17712
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: American Casting & Manufacturing Corp.
Description: cable cutter to remove. CUSTOM PRINTING Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-18HD Material Body: Zinc Cable: Galvanized Aircraft
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: American Casting & Manufacturing Corp.
Description: Non-Preformed Galvanized Aircraft Cable. Cable frays when cut. Box Dimensions 16" x 10" x 7" / 37 lbs per carton Packaging 100 seals per bag, 1,000 per carton Dimensions Cable Length: 6" (15.2 cm) Cable Diameter: 1/16" (1.58 mm)
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
Find Suppliers by Category Top
Featured Products Top
-
fabrics are commonly used in applications such as spacecraft airbags, aircraft cargo covers, insulation pads, and engine covers. Polyurethane (PU) Coated Fabrics Polyurethane-coated fabrics offer a versatile combination of durability and flexibility, making them suitable for (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
The aircraft cargo hold environment: the implications of a fire on lithium-ion battery shipments
Aircraft cargo containers consist of a rigid shell of aluminum, polyethylene, or fiberglass into which a collection of packages can be placed.
-
CAFNA(R), coded aperture fast neutron analysis for contraband detection: preliminary results
Using the Monte Carlo software package MCNP version 4B, we have simulated the coded aperture fast neutron analysis for the detection of explosive C-4 contained in a standard LD3 aircraft cargo container .
-
CAFNA(R) Coded Aperture Fast Neutron Analysis for contraband detection: preliminary results
Using the Monte Carlo software package MCNP version 4B, we have simulated the coded aperture fast neutron analysis for the detection of explosive C-4 contained in a standard LD3 aircraft cargo container .
-
The passenger aircraft cargo hold environment: the implications of a fire on lithium-ion battery shipments
Aircraft cargo containers consist of a rigid shell of aluminum, polyethylene,orfiberglass,into which acollectionof packages can be placed.
-
Lunar and Planetary Rovers
It was secured in its own JPL-designed shipping container, nicknamed ``the sarcophagus'', which was then secured inside a commercial aircraft cargo container .
-
Federal Register > Monday, September 13, 2010 > [75 FR 55455] Airworthiness Directives; The Boeing Company Model 737-700 (IGW) Series Airplanes Equipped With A...
The cells resemble aircraft cargo containers .
-
Federal Register > Wednesday, October 22, 2008 > [73 FR 62872] Airworthiness Directives; Various Transport Category Airplanes Equipped With Auxiliary Fuel Tank...
The cells resemble aircraft cargo containers .
-
ZASMHBA0004015
… shielding Heat sinks Appliance trim Fencing Furniture Hand rails Lighting reflectors Picture frames Shower curtain enclosures Swimming pool structures Window and door frames Bicycle frames and wheels In-line skate rails Sailboat masts Tennis rackets Aircraft cargo containers Cargo and bicycle racks …
-
Associated-particle sealed-tube neutron probe for nonintrusive inspection
For inspection of items from the size of suitcases to aircraft cargo containers , the new APSTNG can provide significant advantages over pulsed accelerator techniques.
-
Aircraft Design: A Systems Engineering Approach Complete Document
To carry cargo and passenger baggage in a secure fashion, and to prevent moving during flight, large passenger aircraft employ cargo containers (Figure 7.17) and pallets.
Indicates content that may require registration and/or purchase.