Products/Services for Aircraft Pneumatic Door Seals

  •  
    Weatherstripping - (94 companies)
    ...and self-sticking spring metal, and tubular and foam-filled gasket. Brush weatherstripping is commonly used for door seal applications including entry doors, aircraft hanger doors, overhead doors, rolling steel doors, and more. Brushes are often constructed...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
  • Dynamic Seals-Image
    Dynamic Seals - (674 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  •  
    Sealers and Seal Coatings - (250 companies)
    Aircraft seal coatings. In building and construction application, waterproof sealers may be required. Some sealers have coarser particles for popcorn coatings, or are designed to provide a textured anti-slip surface. Wall and floor sealers and seal...
  •  
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
  •  
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
  •  
    Linear Actuators - (789 companies)
    ...is pressurized or de-pressurized to achieve the linear motion of the piston, causing movement. A common example of a hydraulic actuator is an automotive repair lift. Pneumatic actuation, also called air actuation, uses air pressure to actuate a piston...
  •  
    Door Operators - (173 companies)
    Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Manual for Technical product design
    …profile, film can, film coil, filter, bottle, flight witness lining, aircraft model, conveyor belt, cling … fan wheel, ventilation system, balloon , air mattress, magnifying glass … housing, screen, hose, carriage, latch , cutting board, shrink foil … transport box, partition wall, door panel, watch glass, fan…
  • Manual for Technical product design
    …profile, film can, film coil, filter, bottle, flight witness lining, aircraft model, conveyor belt, cling … fan wheel, ventilation system, balloon , air mattress, magnifying glass … housing, screen, hose, carriage, latch , cutting board, shrink foil … transport box, partition wall, door panel, watch glass, fan…
  • Virgin Galactic
    …2×General Electric J85-GE-5 after-burning turbojet • Service ceiling: 16,000 meters+ • Sea-level cabin qualified for unlimited altitude • Two crew doors with dual seals and dual-pane windows … nose-gear steering • Pneumatic main gear retraction • … to deal with the Federal Aviation Administration (FAA) because SpaceShipOne and its carrier aircraft had to be…
  • Boeing 737-300
    Some fins made by Xian Aircraft Co in China. .... Hydraulically retractable tricycle type, with Boeing oleo- pneumatic shock-absorbers; inward-retracting main units have no doors , wheels forming wheel well seal ; nose unit retracts forward; free-fall emergency extension.
  • NASA Aircraft Management Information System
    NASA Aircraft Management Information System. .... 0 L/P CLAMP 9390009498048 RO $19.22 31 GP N 001334803 2 1 SMS TAPE,REFLECTIVE,RED 9390010148628 FT $1.19 31 BD N 002471303 5 2 SMS SEAL 9390010909166 LG $143.34 … 0 0 L/P CONTROL, DOOR ,GEAR BOX 94560A100 EA … 94847-9VGA EA $99.99 09 BG S 000000000 0 0 L/P HAMMER, PNEUMATIC 948692-1 EA…
  • Gulfstream G200
    Machined, two-spar, double-swept continuous wing torque box, sealed for tankage; single-piece upper and lower .... Hydraulically retractable tricycle type; twin wheels and oleo- pneumatic shock-absorbers on each unit. .... rudder pedals; ±60° by handwheel; ±100° under tow) and retracts forward; three nosewheel doors , of which forward .... Trailing-link mainwheel units retract inward and are equipped with Aircraft Braking System Corporation (ABSC) multidisc anti…
  • Wastewater Treatment And Conservation At Eaton’s Toccoa Aerospace Site Earn Industrial Plant Of The Year Honors
    In the aerospace industry, Eaton is a leading supplier of hydraulic, electro-hydraulic pump and generator products and integrated systems; engine and airframe fuel pumps; electric motors; aircraft door actuation, flight and flow … management systems; pressure sensors, seals , and fluid health monitoring … components, systems and services for industrial and mobile equipment; aerospace fuel, hydraulics and pneumatic systems for commercial…


Product Announcements
Quantaflex Printed Electronics Inc.
Budnick Converting, Inc.
Budnick Converting, Inc.
CT Gasket & Polymer Co., Inc.