-
Supplier: Sames North American Corporation
Description: Excellent finish Built with hard carbide Compatible with every Airless gun available on the market ► For configurations and part numbers, please refer to the Documents tab. Performance Transfert efficiency of 75% Optimum quality of spraying starting from 110 bar (1600 psi) Productivity All
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Sames North American Corporation
Description: Productivity of the airless at low pressure Built with double hard carbide insert Transfert efficency of 84% Performance Transfert efficiency of 84% Optimum quality of spraying starting from 85 bar Productivity All tips have the same consistent pattern and flow to guarantee a constant
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Sames North American Corporation
Description: Avoids long cleaning time when the tip is plugged ( Turn & spray to unplug ) Built with hard carbide Transfert efficiency of 81% Performance Transfert efficiency of 81% The quailty of the spray start at 100 bar Productivity All tips have the same consistent pattern and flow to
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
-
Supplier: Radwell International
Description: MISTING REPLACEMENT NOZZLE, TC SERIES SPRAY TIP, FOR AIRLESS PAINT SPRAYING. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Sames North American Corporation
Description: The finish quality of airspray with the productivity of airless spraying technologies Asymetrical shape to spray from the side ( 60°) Transfert efficency of 86% Performance Transfert efficiency of 86% Optimum quality of spraying starting from 50 bar (725 psi) Productivity All tips have
- Technology: Air Assist / Pneumatic
- Material: Carbide
- Application: Coating / Painting
- Media: Coatings / Inks
-
Supplier: Carlisle
Description: nozzle setup. Max Output Fluid Pressure: 1800 psi Markets: Adhesive Commercial Equipment Construction Corrosion Control General Industrial General Metal Miscellaneous Painter-Decorator-Contractor Rail Truck & Bus Wood (Cabinets) Wood (Furniture) Wood (Other)
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: PVA - Precision Valve & Automation
Description: system, no air, moisture, or light is allowed to contact the fluid so flushing is not necessary. Cleanup is as simple as removing the dispense nozzle, replacing it with a cap and turning off the pressurized air as there is no exposed fluid inside the spray valve after it is closed.
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Power Source: Electric
- Mounting: Handheld
-
Supplier: Qsonica, LLC
Description: QA40 Atomizer The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off.
- Spray Technology: Airless, Reduced / Low Pressure, Ultrasonic
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Mounting: Bench / Table Top
- Power Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
EXAIR’s Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
Sames Patented Restrictor Technology Reduced Air Consumption & Higher Transfer Efficiency – Less air is needed for the same coating quality, cutting costs and waste. Finer Spray Quality – Smaller droplet size (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
technology designed to optimize performance and efficiency. In addition to modular spraying systems, BETE offers fine spray, air atomizing, tank washing, spiral, full and hollow cone, and flat fan nozzles to support virtually any industrial spray application. With decades of spray engineering (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR
More Information Top
-
Designing an Interior AppliedWaterborne Coating for Use in Automotive Paint Shops to Replace Sound Deadening Pads
As mentioned, the interior application with conventional airless spray nozzles caused numerous problems, bounce-back and misting.
-
Fluidization technologies: Aerodynamic principles and process engineering
Another variety is airless spray nozzles in which the fluid is separated into two streams.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics in Coatings and Finishes
A continuous coater is an advanced flow coater using airless spray nozzles mounted on a rotating arm in an enclosure.
-
Modern Plastics Handbook > Coatings and Finishes
A continuous coater is an advanced flow coater using airless spray nozzles mounted on a rotating arm in an enclosure.
-
Parameters influencing the spray behavior of waterborne coatings
… Newtonian, waterborne latex coatings varying in latex particle size and thickener com- position, The rheological responses of the coating sys- tems are compared with the misting behaviors and drop- let size distributions observed in the patterns obtained from airless spray fan nozzles .
-
Glass Industry of the Future: Energy and Environmental Profile of the U. S. Glass Industry
Dome-style nozzles are the most commonly used type of airless flat spray nozzle .
-
Rheological characterization of coatings with regard to application and film formation
The strain rate in brushing is of the order 10000s -1 (10, 11) and goes up to more than 1000000 s -1 through the nozzle in airless spraying (12 - 14).
-
Experimental test results from an environmental protection agency test method for determination of vapor suppressant effectiveness
Reduced emissions are also possible with continued developments in airless spray guns, nozzle design, and proprietary resin/adjunct modifications.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
The primary problem observed with airless spray systems is nozzle plugging.
-
States > Rhode Island > State > Regulations > Department of Health > Division of Environmental Health > [RI Regs doh - ac] Asbestos Control
(c) Encapsulants shall be applied using only airless spray equipment with nozzle pressure adjustable between four hundred (400) and fifteen hundred (1500) PSI and in accordance with the manufacturer's recommendations for a particular encapsulant.
Indicates content that may require registration and/or purchase.