Products/Services for Airplane Inflatable Door Seals

  •  
    Weatherstripping - (94 companies)
    Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements. This process can block elements completely, or block most while returning or rerouting the rest. Weatherstripping also keeps interior...
  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Inflatable Seals-Image
    Inflatable Seals - (32 companies)
    ...a leak-proof closure. Deflating the seal returns it to its initial configuration. Inflatable door seals and inflatable dock seals are made of rubber or vinyl-coated nylon with a plywood backing and can pressurize the space between a rail car or truck...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    ...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
  •  
    Brush Seals - (45 companies)
    ...effective barriers while also allowing for thermal or mechanical movement. They are used in high temperature applications to reduce heat loss and in acoustic applications to reduce sound transfer. Brush seals are also used in hollow doors, double hollow...
  •  
    Dynamic Seals - (674 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  •  
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
  •  
    Oil Seals and Grease Seals - (344 companies)
    Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
  •  
    Overhead Doors - (177 companies)
    Aluminum overhead doors are lightweight, rust-resistant products that can be painted and sealed. Steel doors are long-lasting and durable. Fabric enclosures and fabric storm panels provide privacy and weather-resistance while allowing for light...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Precision Polymer Engineering Ltd.
Quantaflex Printed Electronics Inc.
Budnick Converting, Inc.
Budnick Converting, Inc.