Products/Services for Airtight Screw Conveyors

  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...are used for special applications. Cart-on-track conveyors - Cart-on-track conveyors are used to pull a cart along a track. Basic components include a rotating tube, track, and cart. The rotating tube, which is similar to a screw, transports...
  • Screws-Image
    Screws - (1402 companies)
    A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves...
  • Vertical Conveyors-Image
    Vertical Conveyors - (297 companies)
    ...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • Feed Screws and Mixer Screws-Image
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  •  
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Bulk Handling Conveyors - (579 companies)
    ...diverters can shift a carton to either side. Drag conveyors (drag chain conveyors) pull or drag material through a tube or U-shaped trough. Sub-types include tubular, round bottom, flat bottom, and V-groove drag conveyors. Screw conveyors or auger...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Pneumatic Conveyors - (187 companies)
    Pneumatic conveyors are devices that use airflow to move items or media. Products include air tables, pneumatic tube conveyors, and vacuum conveyors. Pneumatic conveyors (or air conveyors) are devices that use airflow to move items or media...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Dorner Manufacturing Corp.