Products/Services for Airtrol Pressure Switch
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...Sensor TechnologyPressure ReadingMaterial to Measure -
Pressure Sensors - (1184 companies)...or switches. There are several types of pressure sensor devices. Sensors -- Pressure sensors convert a measured pressure into an electrical output signal. They are typically simple devices that do not include a display or user interface. Elements... -
Pressure Regulators - (1233 companies)...or line mount, stacked or switch mount, and subplate or manifold mount. Other features. Integral pressure gauges display system pressures. Integral filters are for the fluid intakes. Integral lubricators are for valve operation. Pressure reliefs... -
Vacuum Switches - (115 companies)Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure...
-
Pressure Gauges - (1162 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications... -
Pressure Transmitters - (658 companies)Liquid crystal displays (LCD) use electrons to release energy in the form of photons. Features. In terms of features, some pressure transmitters include. TTL-compatible switches are compatible with transistor-transistor logic. Built-in audible...
-
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...
-
Pressure Scanners - (4 companies)Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation. Pressure scanners allow...
-
Pressure Relief Valves - (1010 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
-
Pressure Instruments - (287 companies)...indicators, and transistor-transistor logic (TTL) switches are commonly available. Sensing Technologies. Pressure instruments use many different sensing technologies. Mechanical deflection devices such as diaphragms, Bourdon tubes or bellows consist...
Product News
-
United Electric Controls Company
Compact Cylindrical Pressure Switches Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
ERSAELECTRONICS PTE. LTD.
Telemecanique XMLBM05A2S11 Pressure Switch The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state of its electrical contact when the pressure reaches an adjusted switching threshold. The device can therefore start, stop, enable, disable, or alarm connected control equipment without requiring a separate electronic pressure transmitter. With a nominal pressure rating of 5... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Neo-Dyn
NEMA Vacuum to Pressure/Ultra Low Pressure Switch Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or corrosive atmospheres. Specifications. Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International. Electrical Connection: 1/2 NPT male conduit... (read more)Browse Vacuum Switches Datasheets for Neo-Dyn -
United Electric Controls Company
Explosion-Proof Pressure and Temperature Switches Explosion-Proof Pressure and Temperature Switches. Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Tecmark Corporation
Pressure Switches for Air, Gas & Liquids OEM Pressure Switches for Air, Gas, and Liquids. Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. Tecmark (R). Tecmark (R) designs, develops and manufactures pressure switches, vacuum switches, air switches... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation -
Tecmark Corporation
Pressure Switches for Air, Gas, and Liquids Tecmark Series 3000, 3900 and 4000 Pressure Switches convert a positive or negative pressure signal (range 2 " W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Series 3000, 3900 and 4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION. Elastomeric diaphragm... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation -
United Electric Controls Company
Excela Electronic Temperature & Pressures Switch Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable cost of ownership. Typical applications that utilize the Excela electronic switch include controlling rotating equipment - pumps and compressors, sugar processing, fire suppression systems, and filter... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
United Electric Controls Company
Hazardous Location Pressure & Temperature Switches 12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide rugged protection from the environment. Approved for use in hazardous locations worldwide, the 12 Series is installed within applications ranging from offshore oil rigs to rotating equipment, and more... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Endress + Hauser – Sensors & Components
Capacitive Ceramic Pressure Switch - USC30 Voltage, Digital SPI or UART, Switch, Temperature. Measuring ranges from 0 ... 100 mbar to 0 ... 100 bar gauge or absolute. Patented metallic active solder connection of sensor base element and membrane. Gold coating of the sensor base element for improved EMC compatibility and reduced installation sensitivity. Made of high-purity ceramic (99.9% Al2O3), highly resistant and chemically neutral to a wide range of process media. Dry measuring cell without the use of oils for pressure transmission... (read more)Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
United Electric Controls Company
100 Series Pressure and Temperature Switch The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A rugged switch, the 100 Series is ideal for both heavy industry and the OEM, and carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns... (read more)Browse Pressure Transmitters Datasheets for United Electric Controls Company
-
http://dspace.mit.edu/bitstream/handle/1721.1/92130/896121503-MIT.pdf?sequence=2
The outputs of the pumps are regulated by two miniature regulators ( Airtrol 1/8 NPT R-800 and V-800 for positive and negative pressure respectively). The three-way valves are driven by MOSFETs switching between +12 volts and +0 volts.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67586/763419468-MIT.pdf?sequence=2
The pressure and vacuum are regulated to +/- 40 kPa using Airtrol pressure and vacuum regulators (R-900-10-W/K and V-900-30-W/K, Airtrol Components, Inc. … to the controller through a series of buttons housed on a custom membrane switch (Technigraphics, Inc., Hunt …
-
Microfluidic device for capture and isolation of single cells
Solution delivery and valve control was performed by pressure -driven flow and an in-line valve and regulator ( AirTrol , Inc.). … megapixel EMCCD camera (iXon plus 885, Andor Technology, PLC) and a fast wavelength- switching light source with …
-
Practical aspects of steam injection processes: A handbook for independent operators
Airtrol Components Inc. 17400 W. Library Lane New Berlin, WI 53146-2107 Telephone: (414) 786-1711 … has been cemented back to the surface and if the steam temperature and pressures are low during … … different stroke lengths and the desired stroke length can be _iected by a switch inside the electronic …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
In its response dated April 15, 2002, the applicant stated that the airtrol tank fittings depicted on … spring fails and the valve stem repositions, there is no impact on the pressure boundary function of … … transmitters, pressure indicators, water level indicators, switchgears, cooling fans, transistors, batteries, breakers, relays, switches , power inverters, circuit …
-
A new noninvasive device for continuous arterial blood pressure monitoring in the superficial temporal artery
The output from the air compressor is regulated (R-920-10, Airtrol ) to produce a constant pressure at 5 psi (≈260 mmHg), which is connected to the inlet of a 3/2 way piezo valve (PS11010-31LR, Hoerbiger-Origa). Once both devices showed stable waveforms, self-calibration was switched off and resting ABP waveforms were recorded …
-
$100-$200 Replacement Parts - Plumbing - Grainger Industrial Supply
○ Switch , Pressure (1 • Metering Servomotor Assembly w/ Seat,For Use With Fixtures that have the AirTrol Valve, Lavatories, Combination …
Indicates content that may require registration and/or purchase.