Products/Services for AISI 1095 Round Bar
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Rolled Metals and Drawn Metals - (246 companies)...that is either classified as a sheet (typically thickness less than 3 mm, also called a strip) or plate (typically thickness more than 3 mm). Profile rolling creates a product that may be a round rod or other shaped bar, such as a structural section (beam...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. -
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium.
-
Round Belt Pulleys - (58 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
-
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
Product News
-
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses round bars and tubes, and the 1000 ton press (left, bottom) was designed and built for Watervliet Arsenal in New York for straightening cannon barrels. Catalog Information on Traveling Gantry Narrow Bed Straightening PressesCatalog Information on Straightening Accessories for Traveling Gantry Narrow Bed Straightening PressesVideo - Watch Them Operate!Video - 1500 ton Cannon Barrel Straightening Press... (read more) -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Corrosion-Resistant AISI 302 Steel Balls 302 Stainless Steel Balls are engineered for applications requiring corrosion resistance, durability, and consistent dimensional accuracy. With balanced hardness and good mechanical stability, they are suitable for medium-load and moderately corrosive environments. These balls provide reliable performance in industrial assemblies where rust prevention and smooth operation are critical. Material & Mechanical Properties. Material: AISI 302 stainless steel. Hardness: HRC <= 28. Good resistance... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Automationdirect.com
18mm Round Photoelectric Sensors AutomationDirect has added ProSense F18 series 18mm round sensors to their extensive lineup of photoelectric sensors. The F18 series features sensing distances up to 25m, rugged PBT thermoplastic housings, and an IP67 protection rating. These general-purpose sensors are available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-beam sensing styles. The new ProSense F18 series photoelectric sensors are UL listed, CE marked, and RoHS compliant... (read more) -
Certex UK
Round Sling POWERTEX POWERTEX Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range TM. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab... (read more)Browse Lifting Slings Datasheets for Certex UK -
Festo Corporation
Round cylinder DSNU-S Saves space and weight. This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance: Up to 35 millimeters shorter... (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Changchun Yutai Optics Co., Ltd.
Round Fresnel Lenses What are the disadvantages of Fresnel lenses?. Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Compact Automation
Small and Powerful Round Pneumatic Cylinders COMPACT (R) cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT (R) 's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and. factory automation industries. (read more)Browse Linear Actuators Datasheets for Compact Automation
-
Effect of hydrogen on fracture of U-notched bend specimens of quenched and tempered AISI 4340 steel
Unlike the low strength AISI 1095 studies,~,2 however, crack initiation in the precharging case is found to occur internally near the elastic-plastic boundary, in agreement with the work of Johnson et al.8 Thus in contrast to the low .... Specimens were cut from hot- rolled 19.1 mm round bar with the largest dimension parallel to the bar axis.
-
Induction tempering of steel: Part I. Development of an effective tempering parameter
Round bars of different sizes as well as tubular materials were employed in related work to determine the effect of tem- perature gradients, nonuniform as-quenched hardness pat- terns, etc., on induction tempering response. .... These chemistries are typical of the desig- nated AISI grades except for 1020, which contains a high … 1020, 4620, and 8620 steels or 845 ~ (1550 ~ for the 1042, 1095 , 4130, and 4340…
-
1095 AISI
Steel, Bars 0.90 - 1.03C. .... General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel .
-
Federal Register > Friday, August 30, 2002 > [67 FR 56182] Exclusion of Particular Products From Actions Under Section 203 of the Trade Act of 1974 With Regard...
…rolled flat-rolled products, designated as N-310; the foregoing of grade SAE 1095 ; fine grain with .... (A) meeting AISI 304 or 304L specifications; or. .... (cxcii) Improved machining cold-finished bars of stainless steel, designated as N-389 and entered in an .... (cxciv) Hot-rolled martensitic stainless steel round bars, designated as N-395 and entered in an aggregate…
-
Characterization of Crack Arrest Phenomena in a Modified 9Cr-1Mo Steel
…curve with power law was validated for low velocity impact tests of aged AISI 316SS pre-cracked .... The steel was supplied in N&T ( 1095 and 780°C/1h) condition in the form of a 30 mm .... Cold work, corresponding to reduction in cross sectional area by 5 % and 10 %, was imparted on round bars of ϳ16.9 and 17.3 mm diameter and ϳ500 mm length in a rotary swaging machine at ambient tempera- ture.
-
Steel Metallurgy: Properties, Specifications and Applications > Properties and Grades of Steels: Structural, Engineering and Stainless Steels
In general, plain carbon steel, such as AISI 1045, 1060, 1074, 1080 or even 1095 , can be used for springs. .... e. leaf springs) and Cr-V spring steels are preferred for coils and rounds (i.e. coil .... There are over 60 varieties of stainless steels which include: sheets, plates, bars , rods, wires, coils, cookware…
-
Abrasive Size Effect on Friction Coefficient of AISI 1045 Steel and 6061-T6 Aluminium Alloy in Two-Body Abrasive Wear
…size are characterized by sharp tips and the abrasives of bigger size are characterized by rounded edges. .... The error bars were deter- mined within 95 % confidence intervals. .... Figure 2a shows the microstructure of the AISI 1045 steel showing grains of ferrite (white phases) and .... Sin et al. [2] reported that the friction coefficient of AISI 1095 steel initially increased with grit…
-
Evaluation of Crack Arrest Toughness (K IA ) of P91 Steel in Various Cold Worked and Thermally Aged Conditions
…proven successful in calculating current crack length for low velocity impact tests of AISI 316SS pre- cracked .... The steel was normalized at 1095 °C/1 h and tempered at 780 °C/1 h. .... Round bars of $16.9, 17.3, and 17.7 mm diameters and length of $500 mm fabricated from the 30-mm-thick plates of NT Mod.9Cr-1Mo steel were given a reduction in cross-sectional area by 5, 10, and…
Indicates content that may require registration and/or purchase.