Products/Services for Al Sic Metal Matrix Composites
-
Metal Matrix Composites - (38 companies)How to Select Metal Matrix Composites Metal matrix composites (MMC) consist of a metal and one or more other materials, typically a ceramic or organic compound. They provide superior specific strengths and good strength-to-weight ratios, resist...Matrix Metal / AlloyMatrix FeaturesShape / Form
-
Ceramic Matrix Composites - (28 companies)...applications. In addition to carbon or carbon fiber, choices include silicon carbide (SiC), silicon platelets, tungsten particles, chromium particles, alumina fibers, silicides, and aluminides. Ceramic matrix composites may also feature matrices...
-
Composites and Composite Materials - (261 companies)PMC). ceramic matrix composites (CMC). metal matrix composites (MMC). Most industrial composites use a resin system, a catalyst or curing agent, and fiber reinforcements that strengthen finished parts. Advanced composites use high-performance resin... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Polymer and Plastic Composites - (359 companies)Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds... -
Matrix Switching Systems - (35 companies)...applications. Audio matrix switching systems can be configured to use several different types of connectors for the audio input, including solid state complementary metal oxide semiconductor (CMOS) contacts or hermetically sealed reed switches, fed...
-
Metal Powders (powdered metals) - (234 companies)...pages on metals ( "Nonferrous Metals and Alloys " or "Ferrous Metals and Alloys ") or search for a specific metal or alloy of interest. Applications of Metal Powders. Metal powders are used in a number of applications including magnetic composites...
-
Commercial Matrix Displays - (86 companies)Commercial matrix displays include any type of display used in commercial applications. Types of Commercial Matrix Displays. There are two types of matrix displays. They are: passive matrix displays. active matrix displays. Passive matrix displays...
-
Composite Fillers and Reinforcements - (241 companies)Composite Fillers and Reinforcements are additives used to extend, strengthen and/or modify plastics, composites, adhesives, coatings and other materials Composite fillers and reinforcements are used to change and improve the physical and mechanical...
-
Composite Panels - (163 companies)...structures that consist of multiple layers bonded together to create multilayer sheets, cored laminates, or industrial structural panels. They are made from a variety of metal, plastic, wood, ceramic, glass, and fiber-based composite materials...
Product News
-
Osborne Industries, Inc.
Osborne: Metal Fabricating for Composite Parts Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. To support its plastic composite molding, Osborne Industries has a large metal fabrication department that can perform secondary operations. The metal fabrication department contains a large variety of presses with the capability to bend, punch and shear all types of metal. Osborne Industries also has large metal saws, numerous welding stations... (read more) -
GGB
Fiber Reinforced Composite Bearings Fiber Reinforced Composite Bearings. To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads. Experience the Advantage... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® for structural support of composites Expanding Materials for Evolving Applications. Today, materials must advance to meet the needs of emerging engineering applications. Bridge the gap between your prototype and end-use product with precision expanded materials. Dexmet MicroGrid (R) metal foils and PolyGrid (R) polymers are used in batteries, electronics, aircraft, wind energy. medical, packaging, filters, fuel cells, heating elements, resistors, food & drug products, automotive, and wherever mesh and perforated foils, metals... (read more) -
Osborne Industries, Inc.
Abrasion and Corrosion-Resistant Composites OEM (Original Equipment Manufacturer) manufacturers frequently substitute plastic parts for metal parts where weight and chemical corrosion resistance are important. Plastic components are not typically thought of as viable alternatives for metal in rough, abrasive environments. The engineers and chemists at Osborne Industries have over 35 years experience with reinforced thermoset resins to withstand the most challenging applications. One example is a blower housing used on a cotton picker... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Shields & Strengthens Composites MicroGrid (R) for shielding and structural support of your composite components. Expanded material can be produced thinner than any other open area materials in the industry, making it the best solution for lightweight applications. Maximize performance with MicroGrid (R) expanded materials. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head on over to our... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
KRYTAR, Inc.
New 4X4 BUTLER Matrix KRYTAR Announces New 4X4 BUTLER Matrix Operating from 2.4 GHz to 7.25 GHz. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR 's long history of excellence... (read more)Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
Yaskawa America, Inc. - Drives Division
U1000 Industrial MATRIX Drive Yaskawa' greenest drive ever, the U1000 Industrial MATRIX Drive, enhances performance beyond that of a conventional AC drive. Enjoy extremely low harmonic distortion and regeneration in a space-saving design, completely without the need for additional components. Unlike conventional drives, Yaskawa 's Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Avantier Inc.
Silicon Carbide Mirrors (SiC Mirrors) precision machining and state-of-the-art metrology to deliver SiC mirrors with a wide range of sizes, shapes, and optical coatings. As additive manufacturing and surface engineering technologies evolve, our mirrors are poised to meet the demands of increasingly sophisticated optical systems. Specifications. Size. 25 mm - 800 mm. Surface Shape. Flat (typical), Sphere, Aspheric. Surface Flatness. up to l/100 RMS. Coatings. Al, Ag, Au & High Laser Damage Threshold Dielectric Coatings as needed... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Fountyl Technologies Pte. Ltd.
Lightweight High-Strength Aluminum SiC Designing high-power and precision systems presents challenges like thermal expansion, weight limitations, and mechanical stress. Engineers in aerospace, automotive, and electronics fields require materials that maintain dimensional accuracy under extreme conditions. AlSiC provides outstanding solutions through its composite structure, merging aluminum 's high thermal conductivity with silicon carbide 's low expansion. Key benefits include: Lightweight yet high-strength: Density only one-third... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
DigiKey
QPL Composite Plated Bandlock Backshells Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight. Metal backshells are naturally prone to corrosion, but composite backshells fare much better in these conditions. Amphenol composite backshells offer excellent strain relief and are appropriate for EMI applications. Features. Weight savings of composite. Plated and unplated options. Strain relief and sealing by a separate mechanism. EMI/RFI shielding... (read more)Browse Cable Clamps Datasheets for DigiKey
-
Effects of Solution Atoms and Precipitates on
Isochronal Annealing Behavior of Cold-Rolled
Squeeze-Cast SiCw/Al Composites
[9] B. Sustarsic, M. Dobersek and B. Breskvar, “Properties of Hot Extruded Al Sic Metal Matrix Composites ,” Meta- lurgija, Vol. 38, No. 3, July 1999, pp. 143-149.
-
Machining of Metal Matrix Composites
(2008) Multi response optimization of machining parameters of drilling Al / SiC metal matrix composite using grey relational analysis in the Taguci method.
-
Modern Manufacturing Engineering
(2014) Experimental investigation and prediction of wear properties of Al / SiC metal matrix composites produced by thixomoulding method using artificial neural networks.
-
Advances in Textile Engineering and Materials III
B. Mohan et al. carried out experimental of Al – SiC metal matrix composites by EDM drilling with tube electrode.
-
Corrosion characteristics of aluminium based metal matrix composites
1 Isolated electrode potential as a function of time for different SiC / Al metal matrix composites in the marine environment .
-
Mechatronic Systems and Materials Application
Figure 4 shows the influence of feed rate on the cutting speed and torque in drilling of Al / SiC metal matrix composites .
-
Processing and Fabrication of Advanced Materials
Burr Size Reduction in Drilling of Al / SiC Metal Matrix Composite by Ultrasonic Assistance .
-
Rheocasting of semi-solid Al359/20%SiC metal matrix composite using SEED process
Keywords: Al – SiC metal matrix composite , Semi-solid slurry, Rheocasting, Microstructure, Mechanical properties .
Indicates content that may require registration and/or purchase.