-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and
-
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and
-
Supplier: GL Communications, Inc.
Description: through the local RJ-45 management interface on the equipment panel. When multiple 63 E1 over STM-1 multiplexers are stacked together, an RS-485 bus may be used to link the units to form a single managed object. There are also alarm indication lights and a LCD screen on the panel for
- Data Rate: 0.002048 Gbps
- Number of Channels: 63 #
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System –
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: contamination, and a line regulator to maintain consistent downstream pressure. Advanced models include electronic controls with touch-screen interfaces, digital pressure readouts, and alarms for low pressure or depletion. The system supports high inlet pressures (up to 3000 psi) and
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: TouchLink ECS is a color touch screen providing simple operation of cabinet functions. Control blower DC ECM Motor via solid-state DC Motor Controller that provides automatic compensation (constant volume control) for both filter loading and line voltage variances. Intelliflow™ - Fast,
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
Find Suppliers by Category Top
More Information Top
-
Configuring a UHF antenna for sensor nodes in harsh environments
Sprouts is deployed to sense the thickness of the mesh screen to alarm if the sheet is about to break.
-
Learned Recognition of Intraspecific Predators in Larval Long‐Toed Salamanders Ambystoma macrodactylum
Dashed lines represent mesh screening 483Learned Recognition of Alarm Cues in Larval Salamanders .
-
Proceedings of the 2011, International Conference on Informatics, Cybernetics, and Computer Engineering (ICCE2011) November 19–20, 2011, Melbourne, Australia
④The system automatically counts the cumulative working hours of the laminated layers screen machine; when the total working time reaches the rated life cycle of the screen mesh , the system will automatically send alarm signals to replace the screen.
-
PUBLIC TRANSPORTATION SECURITY: VOLUME 4: INTRUSION DETECTION FOR PUBLIC TRANSPORTATION FACILITIES HANDBOOK
Security Data Management System Security Screen An IDS sensor that utilizes a mesh of breakwires to alarm an IDS when open or broken.
-
Plan Tissue Culture Engineering
CO2 enrichment system, evaporative cooling system, nutrient solution supply system, mesh screen for preventing insects from entering, air mixing fans, computerized environmental control system, and alarm system for strong wind, snow, rain and human invasion.
Indicates content that may require registration and/or purchase.